-
Supplier: DigiKey
Description: RF Sensor 902MHz ~ 928MHz LoRaWAN USB 50kbps
- Operating Temperature: -4 to 176 F
- Features: Other
- Device Category: Sensor / Transducer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VS12 is a vibration meter, analyzer or sensor condition monitoring switch used to measure RMS value, peak value and frequency domain (FFT) of vibration velocity or acceleration piezoelectrically. This IP67-rated vibration monitoring switch features an external
- Acceleration: 0.01019367991845056 to 101.9367991845056 g
- Frequency Range: 2 to 10,000 Hz
- Operating Temperature: -40 to 176 F
- Sensor Input: Accelerometer
-
Supplier: PCB Piezotronics, Inc.
Description: Modulated current & 4-20 mA vibration sensor USB power supply. Provides voltage output for connection to test sensor input of portable vibration calibrator.
- Device Category: Sensor / Transducer
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 31 Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: PCB Piezotronics, Inc.
Description: USB-programmable electronic vibration switch, relay output, 0.25 to 5 in/sec pk, 2 to 1k Hz, top exit, 2-pin conn The 686C01 Smart Vibration Switch is a low cost versatile and fully USB Programmable electronic vibration switch that replaces unreliable mechanical
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
- Sensor Mounting: Stud or Bolt-on
- Device Category: Switch
-
Supplier: SEQUOIA IT s.r.l.
Description: Not just a sensor, but a complete, modular, flexible and cost effective vibration analysis system suitable to answer all your measurement needs in civil application. COMPLETENESS GEA is complete. Within the low noise triaxial sensor SEQUOIA IT integrates the power supply, the
-
Supplier: PCB Piezotronics, Inc.
Description: Intrinsically-safe, USB-programmable electronic vibration switch, relay output, 0.25 to 5 in/sec pk, 7 to 1k Hz, top exit, terminal block and conduit elbow The Model 686B7x series of the Smart Vibration Switch have a 2-pin terminal connector and an integrated 1/4" NPT stud
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
- Sensor Mounting: Stud or Bolt-on
- Device Category: Switch
-
Supplier: REED-Direct
Description: RS232 & USB output Slide switch operation Easy-to-read 4-digit LCD readout Includes remote vibration sensor Includes hard carrying case and batteries SPECIFICATIONS: Velocity Range: 0.5 and 199.9 mm/s Acceleration Range: 0.5 and 199.9 m/s2 Dimensions: 7.1 x 2.8 x 1.3"/180 x 72 x
- Acceleration: 0.0509683995922528 to 20.3771661569827 g
- Linear Velocity: 0.0196850393700788 to 7.87007874015748 in/sec
- Features: Battery Powered
-
Supplier: OMEGA Engineering, Inc.
Description: • FREE! SOFTWARE INCLUDED • Micro-Machined Silicon Sensor • 316L SS Wetted Parts • High Accuracy 0.08% BSL Typical; (0.14% Max) • NIST Traceable Calibration Included • Excellent Long Term Stability • USB 2.0 and Below Compatible • Standard USB Connector Termination • Shock and
- Vacuum Range: 760 to 778.6826906 torr
- Accuracy: 0.08 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Vacuum
-
Supplier: Advantech
Description: USB-Based Digital Smart Motion Sensor For Screen Blanking Solution Industrial-grade USB stick Accelerometer, magnetometer and gyro Screen blanking software Wide operating temperature rang (-40°C to +80°C) for extreme environments Resistant against shocks and vibrations
-
Supplier: Newark, An Avnet Company
Description: USB INTERFACE BOARD, ACCELEROMETER, FOR SENSOR TOOLBOX; Kit Application Type:Sensing - Motion, Vibration, Shock; Silicon Manufacturer:NXP; Silicon Core Number:LFSTBEB7361, LFSTBEB7455, LFSTBEB7660; Application Sub Type:Accelerometer RoHS Compliant: Yes
-
Supplier: Micromega Dynamics
Description: RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain.
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Sentech America
Description: The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB33USB features a 1/3" VGA color sensor, 90 FPS, Extended Integration, Pixel
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel,
- Analog Input Channels: 2 #
- Sampling Frequency: 216 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator), Vibration and Acceleration
-
Supplier: CAS DataLoggers
Description: is equipped with a high powered, dual-core FPGA processor based on ARM technology giving users ample reserves of processing power. Users are able to switch between voltage measurement, IEPE or shaft vibration sensors. Integrated comparators and digital inputs allow flexible triggering.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Sensor Outputs: Acceleration
-
Supplier: ADLINK Technology Inc.
Description: The USB-2405 is a 24-bit high-performance dynamic signal acquisition USB module equipped with 4 analog input channels providing simultaneous-sampling at up to 128 kS/s per channel. The USB-2405 also features software selectable AC or DC coupling input configuration and built-in
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Measurement Computing
Description: USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per
- Analog Input Channels: 1 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator), Digital-to-Analog Converter
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound,
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
-
Supplier: LEMO USA, Inc.
Description: increasingly important. The new LEMO USB 3.1 connectors were developed to satisfy the most demanding connection requirements for high-speed data transfer using the USB protocol up to 10 Gb/s. They complete LEMO's extensive portfolio for robust and durable High-speed solutions and
- Connector Type: Circular / Cylindrical Connector, USB Connector
- Gender: Female / Jack, Male / Plug
- Features: Other
- Geometry: Straight
-
Supplier: Transcat, Inc.
Description: Product Highlights Micro-Machined Silicon Sensor 316L SS Wetted Parts High ±0.08% Accuracy, Typical (0.14% Maximum) Fast Delivery! Stock to 1-Week on Most Models Excellent Long Term Stability USB 2.0 and Below Compatible Standard USB Connector Termination Shock and
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: DigiKey
Description: ADcmXL3021 - Vibration Sensor Evaluation Board
- Features: Other
- Ports: SPI, USB
-
Supplier: Smartmore Corporation Limited
Description: support TWAIN, DirectShow, GENICAM software interface. - Very cost-effective; - Ultra-low power consumption; - Support single PC and multiple cameras to work stably at the same time; - 29x29x29mm specifications, exquisite and compact; - Stable and reliable, suitable for vibration
- Horizontal Resolution: 320 to 752 lines
- Maximum Frame Rate: 226 to 111 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: CO2Meter.com
Description: Low power CO2 sensor Solid-state LED optical technology Vibration and shock resistant UART interface Built-in auto-zero function Models ExplorIR®-M-100 Sensor (EXPLORIR-M-100) – for integration into high-volume OEM products. ExplorIR®-M-100 Sensor w/ MX Board - (CM-40830)
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: Sensor and MXBoard for Relative Humidity and Pressure. CM-40331: ExplorIR®-M 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: CO2Meter.com
Description: design for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor - OUT OF STOCK CM-11: Senseair Sunrise CO2 Sensor and Development Kit CM-200: Easy to use, simply plug the sensor into the PCB and plug it into your
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
Find Suppliers by Category Top
Featured Products Top
-
aerospace structures to battery systems and electronic devices—traditional vibration control systems often struggle with limited processing capability, unstable real-time response, and complicated multi-channel configurations. The (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Designed for Reliable and Accurate Vibration Control In vibration testing laboratories, control accuracy, system responsiveness, and operational safety directly determine test validity and equipment (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
In modern vibration testing environments—especially in automotive durability, aerospace qualification, and multi-axis simulation—engineers face increasing demands for real-time response, high signal fidelity, and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
. Equipped with high-quality piezoelectric acceleration sensors, even the smallest vibrations can be accurately captured. The vibration analyzer has various measurement functions, including acceleration, velocity, displacement, and rotational speed, to (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
The Serviceman Plus (HPM4000) digital hydraulic tester features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester (read more)
Browse Data Acquisition Systems and Instruments Datasheets for HydraCheck Inc. -
nanopositioning stages with absolute-measuring nano-precision capacitive sensors for extreme linearity and repeatability of motion. Vibration-Free Motion, Ultra-High-Resolution Performance, Fast Response Compared to traditional motorized systems that rely on mechanical (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
: Designed for stable power delivery, precise signal transmission and high-speed data exchange—essential for smooth automated and robotic operation. Versatile form-factors: Includes sensor/actuator circular connectors (M8, M12, 7/8″, Round 24), bayonet-style RJ45/USB (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
tilt for ease of use and stows flush against the unit between tests. Connectivity: USB, Ethernet, and dry contact options provide convenient connectivity for easy access to data, remote control, and communications. Safety Features: The chamber includes a (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
ergonomically designed control panel features an adjustable tilt for ease of use and stows flush against the unit between tests. Connectivity: USB, Ethernet, and dry contact options provide convenient connectivity for easy access to data, remote control, and communications. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Miniaturization meets mission Small-form-factor connectors in modern defence systems Behind every tactical radio, wearable sensor or autonomous platform lies a compact (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Engineering Asset Lifecycle Management
Lessons include modules for the Dynamite ‘Inventory Tracking System’, the ‘MIMOSA Translator’, a User Guide for the RFID-PDA subsystems, the ‘Maintenance data acquisition system’, the Prognosis Web Services and the USB Vibration sensor (Figure 5).
-
E-maintenance
Condition monitoring measurements - Vibration DynaWeb vi- bration sensor USB host port Sensor .
-
Computer Aided Systems Theory – EUROCAST 2011
These jacket components include the main CPU board, the LCD touch screen, the tilt/acceleration and vibration sensors and the USB hub.
-
Products | Design Maintenance Systems accelerometer and vibration sensor increase value of predictive maintenance program | Plant Services
Design Maintenance Systems Inc. (DMSI), a leading innovator in the reliability industry, has introduced a USB -interfaced accelerometer and vibration sensor compatible with the company's machinery inspection software running on Windows Mobile handhelds.
-
Smart Sensing and Context
Senses vibration and use USB networked acceleration sensors .
-
National Instruments - USB Device and Sensor Suite for Sound and Vibration Applications
The combination of the USB -4431 and the new vibration sensors , which include three accelerometers, a triaxial accelerometer and an impact hammer, gives engineers and scientists a complete stimulus response system from a single vendor for seamless product integration.
-
National Instruments Announces USB Device And Sensor Suite For Sound And Vibration Applications
The combination of the USB -4431 and the new vibration sensors , which include three accelerometers, a triaxial accelerometer and an impact hammer, gives engineers and scientists a complete stimulus response system from a single vendor for seamless product integration.
-
New dimension | In-depth | The Engineer
National Instruments Announces USB Device and Sensor Suite for Sound and Vibration Applications .
-
Power funding | News | The Engineer
National Instruments Announces USB Device and Sensor Suite for Sound and Vibration Applications .
-
Solway study | News | The Engineer
National Instruments Announces USB Device and Sensor Suite for Sound and Vibration Applications .
Indicates content that may require registration and/or purchase.