Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VARIABLE VANE HYDRAULIC PUMP, PRESSURE COMPENSATOR, SUBPLATE VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Accuris
Description: Specification for Pressure Compensated Variable Delivery Hydraulic Pumps
-
Supplier: Accuris
Description: (R) Aerospace - Civil Type Variable Delivery, Pressure Compensated, Hydraulic Pump
-
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the general requirements for the design, construction, acceptance and qualification testing of flat cut-off pressure compensated, variable delivery hydraulic pumps, used in civil aircraft hydraulic systems. It also
-
Supplier: Bailey International LLC
Description: function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is
- Features: Hydraulic Pumps
-
Supplier: Bailey International LLC
Description: function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is
- Features: Hydraulic Pumps
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the general requirements for the design, construction, acceptance, and qualification testing of flat cut-off pressure compensated, variable delivery hydraulic pumps used in military aircraft hydraulic systems. It also
-
Supplier: Bailey International LLC
Description: function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is
- Features: Hydraulic Pumps
-
Supplier: Bailey International LLC
Description: function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is
- Pump Type: Hand / Foot Pumps
- Features: Hydraulic Pumps
-
Supplier: Accuris
Description: (R) Aerospace \x96 Civil Type Variable Delivery, Pressure Compensated, Hydraulic Pump
-
Supplier: Accuris
Description: (R) Aerospace \x96 Military Type Variable Delivery, Pressure Compensated Hydraulic Pump
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the general requirements for pressure compensated, variable delivery hydraulic pumps, suitable for use in commercial aircraft hydraulic systems. This document shall be used in conjunction with the procurement
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features & Benefits The LPV line of Variable Volume, Pressure Compensated
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Continental Hydraulics
Description: PVER VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING Pressure compensated Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch³/rev (cm³/rev) Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30.0)-10.7 (40.0) GPM (l/min) Description The PVER pumps are
- Maximum Discharge Flow: 3 to 10.7 GPM
- Maximum Discharge Pressure: 500 to 1,000 psi
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth variable displacement pumps are available high and medium duty pressure offerings. Designs for use in open and closed circuits.
- Maximum Discharge Pressure: 3,000 to 6,525 psi
- Features: Hydraulic Pumps
-
Supplier: CSA Group
Description: ISO 8278:2016 establishes the general requirements for pressure compensated, variable delivery hydraulic pumps, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi). It is to be used in conjunction with detail
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides general design and test requirements for a flat cut-off pressure compensated, variable delivery hydraulic pump for use in a civil aircraft hydraulic system with a rated system pressure up to 5000 psi (34500 kPa).
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic
- Features: Hydraulic Pumps, Injection Pumps, Water Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Description: Shall be used in conjunction with detail specifications concerning each pump model. Includes functional requirements, quality assurance provisions, qualification tests, acceptance tests, storage and packaging. A schematic summary is provided in the annex for easy reference to the contents of
-
Description: Aerospace -- Hydraulic, pressure-compensated, variable delivery pumps -- General requirement for 35 000 kPa systems
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston pump in swashplate design for high pressure closed loop systems, clockwise or counter clockwise rotation, exact and rugged servo control devices (mechanical, hydraulic, electro-hydraulic). Integrated high pressure relief valves with make-up function,
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Eaton Hydraulics Group
Description: TVX Variable The precise controllers of Eaton TVX Series variable closed-circuit piston pumps provide added efficiency in crusher feeder drives, dewatering presses, cranes and more. With a variable displacement from 66 cc to 90 cc (4.0 to 5.5 cu in) at operating
- Maximum Discharge Pressure: 5,076 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge Size:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge Size:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Description: Parker hydraulic variable displacement truck pump series VP1 featuring high self-priming speed and high efficiency and is one of the leading truck pumps in the market. The VP1 pump can be close-coupled to a gearbox PTO (power take-off) or to a coupling independent
- Maximum Discharge Flow: 66 GPM
- Maximum Discharge Pressure: 6,090 psi
- Media Temperature: -40 to 248 F
- Pump Housing Material: Cast Iron
-
Description: Designed for closed-circuit applications, C Series Variable Displacement Axial Piston Pumps boost reliability and uptime. They feature a rugged design, wide range of controls and proven protection from pressure overloads for increased performance, all while maintaining a small
- Maximum Discharge Flow: 102 GPM
- Maximum Discharge Pressure: 6,090 psi
- Media Temperature: -13 to 194 F
- Pump Housing Material: Cast Iron
-
Description: Flexible and high-performing, the PVP Series increases uptime with fast and reliable variable volume pumps engineered for medium pressure applications. PVP pumps feature thru-shaft capability and high-strength construction for greater productivity, while improving the
- Maximum Discharge Flow: 30.4 GPM
- Maximum Discharge Pressure: 3,600 psi
- Media Temperature: -40 to 122 F
- Pump Housing Material: Cast Iron
-
Description: Featuring superior design and simplified maintenance, the Premier Series delivers high-pressure variable piston pumps that improve performance. Low inlet velocity capability allows the pump to run faster than competitive models without the added expense of boosting the
- Maximum Discharge Flow: 145 GPM
- Maximum Discharge Pressure: 6,000 psi
- Media Temperature: -40 to 180 F
- Pump Housing Material: Cast Iron
-
Supplier: CSA Group
Description: ISO 17599:2003 specifies methods for determining the steady-state performance characteristics and dynamic performance characteristics of positive-displacement electrically and electronically controlled hydraulic pumps, so as to allow comparison of the performance of different
-
Description: ISO 17599:2003 specifies methods for determining the steady-state performance characteristics and dynamic performance characteristics of positive-displacement electrically and electronically controlled hydraulic pumps, so as to allow comparison of the performance of different
-
Supplier: Dry Coolers, Inc.
Description: pressure and flow rate requirements. We offer remote monitoring custom software integration with existing network communication protocols for complete incorporation into existing systems. Custom control panels coupled with variable speed drives and redundant failsafe pumps can
-
Supplier: Thermocold Costruzioni Srl
Description: differential pressure switch and antifreeze protection electric heater. • Hydraulic circuit with expansion vessel, water pump and safety valve. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor
-
Supplier: Thermocold Costruzioni Srl
Description: switch. • Hydraulic circuit with expansion vessel, variable flow rate water pump, safety valve and automatic air release valve. • Electronic expansion valve. • Microprocessor. • Outdoor temperature probe. • Low ambient condensing pressure control with variable fan
- Cooling Capacity: 5.1 to 12.2 kW
- Process Flow: 3.87452343432 to 7.26473143935 GPM
- Process Pressure: 8.70221036143182 to 10.1525787550038 psi
- Compressor Motor Horsepower: 2.14435261584451 to 5.20005509342294 HP
-
Supplier: Atos North America
Description: explosive mixture present in the environment. PFEA are fixed displacement-twelve-vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide range of
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: General Pump
Description: Adjustable Nozzle, Premium High/low pressure Setting and Variable Spray Angle Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high
- Maximum Pressure: 2,800 psi
- Maximum Flow: 327 GPH
- Orifice Size: 42.99999999999999 to 67 mil
- Features: Adjustable Flow / Pattern
Find Suppliers by Category Top
Featured Products Top
-
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
in the belt-and-pulley system while also minimizing friction for energy efficiency. Like other types of transmission oils, CVT fluids are moving to lower viscosity – lower than 6 cSt kinematic viscosity at 100°C – despite high pump pressures that increase shear and raise (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
. The DHM 4 Series Digital Hydraulic Multimeter features onboard memory to record a simple 12-point test, making it easy to characterize a hydraulic pump’s performance at varying pressures using the (read more)
Browse Datasheets for HydraCheck Inc.
Conduct Research Top
-
How to Select a Pressure Transducer for Industrial Applications
applications ranging from HVAC/R compressors, refrigeration and variable speed pumps to hydraulic pressure, oil and water. selecting and installing the correct transducer for a new application is a very important decision. Selecting the wrong transducer can result in system problems.
More Information Top
-
Digital Avionics Systems Conference > Vehicle management system architectural considerations
For instance, variable pressure hydraulic pumps and advanced actuators (smart actuators, direct-drive-valve actuators, electromechanical actuators, and electrohydrostatic actuators) will tie in with the VMS controllers.
-
Advances in Manufacturing Technology
For the Valves testing-loop, Hydraulic system is mainly completed by High- pressure hydraulic variable pump 27, low pressure control pump 17, filter 16, filter 19, filter 25, filter 30, electro-magnetic relief valve 23, control valve 31, throttle valve 18, one …
-
Geomechanics Evaluation Of A Longwall Face
At a 600-foot (183 m) face, five mid face shields and two headgate shields were monitored with varying hydraulic pump pressure .
-
Physiological Control of Rotary Left Ventricular Assist Device
Since pump is basically a unit converting the electrical power into hydraulic power, the pump hydraulic variables ( pressure head and pump flow) are related to the motor .
-
Journal of Propulsion and Power > Electric auxiliary power unit for Shuttle evolution
Foremost is a variable - pressure hydraulic pump operated at the lowest pump pressure consistent with flight-control demands, as shown in Fig. 10.
-
Journal of Jet Propulsion > Generation of High Gas Pressure Through Hydraulics
… portable ground handling equipment capable of furnishing high pressure gas in ranges up to 6900 psi, and describes the means by which this high pressure gas is developed through the utilization of high pressure variable volume hydraulic pumps and Greer high pressure …
-
Frontiers of Mechanical Engineering and Materials Engineering
With the continuous expansion in the application field of constant pressure variable pump , hydraulic transmission and control system itself becomes more and more complex, which puts forward higher requirements of the hydraulic system design[1].
-
Frontiers of Manufacturing and Design Science III
With the continuous expansion in the application field of constant pressure variable pump , hydraulic transmission and control system itself becomes more and more complex, which puts forward higher requirements of the hydraulic system design[1].
-
Chinese Seal Kit, Chinese Seal Kit Manufacturers
[ Related Keywords : high pressure hydraulic pumps , variable displacement hydraulic ] .
-
The Effect of Pressure Differentials on the Viability and Infectivity of a Biological Pest Control Agent
The French pressure cell press is a hydraulic press that uses control valves and a motor-driven pump to vary hydraulic pressure generated by the press.
Indicates content that may require registration and/or purchase.