Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: Portable Vibration Calibrator with 5-10k Hz frequency range adjustable amplitude ranges (acceleration, velocity, displacement). Calibrates all types of vibration transducers. LCD readout in English or metric units
- Operating Temperature: 32 to 122 F
- Calibrator Style: Portable
-
Supplier: PCB Piezotronics, Inc.
Description: Portable Vibration Calibrator, includes on-board ICP®, Voltage, Charge & Modulated Current input, adjustable frequency range (5 Hz-10 kHz) and amplitude, sensitivity display, memory, programmable, pass/fail notification, creates calibration records
- Calibrator Style: Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized
- Acceleration: 1.019367991845056 g
- Linear Velocity: 0.393700787401575 in/sec
- Frequency Range: 159.15 Hz
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement
-
-
Supplier: PCB Piezotronics, Inc.
Description: Portable Vibration Calibrator: ICP, charge, voltage inputs - frequency range 5 Hz to 10 kHz - amplitude to 20 g, 20 ips, 150 mils – English & metric scales – certificate generation in mV, pC, µA, mA – A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz)
- Calibrator Style: Portable
-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers - Part 44: Calibration of field vibration calibrators
-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers -- Part 44: Calibration of field vibration calibrators
-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers Part 44: Calibration of field vibration calibrators
-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers \x96 Part 44: Calibration of field vibration calibrators
-
Supplier: Convergence Instruments
Description: Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile
- Acceleration: 200 g
- Maximum Vibration: 200 g
- Operating Temperature: -4 to 140 F
- Sensor Input: Accelerometer
-
Supplier: ValueTronics International, Inc.
Description: The 4294 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Vibration System
- Environmental Properties: Temperature
-
Supplier: ValueTronics International, Inc.
Description: The 787 is a process calibrator from Fluke. Fluke process calibration tools include a full range of calibrators and troubleshooting tools for Instrument technicians working in the process industries. The range of process calibrators include: Documenting Process
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: SignalQuest, Inc.
Description: 0.005 - 1.7 g RMS vibration; analog, serial and trigger outputs Description The vibration sensor module performs calibrated averaging (root mean squared) vibration measurement with analog voltage and digital serial outputs. Because acceleration signals are extremely fast by
- Acceleration: 0.005 to 2 g
- Frequency Range: 1 to 500 Hz
- Minimum Accuracy: 15 +/-% FS
- Maximum Shock: 500 g
-
Supplier: DynaTronic Corporation
Description: The Vibration transducer calibration system includes a vibration shaker, vibration controller and the software needed to calibrate various types of acceleration transducers, velocity transducers and vibrometers, including voltage type, charge type, IEPE, TEDS, etc. Frequency
- Frequency Range: 2 to 20,000 Hz
- Operating Temperature: 32 to 104 F
- Physical Properties: Acceleration / Vibration
- Software: Application Software Included
-
Supplier: ValueTronics International, Inc.
Description: The 5720A is a Multifunction Calibrator from Fluke. Engineers may need a sound level calibrator, radio frequency calibrator, power-meter calibrator, voltage-current calibrator, or another type for electronic test equipment calibration. Electronic calibrations are
- Physical Properties: Acoustic (Microphones)
-
Supplier: Allied Electronics, Inc.
Description: The Fluke 740 series Documenting Process Calibrators are rugged, handheld tools for the calibration and troubleshooting of process control instrumentation. 741B: A Complete Documenting Calibrator The 741B is the economical choice for plants that don't use PCs or that require
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing environments.
-
Supplier: MTI Instruments Inc.
Description: use. The strategy of the PBS-4100+ is to correlate vibration magnitude to the specific moving parts within an engine. This way, different vibration content is “matched-up” with each of their respective spools. The overall engine vibration may be considered as the summation of
- Frequency Range: 5 to 10,000 Hz
- Operating Temperature: 32 to 131 F
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement, Rotary Velocity/Tachometer
- Features: Event Triggered, Self Test / Diagnostics / Self Calibrating
-
Supplier: ValueTronics International, Inc.
Description: accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool. The Fluke 714B Temperature Calibrator is designed for the temperature calibration professional that wants a highly accurate, easy-to-use and single function temperature
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Encore Electronics, Inc.
Description: The Model 220 provides a pure sinusoidal signal of known strain to your strain gage measurement system. This arrangement simulates actual vibration signals and can be used with AC coupled amplifiers.
- Bandwidth: 10 kHz
- Operating Temperature: -25 to 140 F
- Features: AC Voltage Input, Data Acquisition Instrument / System, Stand Alone, Strain Gauge / Bridge Input
- User Interface: Front Panel and Display
-
Supplier: SEQUOIA IT s.r.l.
Description: abnormal collisions and vibrations allows very low output times, with rapid machine stoppage and consequent reduction in damage (digital alarm triggered less than 1 millisecond from the start of the event). Black box function The vibrations and collisions the machine is subject to are
-
Supplier: MTI Instruments Inc.
Description: external instrumentation Vibration readings are converted and presented in desired units Display vibration data in time & frequency domain with several different formats including tables, bar graphs and X-Y plots Ability to balance engines that exhibit vibration peaks at up to
- Frequency Range: 5 to 10,000 Hz
- Minimum Accuracy: 1 +/-% FS
- Number of Input Channels: 8 #
- Operating Temperature: 32 to 131 F
-
Supplier: CSA Group
Description: vibration for one or more applications, such as the following: - hand-transmitted vibration (see ISO 5349‑1); - whole-body vibration (see ISO 2631‑1, ISO 2631‑2 and ISO 2631‑4); - low-frequency whole-body vibration in the frequency range from 0,1 Hz to 0,5 Hz (see ISO
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing environments.
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: OTEK Corporation
Description: OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press
- DC Current Range: 0.001 amps
- Physical Properties: Acceleration / Vibration, Acoustic (Microphones), Displacement / Position, Force / Load, Torque
- Calibration Signal: DC Current
- User Interface: Digital Front Panel
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Description: of vibration calibrators for in-situ checks. Vibration instruments specified in ISO 8041:2005 can be single instruments, combinations of instrumentation or computer-based acquisition and analysis systems. Three levels of performance testing are defined in ISO 8041:2005: pattern
-
Supplier: CSA Group
Description: of vibration calibrators for in-situ checks. Vibration instruments specified in ISO 8041:2005 can be single instruments, combinations of instrumentation or computer-based acquisition and analysis systems. Three levels of performance testing are defined in ISO 8041:2005: pattern
-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: CSA Group
Description: 16063-21:2003 specifies procedures for performing calibrations of rectilinear vibration transducers by comparison in the frequency range from 0,4 Hz to 10 kHz. It is primarily intended for those who are required to meet ISO standardized methods for the measurement of vibration under
-
Description: 16063-21:2003 specifies procedures for performing calibrations of rectilinear vibration transducers by comparison in the frequency range from 0,4 Hz to 10 kHz. It is primarily intended for those who are required to meet ISO standardized methods for the measurement of vibration under
-
Supplier: Knick Interface LLC
Description: vibration and harsh EMC environments Maximum flexibility is achieved through a new housing concept — specifically designed for rolling stock. With integrated broadrange power supply and a unique combination of safety functions. Electric as well as diesel-electric locomotives and multiple
- Voltage: 4,800 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: Resistant in tough conditions: extreme temperatures, shock, vibration and harsh EMC environments Maximum flexibility is achieved through a new housing concept — specifically designed for rolling stock. With integrated broadrange power supply and a unique combination of safety functions.
- Voltage: 100 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Scanivalve Corporation
Description: module incorporates 8 or 16 piezoresistive temperature compensated pressure sensors. These pressure sensors are manufactured in a vibration resistant can, which makes for easy field replacement, thus minimizing downtime in the event of sensor damage. The ZOC17 electronic pressure scanner also
-
Description: This part of ISO 16063 specifies the instrumentation and procedures to be used for primary calibration of accelerometers using the reciprocity method and the SI system of units. It is applicable to the calibration of rectilinear accelerometers over a frequency range of 40 Hz to 5 kHz and a
Find Suppliers by Category Top
Featured Products Top
-
Engineers face challenges in high-vibration, GPS-denied, or dynamic environments where consistent and precise motion data is crucial for industrial navigation and automation systems. Many solutions fail to maintain accuracy under temperature (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Struggling with unstable motion data in industrial systems? High-vibration, dynamic, or GPS-denied environments often compromise navigation, tracking, and attitude estimation, reducing system reliability and performance. (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
also the flow direction. The sensor is calibrated to air as standard, but can also be calibrated to other gases or other ambient conditions according to customer specifications. The measuring ranges extend from 0...2 SLPM to 0...50 SLPM with an accuracy of 1.5%FS. The (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
Engineers designing industrial control and autonomous systems often struggle with accurate motion tracking, high vibration environments, and GPS-denied conditions. Inconsistent inertial data can degrade system (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
mapping applications, as well as GNSS-assisted positioning systems for aerial and ground vehicles. + Vibration rejection: 20 μg/g² + Hermetic ceramic SMD 28 pins J-LEAD package + Not classified under dual-use export control + REACH and RoHS compliant + Factory-calibrated (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
and GYPRO®4300, a ± 300 °/s high stability digital MEMS gyro, that both take advantage of a close-loop architecture to ensure highly linear response and excellent vibration rectification error for precise tool orientation and guidance under high vibrations and shocks. (read more)
Browse Datasheets for Tronics Microsystems -
Mobility applications. Key performances: ± 300 °/s input range 0.07°/√hr ARW 0.4 °/h bias instability 0.5 ppm vibration rectification error (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Land, Marine and Subsea applications With a measurement range of ±5 g and a vibration rectification error (VRE) of 20 μg/g², AXO305 is a perfect candidate for navigation, positioning and motion control functions in land transportation, marine and subsea applications (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
rejection: 20 μg/g² (operational vibrations 10-500 Hz, 3.8 g rms) Key features 24-bit digital SPI interface Initial and continuous self-test Factory-calibrated over temperature Hermetic ceramic SMD package (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
• Controlling vibration in large-format blocks • Improving throughput without sacrificing surface quality Single-wire systems improve accuracy but may limit production speed in repetitive slicing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
Conduct Research Top
-
Back-to-Back Accelerometer Calibration
To calibrate a vibration accelerometer is to accurately determine its sensitivity (in mV/g or pC/g) at various frequencies of interest. The ISA approved back-toback comparison method is probably the most convenient and least expensive technique.
-
Maximizing Accuracy in Microinch Measurement
, vibration, wear, looseness, the operator, and equipment. There are a number of factors that affect microinch measurement accuracy. The critical factors are: temperature, contamination, contact point penetration, looseness, alignment, vibration, wear, accuracy of the masters, the instrument operator
-
Huygens Probe and PAT: Exploring a New World
colder than an average laboratory. We persist in trying to use instruments designed for an air-conditioned, vibration-free laboratory in a busy industrial plant. We persist in accepting laboratory levels of reliability that have no place in a manufacturing environment. We persist in accepting complex
More Information Top
-
Electromechanical Systems in Microtechnology and Mechatronics
The application of the electrodynamic transducer is illustrated in the following using the example of a drive system, a speaker, an active vibration damper, a vibration calibrator and a detection method of hip prosthesis loosening.
-
Transducers / 16
WDS-2 - Vibration Calibrator .
-
Handbook of Noise and Vibration Control Complete Document
Other Vibration Equipment Vibration analyzers Vibration filters Vibration calibrators Source: Data extracted from National Physics Laboratory, UK, 2006.
Indicates content that may require registration and/or purchase.