PCI Bus Demystified, Second Edition

PCI-X Commands

Table 12-2 lists PCI-X commands along with the corresponding PCI command for the same C/BE encoding. As in PCI, initiators must not generate commands identified as "Reserved," and targets must not respond to them by asserting DEVSEL#.

Table 12-2: PCI vs. PCI-X Command Encoding.

Encoding

PCI Command

PCI-X Command

Length

Byte Enable Usage

Notes [1]

0000b

Interrupt Acknowledge

Interrupt Acknowledge

DWORD

attr

0001b

Special Cycle

Special Cycle

DWORD

attr

0010b

I/O Read

I/O Read

DWORD

attr

0011b

I/O Write

I/O Write

DWORD

attr

0100b

Reserved

Reserved

N/A

N/A

0101b

Reserved

Device ID Message

Burst

none

0110b

Memory Read

Memory Read DWORD

DWORD

attr

0111b

Memory Write

Memory Write

Burst

data phase

1000b

Reserved

Alias to Memory Read Block

Burst

none

[2]

1001b

Reserved

Alias to Memory Write Block

Burst

none

[3]

1010b

Configuration Read

Configuration Read

DWORD

attr

[4]

1011b

Configuration Write

Configuration Write

DWORD

attr

[4]

1100b

Memory Read Multiple

Split Completion

Burst

none

1101b

Dual Address Cycle

Dual Address Cycle

N/A

N/A

[1]

1110b

Memory Read Line

Memory Read Block

Burst

none

1111b

Memory Write and Invalidate

Memory Write Block

Burst

none

[1]For all commands except Dual Address Cycle, the command appears on C/BE[3:0]# during the address phase. For transactions with dual address cycles, C/BE[3:0]# contains the Dual Address Command during the first address cycle and the transaction command during the second address cycle. For 64-bit transactions, C/BE[7:4]# contain the...
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
Category: Memory Modules
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.