PCI Bus Demystified, Second Edition

Summary

PCI-X constitutes an extensive set of enhancements to the basic PCI protocol. These include:

  • Revised command protocol emphasizing a distinction between DWORD and burst transactions.

  • An Attribute phase in each transaction to identify the initiator of the transaction.

  • Split transactions whereby a request is completely decoupled from the response. PCI-X Split Transactions replace conventional PCI's Retry.

  • An error correction protocol that allows single bit errors to be corrected automatically.

  • Source synchronous data transfers that yield up to 4 Gbytes of bandwidth. Source synchronous transfers implement either two or four data subphases per clock cycle.

  • Device ID Messaging that allows a device to talk directly to another device outside of the normal bus address spaces. The target of such a transaction may be explicitly specified by bus, device and function number or implicitly as the host bridge.

  • A 16-bit interface optimized for embedded applications.

The next chapter looks at configuration and initialization issues in PCI-X.
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
Category: IC PCI Bridges
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.