Instant Encore 1.5

Import AC-3 Audio Files

AC-3 is a Dolby Digital format for Audio. It offers an efficent and economical encoding for multichannel audio content. AC-3 is also the format to which Encore transcodes other audio file formats. If AC-3 Dolby Digital 5.1 content has been prepared in another application for a project, it may be imported directly into Encore and will be preserved "as is" when burned to disc.

Note

PCM files are similar to .wav files. Both formats use uncompressed audio, however, .wav files must be converted to PCM when the disc is encoded.

To import AC-3 files:

Right-click in the Project tab.

Select Import as Assets.

This opens the Import as Assets File dialog.

Locate and Select the AC-3 audio file(s) for import.

Click Open.

The AC-3 file has now been imported into Encore. Notice that the Transcode Setting for the AC-3 file is set to Don't Transcode.
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
Category: Video and Audio Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.