Introduction to Aeronautics: A Design Perspective, Second Edition

| A | = stream tube cross-sectional area |
| = aspect ratio, b 2/ S | |
| a | = speed of sound in air, ? ? RT; linear acceleration, d V /d t |
| b | = wing span |
| C D | = finite wing or whole aircraft (three-dimensional) drag coefficient, D/q S |
| C D i | = finite wing or whole aircraft (three-dimensional) induced (due to lift) drag coefficient |
| C D 0 | = whole aircraft (three-dimensional) zero-lift drag coefficient |
| C f e | = equivalent skin-friction coefficient |
| C L | = finite wing or whole aircraft (three-dimensional) lift coefficient, L/q S |
| C M | = finite wing or whole aircraft pitching moment coefficient, M/q Sc |
| c | = wing or airfoil chord; specific fuel consumption used for reciprocating engines |
| c | = wing mean aerodynamic chord |
| c d | = airfoil (two-dimensional) drag coefficient, d/q S |
| c l | = airfoil (two-dimensional) lift coefficient, l/q S |
| c m | = airfoil pitching moment coefficient, m/q Sc |
| c t | = thrust-specific fuel consumption used primarily for turbine engines |
| c root | = wing root chord |
| c tip | = wing tip chord |
| D | = wing or aircraft total drag |
| D i | = wing or aircraft induced drag or drag due to lift |
| D 0 | = wing or aircraft zero-lift drag |
| d | = airfoil drag |
| E WD | = wave drag efficiency parameter, compares actual to ideal wave drag |
| e | = wing span efficiency factor |
| e O | = aircraft Oswald's efficiency factor |
| F | = force |
| f | = airspeed compressibility correction factor |
| h | = altitude |
| i | = incidence... |