Designing with FPGAs and CPLDs

5.7: Design For Test (DFT)

5.7 Design For Test (DFT)

The Design for test philosophy stresses that testability should be a core design goal. Designed-in test logic plays two roles. The first role is to help debug a chip that has design flaws. These flaws are problems where the chip may perform the function for which it is designed, but that design will not operate properly in your system. The second role of test logic is to catch physical problems. Physical problems usually show up in production, but sometimes marginal problems appear only after the chip has been in the field for some time. Sometimes the same test logic can fill for both roles. Sometimes, the two roles require different kinds of test structures.

Both roles are particularly important for ASIC design because of the black box nature of ASICs, where internal nodes are simply not accessible when a problem occurs. These techniques are also applicable to CPLDs and FPGAs, many of which already have built-in test features. One difference between ASIC and FPGA/CPLD design is that for an ASIC design, you are expected to provide test structures and test vectors to use during production, to find any physical defects. With an FPGA, you can safely assume that the vendor has performed the appropriate production tests. However, some physical defects may show up only after prolonged use, so you may still want to design in test logic that allows you to check for physical defects while your chip is working in a system...
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
Category: Application Specific Integrated Circuits (ASIC)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.