Adobe Photoshop Elements 3.0: A Visual Introduction to Digital Imaging

Chapter 2: Introducing Photoshop Elements 3.0

Overview

Photoshop Elements is the type of software tool that photographers, designers and illustrators use daily to enhance and change their photos. There are many companies who make programs designed for this purpose and in this field Adobe has a substantial advantage over most of its competitors because it also produces the flagship for the industry Photoshop. Now in its eighth version, this product, more than any other, has forged the direction for image editing and enhancement software worldwide. In fact, the tools, functions and interface that are now standard to graphics packages everywhere owe a lot to earlier versions of Photoshop.

With the release of Elements, Adobe has recognized that not all digital imaging consumers are the same. Professionals do require a vast array of tools and functions to facilitate almost any type of image manipulation, but there is a significant, and growing, number of users that want the robustness of Photoshop but don't require all the 'bells and whistles'. This makes Elements sound like a cut-down version of Photoshop, and to some extent it is, but there is a lot more to this package than a mere subset of Photoshop's features. Adobe has taken the time to listen to its customers, and has designed and included in Elements a host of extra tools and features that are not available in Photoshop. It's this combination of proven strength and new functions that makes Elements the perfect imaging tool for digital camera and scanner owners who need to produce...
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
Category: Drawing Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.