Architectural Acoustics

EXAMPLE SOUND LEAKS IN DOORS

The graph below shows the loss in TL effectiveness for "leaky" doors. Openings such as louvers, gaps at thresholds, and the like have a TL of 0 dB. Therefore, these sound leaks can seriously reduce the TL of doors.

Example leaks in doors and corrective measures are presented below. When doors must provide high sound isolation, use solid-core wood (or fiber-filled hollow metal) doors which are gasketed around their entire perimeters in order to be airtight when closed, or use proprietary "acoustical" doors, which come from manufacturer complete with gasketing and stops.

Sound Leak

Door

Corrective Measure

Louver

Avoid. Route air through separate branch duct, or use muffler to corridor (see Chap. 5)

Vision panel at low TL

Use at least 1/4-in-thick glass, laminated glass, or two separate panes of glass.

Undercut threshold

Use threshold gasket or effective drop seal
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
Category: Exterior Doors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.