Architectural Acoustics

Appendix C: Use of Sound Power Level Data

OVERVIEW

Sound power level L W expresses the amount of sound energy that is radiated by a given source, regardless of the space into which the source is placed. The sound pressure level L P can be estimated if the absorption and volume of the room are known.

For example, a 30-hp electric motor is placed in a mechanical equipment room finished entirely in painted concrete. This bare reverberant cubical room is 10 by 10 by 10 ft. The sound power levels L W listed in the table below were obtained by the manufacturer from laboratory tests conducted according to the provisions of ANSI S 1.35.

125 Hz

250 Hz

500 Hz

1000 Hz

2000 Hz

4000 Hz

L W (dB re: 10 ?12 W)* for 30-hp electric motor at 3600 rpm

88

92

93

93

92

86

To find the reverberant sound pressure levels L P from this motor in the mechanical room, first calculate the room absorption and reverberation time at octave-band center frequencies from 125 to 4000 Hz. Next, estimate the L P ? L W difference at 1000 ft 3 from the graph on the following page. Finally, the reverberant L P equals L W plus the L P ? L W difference.

125 Hz

250 Hz

500 Hz

1000 Hz

2000 Hz

4000 Hz

Room absorption (sabins)

60

30

36

42

54

48

Reverberation time (s)

0.8

1.7

1.4

1.2

0.9

1.0
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
Category: Soundproofing and Acoustic Materials
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.