Architectural Acoustics

For convenience when performing computations with noise criteria or room criteria data, the following tables list sound pressure levels in dB at 125 to 4000 Hz for both NC and RC curves from Chap. 4.
NC Table
| Curve | Sound Pressure Level (dB) | |||||
|---|---|---|---|---|---|---|
| 125 Hz | 250 Hz | 500 Hz | 1000 Hz | 2000 Hz | 4000 Hz | |
| NC-65 | 75 | 71 | 68 | 66 | 64 | 63 |
| NC-60 | 71 | 67 | 63 | 61 | 59 | 58 |
| NC-55 | 67 | 62 | 58 | 56 | 54 | 53 |
| NC-50 | 64 | 58 | 54 | 51 | 49 | 48 |
| NC-45 | 60 | 54 | 49 | 46 | 44 | 43 |
| NC-40 | 56 | 50 | 45 | 41 | 39 | 38 |
| NC-35 | 52 | 45 | 40 | 36 | 34 | 33 |
| NC-30 | 48 | 41 | 35 | 31 | 29 | 28 |
| NC-25 | 44 | 37 | 31 | 27 | 24 | 22 |
| NC-20 | 40 | 33 | 26 | 22 | 19 | 17 |
| NC-15 | 36 | 29 | 22 | 17 | 14 | 12 |
| Threshold* | 22 | 13 | 8 | 5 | 3 | .. |
RC Table
| Curve | Sound Pressure Level (dB) | |||||
|---|---|---|---|---|---|---|
| 125 Hz | 250 Hz | 500 Hz | 1000 Hz | 2000 Hz | 4000 Hz | |
| RC-50 | 65 | 60 | 55 | 50 | 45 | 40 |
| RC-45 | 60 | 55 | 50 | 45 | 40 | 35 |
| RC-40 | 55 | 50 | 45 | 40 | 35 | 30 |
| RC-35 | 50 | 45 | 40 | 35 | 30 | 25 |
| RC-30 | 45 | 40 | 35 | 30 | 25 | 20 |
| RC-25 | 40 | 35 | 30 | 25 | 20 | 15 |
| Threshold [*] | 22 | 13 | 8 | 5 | 3 | .. |
| [*]Approximate threshold of hearing for continuous noise by listeners with normal hearing. |