Architectural Acoustics

Appendix B: Conversion Factors

The table below presents conversion factors for common acoustical units to corresponding metric system units, often referred to as le Syst me Internationale d'Unit s (SI units). The basic SI units are expressed as follows: length by meter (abbreviated m), mass by kilogram (kg), time by second (s), and temperature by degree kelvin (K). For a comprehensive presentation of metric system units, refer to "Standard for Metric Practice," ASTM E 380. This publication is available from the American Society for Testing and Materials (ASTM), 1916 Race Street, Philadelphia, PA 19103.

To convert

Into

Multiply by [*]

Conversely, Multiply by [*]

atmosphere (atm)

lb/in 2 (psi)

14.7

6.8 10 ?2

newtons (N) /m 2

1.0132 10 5

9.872 10 ?6

C

F

( C 9/5) + 32

( F ? 32) 5/9

K

C + 273

K ? 273

cm

in

0.3937

2.54

ft

3.281 10 ?2

30.48

mm

10

10 ?1

m

10 ?2

10 2

deg (angle)

radians

1.745 10 ?2

57.3

dynes/cm 2 (microbars)

lb/ft 2 (force)

2.09 10 ?3

478.5

N/m 2

10 ?1

10

F

C

( F ? 32) 5/9

( C 9/5) + 32

K

( F + 460) 5/9

1.8 K ? 460

ft

in

12

0.0833

mm

304.8

3.281 10 ?3

cm

30.48

3.281 10 ?2

m

0.3048

3.281

ft 2

in 2

144

6.944 10 ?3
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
Category: Power Plugs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.