Animated Telecom Dictionary

Communicating Application
Specification
Communicating Applications
Specification
An arrangement of two or more circuits in which the output of one circuit is connected to the input of the next circuit.
Computer Aided Software Engineering
Computer Aided Software
Engineering Tools
One of several types of reflective antenna systems used for satellite communications. The Cassegrain type uses a paraboloidal primary reflector with a secondary hyperboloidal reflector. Efficiency of the antenna system is improved because less microwave energy is permitted to spill past the edge of the primary reflector.
A self-contained package of reel-o-reel blank or recorded magnetic tape that is continuous and may be rewound on demand.
Category
Category 5
Category 7
Category 5 unshielded twisted-pair wiring commonly used for 10baseT and 100BaseT Ethernet networks and rated by the EIA/TIA.
A collection of networks (typically LANs) interconnected at the Data Link layer using bridges. Also known as a bridged LAN.
Computer Assisted Telephone
Interviewing
Centralized Automatic Trouble
Locating and Analysis System
Common Architecture for Next
Generation Internet Protocol
Calling Card & Third Number
Settlement
Consortium for Audiographic
Teleconferencing Standards
Cable Television
Community Access Television
Community Antenna Television
Controlled Access Unit
Component Analog Video
Constant Angular Velocity
Cave Automatic Virtual Environment
Cellular Authentication and Voice Encryption
A resonant device, usually drum shaped or cylindrical, that acts as a filter in a radio...