Animated Telecom Dictionary

See: Tera
See: Tesla
See: Trunk Carrier
A signal coupler that has three ports.
See: T1 Carrier
A North American and Japanese digital primary rate telephone multiplexing system that combines 24 channels of digitally coded speech or other subscriber data, at 64 kb/s for each such channel, with an 8 kb/s synchronization bit stream (the framing bits or F bits) into a 1.544 Mb/s bit stream. T-1 was historically a trade name of one manufacturer, although it is now often used for compatible products regardless of manufacturer. The synonym DS-1 is often used in standards and other documents.
Terminal Adapter
Transaction Capabilities
See: Total Access Communications System
See: Transferred Account Data
Interchange Group
Terminal Adaptation Function
The ability of a mobile radio (typically LMR) to directly communicate with another mobile radio without the need to communicate with a network.
The amount of time a mobile telephone or transmitting device can continuously transmit between battery recharges or the replacement of its disposable batteries.
(1 - general) The connection of the output terminals of one network, circuit, or link directly to the input terminals of another. (2-message network) A switching system that establishes trunk-trunk connections but has no subscriber lines connected to it. Tandem types include local tandems, LATA tandems, and access tandems.
Tandem free operation involves the direct connection of switching...