Animated Telecom Dictionary

Delivery Confirmation
This is the out-of-band control channel associated with ISDN bearer channels, ( see B Channel), and is used to establish, monitor, terminate and provide enhanced telephone services. The D channel provides a I6kbps or 64kbps packet-mode connection between a serving switch and a customer s premises. The channel carries signaling and control information for B channel activity and also can carry user data in the form of packets.
A type of bistable circuit with a single trigger input terminal, the P input.
Diagonal Link
Demand And Facility Chart
Digital To Analog Conversion
See: Distance to Reuse Ratio
The generic name used to describe a digital component video recording system. The D-1 system records digital component video to the CCIR-6O1 standard on 19 mm magnetic tape.
A digital composite video recording format for NTSC or PAL. A 1/2-inch medium is used. The concept is similar to the D-2 format.
Desk Accessory
Destination Address
Directory Assistance
Discontinued Availability
Distribution Amplifier
Data Access Arrangement
See: Digital Audio Broadcast
Digital-To-Analog Converter
See: Dual Attached Concentrators
Digital Automatic Call Distributor
Discretionary Access Control List
See: Digital Access Cross-Connect System
Disk and Execution Monitor
See: Deny Any Knowledge
See: Dedicated Access Line
Demand Assigned Multiple Access
See: Digital Added Main Line
An oscillation exhibiting a...