The Architect's Portable Handbook: First-Step Rules of Thumb for Building Design, Third Edition

D: PROGRAMMING (E) () ()

D PROGRAMMING (E) ( [5]) ( [52])

  1. Programming is a process leading to the statement of an architectural problem and the requirements to be met in offering a solution. It is the search for sufficient information to clarify, to understand, to state the problem. Programming is problem seeking and design is problem solving.

  2. Use the Information Index on pp. 40-41 as a guide for creating a program for more complex projects.

  3. Efficiency Ratios: Use the following numbers to aid in planning the size of buildings in regard to the ratio of net area to gross area:

Note

The gross area of a building is the total floor area based on outside dimensions. The net area is based on the interior dimensions. For office or retail space, net leasable area means the area of the primary function of the building excluding such things as stairwells, corridors, mech. rooms, etc.

Common Range

Automobile analogy

For buildings

Ratios

Super Luxury

Superb

50/50

Luxury

Grand

55/45

Full

Excellent

60/40

Intermediate

Moderate

65/35

Compact

Economical

67/33

Subcompact

Austere

70/30

Uncommon Range

Meager

75/25

Spare

80/20

Minimal

85/15

Skeletal

90/10

See App. A, item B, p. 629 for common ratios by building type.

The following table gives common breakdowns of unassigned areas:

Circulation

16.0

20.0

22.0

24.0

25.0

Mechanical [*]

5.0

5.5

7.5

8.0

10.0

Structure and walls

7.0

7.0

8.0

9.5

10.0

Public toilets

1.5

1.5

1.5

2.0

2.5

Janitor closets

0.2

0.5

0.5

0.5

1.0
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
Category: Robot Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.