The Architect's Portable Handbook: First-Step Rules of Thumb for Building Design, Third Edition

Entries A through L in the tables on pp. 630 643 provide rough costs and other useful information, as described below, for the various listed types of buildings.
Occupancy type per IBC. See p. 93 ( [34])
Efficiency ratio: Average net-to-gross ratio as a percentage of total. Also see p. 37
Areas (SF): Give typical building areas. ( [15]) ( [22]) ( [43]) ( [55])
Costs ($/SF): Typical SF costs based on areas in item C above. The projects do not include any site work or furniture, fixture, and equipment costs. See p. 239 for site work costs. ( [15]) ( [22]) ( [43]) ( [55])
A/E (Architectural/Engineering) fees (% of item D): Low figure equals minimal work, whereas high equals comprehensive, detailed services. A highest quality job may often go up another 5% from the high shown. In any case, these are rough numbers to begin an estimate of fees. See p. 3 ( [30])
FF&E {Furniture, Fixture, and Equipment) costs ($/SF) are over and above costs given in item D above, and are for items not generally provided by the general contractor. These numbers are for rough beginning planning. See pp. 468 and 474.
Parking: Although local zoning ordinances will give exact requirements, these numbers are national standards that can be used for beginning planning. See p. 239
The average partition density (length of partition based on floor area) is on...