The Architect's Portable Handbook: First-Step Rules of Thumb for Building Design, Third Edition

Appendix B: Location Data

Entries A through V in the tables on pp. 648 661 provide useful architecturally related data, as described below, for various U.S. cities and nearby areas.

  1. Latitude is given in degrees and minutes. ( [10])

  2. Elevation is in feet above sea level. See p. 192 ( [10])

  3. Frost line is inches below top of ground to frost line. See p. 267 and p. 295 ( [5])

  4. Ground temperature is the constant year-round temperature (in degrees F) at about 20 to 30 feet below the surface. See p. 194 ( [5])

  5. Seismic is UBC earthquake zones. See p. 167 ( [34])

  6. Termite lists zones of degree of infestation (with 1 being worst). See p. 268 ( [5])

  7. Soils are the predominant soils for the location. See p. 195 No data available at this publication.

  8. Plant zone is for plant hardiness. See p. 280 ( [5])

  9. Rain, average in inches per year. ( [46])

  10. Rain, intensity is hourly intensity in inches/hour for 5-minute periods to be expected once in 10 years. Some storms have twice as much in some zones. See pp. 251 and 531. ( [5])

  11. Percent sun is yearly average of clear days. See p. 184 ( [46])

  12. Heating degree days (HDD), base 65 F. See p. 184 ( [46])

  13. Cooling degree days (HDD), base 65 F. See p. 184 ( [46])

  14. Percent humidity (% RH) AM
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
Category: Industrial Winches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.