The Architect's Portable Handbook: First-Step Rules of Thumb for Building Design, Third Edition

Part 9: Finishes

NOTES

A PLASTER

Note

For EIFS, see p. 384.

  1. Exterior (stucco) of cement plaster.

  2. Interior of gypsum plaster.

  3. Wall supports usually studs at between 12 ? and 24 ? oc. If wood, use 16 ? oc min.

  4. Full plaster 3 coats (scratch brown, and finish), but walls of masonry can have 1 or 2 coats.

  5. Joints: Interior ceilings: 30 ? oc max.

    Exterior walls/soffits: 10 ? to 20 ? oc.

  6. Provide vents at dead air spaces ( ?/SF).

  7. Curing: 48 hrs moist curing, 7 days between coats.

Costs:

Ceilings with paint, plaster, and lath

$2.00 to $6.50/SF (25% M and 75% L), can vary up to +60% for plaster

Walls of stucco with paper-backed wire lath

$2.20/SF for stucco + $1.00/SF for lath (50% M and 50% L)

B GYPSUM WALLBOARD (DRYWALL) ( [4]) ( [12])

  1. Usually in 4 ? 8 ? (or 12 ?) sheets from ? to 1 ? thick in about ? ? increments.

  2. Attach (nail or screw) against wood or metal framing usually at 16 ? (fire rating) to 24 ? oc.

  3. Type "X", ? ? will give 1 hr. fire rating. Roughly each additional ? layer will give 1 hr. rating up to 4 hours, depending on backing and application.

  4. Water-resistant (green) available for wet areas or exterior.

For exterior soffit venting, see p. 375.

Costs:
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
Category: Wall Coatings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.