The Architect's Portable Handbook: First-Step Rules of Thumb for Building Design, Third Edition

Part 4: Masonry

NOTES

A MASONRY MATERIALS (A) ( [4]) ( [16]) ( [26]) ( [50]) ( [58]) ( [60])

  1. General: Masonry consists of:

    1. Brick

      1. Fired

      2. Unfired ("adobe")

    2. Concrete block (concrete masonry units or CMU)

    3. Stone

    4. Glass block

  2. Structural Characteristics

    1. Strength

      AVERAGE PHYSICAL PROPERTIES

      MATERIAL

      ELASTIC (PSI)

      ULTIMATE STRENGTH (PSI)

      ALLOWABLE WORKING UNIT STRESS (PSI)

      MODULE ELAST. (PSI)

      WEIGHT (LB./C.F.)

      TENSION

      COMPRESS

      TENSION

      COMPRESS

      SHEAR

      TENSION

      COMPRESS

      SHEAR

      EXTR. FIBER BEND.

      ADOBE

      300 500

      30

      8

      110

      BRICK

      2800

      800

      100 250

      50

      2500 M

      120

      C.M.U.

      1500

      500

      300

      38

      1900 H

      145

      STONE

      2500

      200 400

      8

      145

    2. Load centers on masonry must lie within the center ? of its width.

    3. Reinforcing: Like concrete, masonry is strong in compression, but weak in tension. Therefore, steel reinforcement must usually be added to walls to simulate columns and beams.

      1. Like columns: Vertical bars @ 2 ? to 4 ? oc.

      2. Like beams: "Bond Beams" @ 4 ? to 8 ? oc.

      3. Also, added horizontal wire reinforcement (ladder or truss type) @ 16 ? oc. vertically, to help resist lateral forces and cracking.

  3. Bonds

    1. Structural (method of laying units together):

      1. Overlapping units.

      2. Metal ties (should be galvanized with zinc coating of 2 oz/SF, or stainless steel). Wire ties usually @ every 3 SF, or

        Metal...
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
Category: Masonry Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.