The Architect's Portable Handbook: First-Step Rules of Thumb for Building Design, Third Edition

NOTES
Costs for furniture and interior objects will vary more than any other item for buildings. These can vary as much as ?75% to +500% (or more). Costs given in this part are a reasonable middle value and are "for trade" wholesale. Retail can go up 60% to 175%. Cost location factors given in App. B, line V will not apply as furniture costs are rather uniform across country.
| $50 to $275/ea. |
| $100 to $320/ea. |
| $4.60 to $7.35/SF |
| $20 to $115/SY |
| $20 to $110/SY |
Interior plants: see p. 279. For artificial silk plants, double or triple landscape costs.
Fabrics: Association of Contract Textiles (ACT) recommendations. Check for following:
Flammability
Upholstery must pass CAL 117.
Drapery must pass NFPA 701.
Wall coveting must pass ASTM
E-84.

Abrasion resistance

| a | A | Test |
|---|---|---|
| 15,000 double rubs | 30,000 double rubs | 40,000 Wyzenbeek Martindale |
Colorfastness to light Must pass Class 4 (40 to 60 hours exposure for UV).

Colorfastness to wet and dry crocking (Pigment colorfastness in fabric). See p. 440 for color.

Miscellaneous other physical properties
Brush pill test: measures tendency for ends of a fiber to mat into fuzz balls.

Yard/seam slippage test: establishes fabric's likeliness to pull apart at seams. Must pass 25 lbs for upholstery and 15 lbs on drapery.
Breaking/tensile strength test: evaluates fabric's breaking...