The Architect's Portable Handbook: First-Step Rules of Thumb for Building Design, Third Edition

F: CONSTRUCTION ADMINISTRATION ()

F CONSTRUCTION ADMINISTRATION ( [43])

  1. Estimate Scheduling

    Project value

    Const, time

    Under $1,400,000

    10 months

    Up to $3,800,000

    15 months

    Up to $19,000,000

    21 months

    Over $19,000,000

    28 months

    1. Design time runs 25 to 40% of construction time (up to 100% for small projects, including government review).

    2. Construction time can be affected by building type. Using commercial buildings as a base, modify other building types: industrial: ?20%; research and development: +20%; institutional buildings: +30%.

  2. Site Observation Visits

    1. Take:

      1. Plans

      2. Specifications

      3. Project files

      4. Tape

      5. Chalk

      6. Camera

      7. Paper

      8. Pencil

      9. Calculator

      10. Checklist

      11. Field report forms

      12. Flashlight

      13. String line and level

    2. List of site visits for small projects:

      1. After building stake out is complete

      2. After excavation is complete and rebar is in place

      3. When foundation is being placed

      4. When under-slab utilities and stem walls under way

      5. During placement of concrete slab on grade

      6. During masonry and/or frame walls and columns and layout of interior walls

      7. During floor and/or roof framing, wall and roof sheathing (prior to roofing)

      8. During roofing

      9. During drywall, plaster, plumbing, electrical, and HVAC

      10. At end of project (punch list)

NOTES
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
Category: Nailers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.