The Architect's Portable Handbook: First-Step Rules of Thumb for Building Design, Third Edition

I: STRUCTURAL SYSTEMS

I STRUCTURAL SYSTEMS

(A) ( [1]) ( [2]) ( [10]) ( [13]) ( [16]) ( [26]) ( [34]) ( [50])

Deciding which structural system to use is one of the most prominent choices the architect will have to make. Factors affecting the choice:

  1. Construction type by code

  2. Long vs. short spans

  3. Live loads

  4. Low vs. high rise

  5. Lateral and uplift

  6. Rules of thumb for estimating structural sizes

1 Construction Type by Code

(also see p. 98)

  1. Type I, A and B Construction require noncom-bustible materials (concrete, masonry, and steel) and substantial fire-resistive ratings (2, 3, and 4 hours). Both these construction types can be used to build large, tall buildings. The difference is that Type I has no height or area limits for most occupancies. Type I construction requires 3-and 4-hour fire resistance for structural members. Type II has a maximum height limit of 160 ? as well as floor area and maximum story limitations as a function of occupancy. Type II requires 3-and 2-hour ratings and thus is less expensive. Typical systems are:

    Concrete solid slabs

    10 ?-25 ? spans

    Concrete slabs win drop panels 20 ?-35 ?

    Concrete 2-way slab on beam

    20 ?-35 ?

    Concrete waffle slabs

    30 ?-40 ?

    Concrete joists

    25 ?-45 ?

    Concrete beams

    15 ?-40 ?

    Concrete girders

    20 ?-60 ?

    Concrete tees

    20 120 ?

    Concrete arches

    60 ?-150 ?

    Concrete thin shell roofs

    50
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
Category: Beams, Joists, and Wall Studs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.