Bayesian Logical Data Analysis for the Physical Sciences

Appendix D: Poisson ON/OFF Details

D.1 Derivation of p(sN on, I)

In Section 14.4, we explored a Bayesian analysis of ON/OFF measurements, where ON is signal + background and OFF is a just the background. The background is only known imprecisely from OFF measurement. In this appendix, we derive Equation (14.17) for p( s N on, I), the posterior probability of the signal event rate.

Our starting point is Equation (14.16), which we repeat here together with some of the other relevant equations:

(D.1)
(D.2)
(D.3)
(D.4)

The denominator of p( s, b N on, I) in Equation (D.2) is given by

(D.5)

Substituting Equations (D.5), (D.4), (D.3) and (D.2) into Equation (D.1), we obtain

(D.6)

D.1.1 Evaluation of Num

We start with a binomial expansion of ( s + b) N on.

(D.7)

The numerator of Equation (D.6) becomes

(D.8)

We now want to evaluate the integral in Equation (D.8), which we first rewrite in the form of an incomplete gamma function:

(D.9)

Compare this to one form of the incomplete gamma function:

(D.10)

Thus, Equation (D.9) can be rewritten as

(D.11)

Provided b max[ T on + T off] ? [ N on + N off ? i], we have that

(D.12)

Substituting Equation (D.12) into Equation (D.11), we obtain

(D.13)

Now substitute Equation (D.13) into Equation (D.8) to obtain

(D.14)

D.1.2 Evaluation of Den

The equation for denominator (Den) in Equation (D.6) is...
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.