Fundamentals of Microsystems Packaging

Chapter 13: Fundamentals of RF Packaging

Overview

Prof. Joy Laskar
Georgia Institute of Technology

Prof. Emmanouil M. Tentzeris
Georgia Institute of Technology

Prof. Jos E. Schutt-Ain
University of Illinois, Urbana-Champaign

Prof. Rao R. Tummala
Georgia Institute of Technology

CHAPTER OBJECTIVES

  • Define and describe RF technology

  • Describe the anatomy of an RF system

  • Describe how an RF system, such as a cellular phone, works

  • Explain the fundamentals of RF

  • Describe RF packaging requirements and measurements

  • Summarize and indicate the future

CHAPTER INTRODUCTION

RF is the second technology wave behind the microsystem revolution that is underway. While copper wiring, that formed the backbone of the 20th Century s megabit telecommunications is leading the way to gigabit fiberoptic communications, in the 21st Century it is the RF that, if perfected, can be considered the ultimate communication technology. This is not a trivial task. This chapter introduces the RF technology and its fundamentals.

13.1 WHAT IS RF?

RF stands for radio frequency. The frequencies falling between 3 kHz and 300 GHz are called radio frequencies, since they are commonly used in radio communication. Table 13.1 shows how the RF spectrum is divided into 8 frequency bands, each of which is 10 times higher in frequency than the one immediately below it. This arrangement makes it easy to remember.

Table 13.1: Different frequency bands and their applications.

Band No.

Designation

Frequency

Wavelength

Applications

7

HF (high frequency)

3 30 MHz

100 10 m

Telephone, telegraph

8

VHF (very high frequency)

30 300 MHz

10 1 m

TV, FM...
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
Category: RF Safeguarding Devices
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.