RS232 Electrical Safety Testers

19 Results
[30A] Ground Bond Tester -- TOS6200
from Kikusui America, Inc.

The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]

  • Interfaces: GPIB; RS232
  • AC Current Out: 3 to 33
  • Types of Measurements: Earth Continuity
  • Resistance Range: 1.00E-6 to 0.0012
DC Bias Current Source -- 6375 + 6220
from Microtest Corporation

Regardless of the difficulties to run tests in a narrow space, MICROTEST DC Bias 6210 、6220 、6240 has an exclusive internal temperature –rising scan function to obtain the parameters of coils during such conditions. This function enables engineers to identify the temperature... [See More]

  • Interfaces: RS232
  • Operating Temperature: 50 to 104
  • DC Current Out: 0.0 to 40
  • Display: DigitalMeter
6-in-1 500 VA Electrical Safety Compliance Analyzer -- 8256
from Ikonix USA

OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]

  • Interfaces: RS232; USB
  • Display: DigitalMeter
  • Types of Measurements: Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
  • Form Factor: Bench Top
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Interfaces: RS232
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.0 to 26
95X Series Hipot Testers
from Vitrek Corporation

Power & Versatility for your Most Demanding Electrical Safety Test Applications. Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide... [See More]

  • Interfaces: GPIB (optional feature); RS232; Ethernet
  • AC Voltage Out: 20 to 10000
  • Types of Measurements: DC Hipot; AC Hipot
  • DC Volts Out: 20 to 15000
[60A] Ground Bond Tester Supporting UL60950-1 -- TOS6210
from Kikusui America, Inc.

While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]

  • Interfaces: GPIB; RS232
  • Resistance Range: 1.00E-6 to 6.00E-4
  • Types of Measurements: Earth Continuity
  • Operating Temperature: 32 to 104
Impulse/Surge Tester -- 7700
from Microtest Corporation

Coils are used in a wide range of applications e.g. transformer, motor, generator, ignition coil for cars and motorcycles, relay, electromagnet, filter and various inductors, nearly all the electronic and electrical products have to use coils. However, coils do not have a complete automatic... [See More]

  • Interfaces: RS232; PrinterPort
  • Operating Temperature: 50 to 104
  • AC Voltage Out: 200 to 5000
  • Display: DigitalMeter
OMNIA® II Electrical Safety Compliance Analyzer -- 8204
from Ikonix USA

OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]

  • Interfaces: GPIB (optional feature); RS232; PrinterPort (optional feature); USB
  • AC Current Out: 0.0 to 40
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
  • Display: DigitalMeter
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Interfaces: RS232
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: ? to 0.0200
V7X Series Hipot Testers
from Vitrek Corporation

Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]

  • Interfaces: RS232; USB
  • AC Voltage Out: 10 to 5000
  • Types of Measurements: DC Hipot; AC Hipot
  • DC Volts Out: 20 to 5000
Insulation Resistance Tester -- TOS7200
from Kikusui America, Inc.

The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with... [See More]

  • Interfaces: RS232
  • DC Volts Out: -1000 to -25
  • Types of Measurements: Insulation Resistance
  • DC Current Out: 0.0 to 1.00E-3
Impulse/Surge Tester -- 7703
from Microtest Corporation

7703 is a 2-channel 5KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. Mild corona occurring between coils would create harmonics with small amplitude and high frequency ( >10MHz)... [See More]

  • Interfaces: RS232; PrinterPort
  • Operating Temperature: 50 to 104
  • AC Voltage Out: 200 to 5000
  • Display: DigitalMeter
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Interfaces: RS232
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: 0.0200 to 25
Leakage Current Tester -- TOS3200
from Kikusui America, Inc.

The Leakage Current Tester TOS3200 is designed to perform leakage current (touch current and protective conductor current) tests on general electrical equipment but not medical electrical equipment. It enables you to conduct tests that conform to the requirements of the applicable IEC, UL, JIS, and... [See More]

  • Interfaces: GPIB; RS232; USB
  • DC Volts Out: 10 to 430
  • Types of Measurements: Leakage Current
  • DC Current Out: 3.00E-5 to 0.0900
Impulse/Surge Tester -- 7710
from Microtest Corporation

Coils are used in a wide range of applications e.g. transformer, motor, generator, ignition coil for cars and motorcycles, relay, electromagnet, filter and various inductors, nearly all the electronic and electrical products have to use coils. However, coils do not have a complete automatic... [See More]

  • Interfaces: RS232; PrinterPort
  • Operating Temperature: 50 to 104
  • AC Voltage Out: 200 to 10000
  • Display: DigitalMeter
Seaward -- Sentinel
from Seaward Group USA

The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This is a highly versatile tester at an... [See More]

  • Interfaces: GPIB (optional feature); RS232
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric
  • AC Current Out: ? to 0.0400
TOS9200 Series Hipot and Insulation Resistance Tester -- TOS9200
from Kikusui America, Inc.

The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]

  • Interfaces: GPIB; RS232
  • AC Voltage Out: 50 to 5000
  • Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
  • AC Current Out: 0.0 to 0.1100
Impulse/Surge Tester -- 7713
from Microtest Corporation

7713 is a 2-channel 10KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. Mild corona occurring between coils would create harmonics with small amplitude and high frequency ( >10MHz)... [See More]

  • Interfaces: RS232; PrinterPort
  • Operating Temperature: 50 to 104
  • AC Voltage Out: 200 to 10000
  • Display: DigitalMeter
Seaward -- Supernova Plus
from Seaward Group USA

The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]

  • Interfaces: RS232; PrinterPort
  • AC Voltage Out: 6 to 3000
  • Types of Measurements: Insulation Resistance; Earth Continuity
  • AC Current Out: 5.00E-5 to 25