Auto-Ranging Electrical Safety Testers
1 Result
PSC/Load Tester Loop Impedance -- 1825 LP
from Hoyt Electrical Instrument Works, Inc.
from Hoyt Electrical Instrument Works, Inc.
Measures the volt drop as if 16A was flowing between Line and Neutral. Displays voltage without current (V at 0A). Display voltage as if 16A flowing between Line and Neutral (V at 16A). Loop test for L-E PSC between L-N. Single One Smart Push button operation; ON, Scroll trough Results and menus. [See More]
- Features: Auto-Ranging
- Resistance Range: 3.00E-5 to 2
- AC Voltage Out: 50 to 80
- Operating Temperature: 14 to 104