Bench Top Electrical Safety Testers
from Vitrek Corporation
Power & Versatility for your Most Demanding Electrical Safety Test Applications. Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide... [See More]
- Form Factor: Bench Top; Portable
- AC Voltage Out: 20 to 10000
- Types of Measurements: DC Hipot; AC Hipot
- DC Volts Out: 20 to 15000
from Microtest Corporation
Regardless of the difficulties to run tests in a narrow space, MICROTEST DC Bias 6210 、6220 、6240 has an exclusive internal temperature –rising scan function to obtain the parameters of coils during such conditions. This function enables engineers to identify the temperature... [See More]
- Form Factor: Bench Top
- Operating Temperature: 50 to 104
- DC Current Out: 0.0 to 40
- Display: DigitalMeter
from Slaughter Company (SCI)
The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]
- Form Factor: Bench Top; Portable
- AC Voltage Out: 0.0 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
- AC Current Out: 20
from Seaward Group USA
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]
- Form Factor: Bench Top
- AC Voltage Out: 100 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.0 to 26
from Ikonix USA
OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]
- Form Factor: Bench Top
- Display: DigitalMeter
- Types of Measurements: Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
- Interfaces: RS232; USB
from Kikusui America, Inc.
The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]
- Form Factor: Bench Top; Rack Mount (optional feature)
- AC Current Out: 3 to 33
- Types of Measurements: Earth Continuity
- Resistance Range: 1.00E-6 to 0.0012
from Vitrek Corporation
Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]
- Form Factor: Bench Top; Portable
- AC Voltage Out: 10 to 5000
- Types of Measurements: DC Hipot; AC Hipot
- DC Volts Out: 20 to 5000
from Microtest Corporation
Coils are used in a wide range of applications e.g. transformer, motor, generator, ignition coil for cars and motorcycles, relay, electromagnet, filter and various inductors, nearly all the electronic and electrical products have to use coils. However, coils do not have a complete automatic... [See More]
- Form Factor: Bench Top
- Operating Temperature: 50 to 104
- AC Voltage Out: 200 to 5000
- Display: DigitalMeter
from Slaughter Company (SCI)
The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]
- Form Factor: Bench Top; Portable
- AC Voltage Out: 0.0 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
- AC Current Out: 0.1000
from Seaward Group USA
Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]
- Form Factor: Bench Top
- AC Voltage Out: 100 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
- AC Current Out: ? to 0.0200
from Ikonix USA
OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]
- Form Factor: Bench Top
- AC Current Out: 0.0 to 40
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
- Display: DigitalMeter
from Kikusui America, Inc.
While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]
- Form Factor: Bench Top; Rack Mount (optional feature)
- Resistance Range: 1.00E-6 to 6.00E-4
- Types of Measurements: Earth Continuity
- Operating Temperature: 32 to 104
from Microtest Corporation
7703 is a 2-channel 5KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. Mild corona occurring between coils would create harmonics with small amplitude and high frequency ( >10MHz)... [See More]
- Form Factor: Bench Top
- Operating Temperature: 50 to 104
- AC Voltage Out: 200 to 5000
- Display: DigitalMeter
from Slaughter Company (SCI)
The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]
- Form Factor: Bench Top; Portable
- AC Voltage Out: 0.0 to 4000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
- AC Current Out: 3 to 30
from Seaward Group USA
The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]
- Form Factor: Bench Top
- AC Voltage Out: 100 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
- AC Current Out: 0.0200 to 25
from Kikusui America, Inc.
The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with... [See More]
- Form Factor: Bench Top
- DC Volts Out: -1000 to -25
- Types of Measurements: Insulation Resistance
- DC Current Out: 0.0 to 1.00E-3
from Microtest Corporation
Coils are used in a wide range of applications e.g. transformer, motor, generator, ignition coil for cars and motorcycles, relay, electromagnet, filter and various inductors, nearly all the electronic and electrical products have to use coils. However, coils do not have a complete automatic... [See More]
- Form Factor: Bench Top
- Operating Temperature: 50 to 104
- AC Voltage Out: 200 to 10000
- Display: DigitalMeter
from Seaward Group USA
The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]
- Form Factor: Bench Top
- AC Voltage Out: ? to 8
- Types of Measurements: Earth Continuity
- DC Volts Out: ? to 12
from Kikusui America, Inc.
The Leakage Current Tester TOS3200 is designed to perform leakage current (touch current and protective conductor current) tests on general electrical equipment but not medical electrical equipment. It enables you to conduct tests that conform to the requirements of the applicable IEC, UL, JIS, and... [See More]
- Form Factor: Bench Top; Rack Mount (optional feature)
- DC Volts Out: 10 to 430
- Types of Measurements: Leakage Current
- DC Current Out: 3.00E-5 to 0.0900
from Microtest Corporation
7713 is a 2-channel 10KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. Mild corona occurring between coils would create harmonics with small amplitude and high frequency ( >10MHz)... [See More]
- Form Factor: Bench Top
- Operating Temperature: 50 to 104
- AC Voltage Out: 200 to 10000
- Display: DigitalMeter
from Seaward Group USA
The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This is a highly versatile tester at an... [See More]
- Form Factor: Bench Top
- AC Voltage Out: 100 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric
- AC Current Out: ? to 0.0400
from Kikusui America, Inc.
The TOS5101 is designed exclusively for hipot testing of electronic equipment and components conforming to various safety standards. The use of a high luminance, large fluorescent display tube for the display enables data including measured values, status and judgment results to be extremely... [See More]
- Form Factor: Bench Top
- AC Voltage Out: 0.0 to 10000
- Types of Measurements: AC Dielectric; DC Dielectric; DC Hipot; AC Hipot
- AC Current Out: 0.0 to 0.0500