Metric Plain Bearings and Sleeve Bearings
from RS Components, Ltd.
Anti-vibration bushes (also known as silent bushes) manufactured from natural rubber and plated mild steel, designed to provide protection against vibration and shock in all attitudes. These bushes are designed to avoid wear and remove the need for lubrication of bearings, thus providing a... [See More]
- Design Units: Metric
- Bearing OD: 0.7874
- Bearing ID: 0.3228
- Length: 0.827
from igus® inc.
iglide ® H370 plastic bushings are designed for underwater applications. The bushings absorb extremely high loads, are chemical resistant and can be used at temperatures up to 392 °F. When to use iglide ® H370 bushings?. For use underwater. When high temperature resistance is needed. [See More]
- Design Units: Metric
- Bearing ID: 0.1250 to 1.2500
- Bushing Type: Sleeve
- Bearing OD: 0.1875 to 1.4062
from GGB
STRUCTURE. Bimetal Bearing with Steel Backing and Leaded Bronze Overlay. CHARACTERISTICS. Particularly suitable for high specific loads with oscillating motion and low frequency. Applicable in rough operation conditions. High load capacity, very good resistance to fatigue strength at higher... [See More]
- Design Units: Metric
- Bearing Surface: Leaded Bronze (Lined Bearing Surface)
- Bushing Type: Sleeve
- Body: Steel
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 5.1181
- Housing Bore: 1.9685
from Accurate Bushing Company, Inc.
Spherical plain bearings are assembled units, which consist of a spherical O.D. Inner ring and a spherical I.D. outer ring. Both Inner and Outer ring are phosphate treated and coated with Molybdenum Disulphide. [See More]
- Design Units: Metric
- Bearing OD: 1.8504
- Bearing ID: 1.1811
from C-Flex Bearing Co., Inc.
The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL. • PATENT PENDING DESIGN. • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET). • WILL... [See More]
- Design Units: Inch; Metric
- Bearing ID: 0.1250 to 1.1250
- Bushing Type: Sleeve
- Bearing OD: 0.2500 to 1.2500
from Stock Drive Products & Sterling Instrument - SDP/SI
4 mm Bore, M250 ® Polymer, Clip Bearing With Beveled Edge [See More]
- Design Units: Metric
from Trelleborg Sealing Solutions Americas
For long-lasting, low friction performance [See More]
- Design Units: Metric
- Bushing Type: Sleeve
from Quality Bearings & Components
Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC. Carbon Steel Backing. Self-Lubricated Liner. Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity... [See More]
- Design Units: Metric
- Shaft OD: 0.2354 to 0.2358
- Bushing Type: Flanged
- Housing Bore: 0.3150 to 0.3156
from RS Components, Ltd.
Anti-vibration bushes (also known as silent bushes) manufactured from natural rubber and plated mild steel, designed to provide protection against vibration and shock in all attitudes. These bushes are designed to avoid wear and remove the need for lubrication of bearings, thus providing a... [See More]
- Design Units: Metric
- Bearing OD: 0.8661
- Bearing ID: 0.3937
- Length: 0.906
from igus® inc.
Iglidur ® Q is the cost-effective solution for high service life in high to extreme conditions. Plain bearings made from this material are ideal for all types of motion but their preferred application is for pivoting movement. iglidur ® Q is available as a sleeve bearing, flange bearing or... [See More]
- Design Units: Metric
- Bearing ID: 0.2362 to 2.7559
- Bushing Type: Flanged
- Bearing OD: 0.3150 to 2.9528
from GGB
Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]
- Design Units: Metric
- Shaft OD: 0.0785 to 0.0787
- Bushing Type: Sleeve
- Housing Bore: 0.1378 to 0.1381
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 1.1811
- Housing Bore: 0.3937
from Stock Drive Products & Sterling Instrument - SDP/SI
3 mm Bore, M250 ® Polymer, Clip Bearing with Double Flange [See More]
- Design Units: Metric
from Trelleborg Sealing Solutions Americas
Manufactured using Trelleborg ’s patented Automated Fiber Placement (AFP) technology, a robotic fabrication method for thermoset and thermoplastic composites. AFP technology creates high-quality, consistent and repeatable parts using a heating system to bond composite layers to one another. [See More]
- Design Units: Metric
- Bushing Type: Sleeve
from Quality Bearings & Components
Sintered Bronze. PRESSBEARINGS – METRIC. • Delrin Bearing. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]
- Design Units: Metric
- Bearing ID: 0.0811 to 0.0827
- Bushing Type: Flanged
- Length: 0.193
from RS Components, Ltd.
Anti-vibration bushes (also known as silent bushes) manufactured from natural rubber and plated mild steel, designed to provide protection against vibration and shock in all attitudes. These bushes are designed to avoid wear and remove the need for lubrication of bearings, thus providing a... [See More]
- Design Units: Metric
- Bearing OD: 1.1024
- Bearing ID: 0.4724
- Length: 1.496
from igus® inc.
iglide ® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide ® A200 bushings?. In direct contact with food or pharmaceuticals. For low speeds. When quiet operation is important. When dirt may... [See More]
- Design Units: Metric
- Bearing ID: 0.0394 to 1.2598
- Bushing Type: Flanged
- Bearing OD: 0.1181 to 1.5748
from GGB
Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides... [See More]
- Design Units: Metric
- Shaft OD: 0.2354 to 0.2358
- Bushing Type: Flanged
- Housing Bore: 0.3150 to 0.3156
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 1.1811
- Housing Bore: 0.3937
from Stock Drive Products & Sterling Instrument - SDP/SI
4.06mm I.D. X 8.06mm O.D., 4mm Long Ertalyte TX Polyester sleeve Bearing [See More]
- Design Units: Metric
- Bearing ID: 0.1598
- Bushing Type: Flanged
from Trelleborg Sealing Solutions Americas
For medical equipment and devices [See More]
- Design Units: Metric
- Bushing Type: Sleeve
from Quality Bearings & Components
Sintered Bronze. PRESSBEARINGS – METRIC. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating. • Oil-Impregnated Sintered Bronze Bearing SAE 840. • Carbon Steel Retainer, Black Oxide Finish. • 303 Stainless Steel Retainer [See More]
- Design Units: Metric
- Bearing ID: 0.1579 to 0.1587
- Bushing Type: Flanged
- Length: 0.402
from RS Components, Ltd.
Plain bushes suitable for use with Delrin gears. Manufactured from oil-less bearing material. Shaft Diameter = 3mm. Outside Diameter = 5mm. Length = 7mm. Material = Bronze [See More]
- Design Units: Metric
- Shaft OD: 0.1181
- Bushing Type: Sleeve
- Bearing OD: 0.1969
from igus® inc.
iglide ® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder ”. iglide ® G300 is suitable for those applications involving medium to high loads, average surface... [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 5.9055
- Bushing Type: Flanged
- Bearing OD: 0.1772 to 6.1024
from GGB
High load capacity. Good chemical resistance. Machinable bearing surface. High rotational speed capability. Very good friction and wear properties. Excellent contamination resistance. [See More]
- Design Units: Metric
- Shaft OD: 0.7864 to 0.7874
- Bushing Type: Sleeve
- Housing Bore: 0.9843 to 0.9852
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 0.7480
- Housing Bore: 0.3937
from Stock Drive Products & Sterling Instrument - SDP/SI
General Purpose Flanged Bearing, 3mm Bore, 4.5mm Outside Dia., 3mm Overall Length, . Material- G300 ® Polymer. [See More]
- Design Units: Metric
- Bushing Type: Sleeve
from Trelleborg Sealing Solutions Americas
Orkot ® bearings offer significant advantages over traditional metal bearings. All are dimensionally stable, have excellent wear resistance and outstanding low friction characteristics, giving them unrivalled performance in dry running conditions or with boundary lubrication. With virtually no... [See More]
- Design Units: Metric
- Bearing OD: 0.0787 to 118.1103
- Bushing Type: Sleeve
- Operating Temperature: -76 to 482
from Quality Bearings & Components
Delrin. PRESSBEARINGS – METRIC. • Delrin Bearing. • Carbon Steel Retainer, Black Oxide Finish. • FDA Approved Material. Features: • Press-fit installation. • Self-aligning to ±5 °. • Self-Lubricating [See More]
- Design Units: Metric
- Bearing ID: 0.1583 to 0.1602
- Bushing Type: Flanged
- Length: 0.378
from RS Components, Ltd.
Plain bushes suitable for use with Delrin gears. Manufactured from oil-less bearing material. Shaft Diameter = 3mm. Outside Diameter = 6mm. Length = 8mm. Material = Bronze [See More]
- Design Units: Metric
- Shaft OD: 0.1181
- Bushing Type: Sleeve
- Bearing OD: 0.2362
from igus® inc.
iglide ® H370 plastic bushings are designed for underwater applications. The bushings absorb extremely high loads, are chemical resistant and can be used at temperatures up to 392 °F. When to use iglide ® H370 bushings?. For use underwater. When high temperature resistance is needed. [See More]
- Design Units: Metric
- Bearing ID: 0.1575 to 2.7559
- Bushing Type: Flanged
- Bearing OD: 0.2165 to 2.9528
from GGB
High load capacity. Excellent shock resistance. Excellent contamination resistance. Excellent misalignment resistance. Very Good friction and wear properties. Good chemical resistance. [See More]
- Design Units: Metric
- Shaft OD: 0.7864 to 0.7874
- Bushing Type: Sleeve
- Housing Bore: 0.9843 to 0.9852
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 0.8661
- Housing Bore: 0.3937
from Stock Drive Products & Sterling Instrument - SDP/SI
3 mm I.D., 6 mm O.D. BY 2.5 mm Wide Bronze Bearing [See More]
- Design Units: Metric
- Bearing ID: 0.1181
from Trelleborg Sealing Solutions Americas
Orkot ® Marine Bearings, manufactured and developed by Trelleborg, are the world ’s leading composite bearings for the shipping and marine industries. [See More]
- Design Units: Metric
- Bushing Type: Sleeve
from Quality Bearings & Components
Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding motions. Knurling ensures... [See More]
- Design Units: Metric
- Bearing ID: 0.1572 to 0.1575
- Bushing Type: Flanged
- Length: 0.264
from RS Components, Ltd.
Plain bushes suitable for use with Delrin gears. Manufactured from oil-less bearing material. Shaft Diameter = 4mm. Outside Diameter = 6mm. Length = 9mm. Material = Bronze [See More]
- Design Units: Metric
- Shaft OD: 0.1575
- Bushing Type: Sleeve
- Bearing OD: 0.2362
from igus® inc.
iglide ® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide ® J bushings?. When very low coefficients of friction are needed. When a... [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 3.9370
- Bushing Type: Flanged
- Bearing OD: 0.1772 to 4.5276
from GGB
STRUCTURE. Fiber and Epoxy Resin Composite Material. CHARACTERISTICS. Machinable inner and outer diameters for superior application precision, circularity and cylindricity tolerances. Pre-machined high precision HPMB bearings available for immediate installation. High precision through easy single... [See More]
- Design Units: Metric
- Bearing Surface: Fiber and Epoxy Resin Composite Material
- Bushing Type: Sleeve
- Tensile Strength: 20305 to 30458
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 0.8661
- Housing Bore: 0.3937
from Trelleborg Sealing Solutions Americas
A non-asbestos synthetic composite material incorporating solid lubricants. Orkot ® Marine Bearings have exceptional wear resistance, and virtually no swell in water. Their elasticity, compared to metal bearings, permits edge loading and misalignment, under the heaviest loads. They provide... [See More]
- Design Units: Metric
- Bearing OD: 0.0787 to 118.1103
- Bushing Type: Sleeve
- Operating Temperature: -76 to 482
from Quality Bearings & Components
Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - METRIC. PTFE-Impregnated Porous Bronze Bearing. Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5 °. Self-lubricating. Extreme temperature range. Ideal for all types of rotating, oscillating and sliding... [See More]
- Design Units: Metric
- Bearing ID: 0.1572 to 0.1575
- Bushing Type: Flanged
- Length: 0.402
from RS Components, Ltd.
Plain bushes suitable for use with Delrin gears. Manufactured from oil-less bearing material. Shaft Diameter = 4mm. Outside Diameter = 6mm. Length = 12mm. Material = Bronze [See More]
- Design Units: Metric
- Shaft OD: 0.1575
- Bushing Type: Sleeve
- Bearing OD: 0.2362
from igus® inc.
iglide ® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It ’s ideal for use with rough shafts or in abrasive environments. When to use iglide ® L280 bushings?. When you need a long service life. When you require... [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 3.9370
- Bushing Type: Flanged
- Bearing OD: 0.1772 to 4.9213
from GGB
Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts. CHARACTERISTICS. Maintenance-free bearing material for heavy duty applications. Excellent performance under high loads and intermittent operation. Also available with graphite inserts for temperatures above 250 °C. [See More]
- Design Units: Metric
- Bearing Surface: Cast Bronze
- Bushing Type: Sleeve
- Tensile Strength: 14504 to 29007
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 0.8661
- Housing Bore: 0.3937
from Trelleborg Sealing Solutions Americas
High load bearings made from Turcite ® and HiMod ® engineered thermoplastics or Orkot ® synthetic composites. The bearings are dimensionally stable, wear resistant and provide excellent performance under dry and boundary lubrication conditions. [See More]
- Design Units: Metric
- Bearing OD: 0.0787 to 118.1103
- Bushing Type: Sleeve
- Operating Temperature: -76 to 482
from RS Components, Ltd.
Plain bushes suitable for use with Delrin gears. Manufactured from oil-less bearing material. Shaft Diameter = 5mm. Outside Diameter = 8mm. Length = 12mm. Material = Bronze [See More]
- Design Units: Metric
- Shaft OD: 0.1969
- Bushing Type: Sleeve
- Bearing OD: 0.3150
from igus® inc.
iglide ® M250 plastic bushings are vibration dampening, rugged and wear resistant. In applications with low speeds, they balance edge loads extremely well and help to minimize noise. When to use iglide ® M250 bushings?. When there will be exposure to high amounts of dirt. When vibration... [See More]
- Design Units: Metric
- Bearing ID: 0.0394 to 1.2598
- Bushing Type: Flanged
- Bearing OD: 0.1181 to 1.5748
from GGB
Monometallic Bearing produced by Metallurgic Powder Process. CHARACTERISTICS. Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite, MoS2) in the metallic matrix. High load capacity and temperature ranges up to 600 °C possible depending on the alloy. [See More]
- Design Units: Metric
- Bearing Surface: Graphite / Metal Alloy
- Bushing Type: Sleeve
- Tensile Strength: 7977 to 37710
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 0.7480
- Housing Bore: 0.3937
from Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions offers composite bearings and thermoplastic bearings for a wide range of applications. Bearings are fitted within an application to allow constrained relative motion between two or more parts. They are mechanical devices that … support another part and/or reduce... [See More]
- Design Units: Metric
- Bushing Type: Sleeve
from RS Components, Ltd.
Plain bushes suitable for use with Delrin gears. Manufactured from oil-less bearing material. Shaft Diameter = 5mm. Outside Diameter = 8mm. Length = 14mm. Material = Bronze [See More]
- Design Units: Metric
- Shaft OD: 0.1969
- Bushing Type: Sleeve
- Bearing OD: 0.3150
from igus® inc.
iglide ® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide ® P bushings?. When very low water absorption is needed. When a cost-effective bushing for high pressure loads is required. For rotational... [See More]
- Design Units: Metric
- Bearing ID: 0.1575 to 3.1496
- Bushing Type: Flanged
- Bearing OD: 0.2165 to 3.3465
from GGB
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP ™ standard range bushes are interchangeable with DU ™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty... [See More]
- Design Units: Metric
- Bearing ID: 0.1969
- Bushing Type: Sleeve
- Bearing OD: 0.2756
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 8.2677
- Housing Bore: 3.9370
from Trelleborg Sealing Solutions Americas
Turcite ® -B Slydway ® is a low friction linear bearing strip C for use primarily on the ways and gibs of machine tools. It provides low friction, stick-slip-free operation, long life and minimum wear. It is installed using a two-part epoxy resin after cleaning and degreasing the bare... [See More]
- Design Units: Metric
- Operating Temperature: 500
- Bushing Type: Sleeve
from RS Components, Ltd.
Anti-vibration bushes (also known as silent bushes) manufactured from natural rubber and plated mild steel, designed to provide protection against vibration and shock in all attitudes. These bushes are designed to avoid wear and remove the need for lubrication of bearings, thus providing a... [See More]
- Design Units: Metric
- Shaft OD: 0.4724
- Bushing Type: Sleeve
- Bearing OD: 0.9843
from igus® inc.
iglide ® Z plastic bushings have an extremely high compressive strength coupled with high elasticity. This enables them to work extremely well with soft shafts, edge loads and impacts. The bushings are also suitable for temperatures up to 482 °F. When to use iglide ® Z bushings?. For... [See More]
- Design Units: Metric
- Bearing ID: 0.1575 to 2.9528
- Bushing Type: Flanged
- Bearing OD: 0.2165 to 3.1496
from GGB
Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP ™ standard range bushes are interchangeable with DU ™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty... [See More]
- Design Units: Metric
- Bearing ID: 0.1969
- Bushing Type: Flanged
- Bearing OD: 0.2756
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 8.2677
- Housing Bore: 3.9370
from Trelleborg Sealing Solutions Americas
High load bearings made from Turcite ® are dimensionally stable, wear resistant and provide excellent performance under dry and boundary lubrication conditions. [See More]
- Design Units: Metric
- Bearing OD: 0.0787 to 118.1103
- Bushing Type: Sleeve
- Operating Temperature: -76 to 392
from igus® inc.
iglide ® GLW plastic bushings are low-cost and can handle average mechanical stressing. The bushings are particularly suited to applications with static loads, where they only need to move occasionally. When to use iglide ® GLW bushings?. When you need a low-cost, universal bearing for mass... [See More]
- Design Units: Metric
- Bearing ID: 0.1575 to 1.3780
- Bushing Type: Flanged
- Bearing OD: 0.1969 to 1.5354
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 8.2677
- Housing Bore: 3.9370
from igus® inc.
Features. Continuous temperatures possible up to +482 °F. Up to 50% better pressfit. Lubrication- and maintenance-free. High compressive strength. Very good chemical resistance. PTFE free [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 1.5748
- Bushing Type: Sleeve
- Bearing OD: 0.1772 to 1.7323
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 5.9055
- Housing Bore: 3.9370
from igus® inc.
Extremely high compressive strength coupled with high elasticity enables iglide ® Z bearings to attain their prominent features in association with soft shafts, edge loads and impacts. The bearings are at the same time suitable for temperatures up to 482 °F. [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 1.5748
- Bushing Type: Flanged
- Bearing OD: 0.1772 to 1.7323
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 5.9055
- Housing Bore: 3.9370
from igus® inc.
iglide ® GLW plastic bushings are low-cost and can handle average mechanical stressing. The bushings are particularly suited to applications with static loads, where they only need to move occasionally. When to use iglide ® GLW bushings?. When you need a low-cost, universal bearing for mass... [See More]
- Design Units: Metric
- Bearing ID: 0.1250 to 2.2500
- Bushing Type: Sleeve
- Bearing OD: 0.1875 to 2.4375
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 5.9055
- Housing Bore: 3.9370
from igus® inc.
iglide ® A350: the new iglide ® material for the food industry. In addition to high temperature resistance, the material has good wear resistance and low coefficients of friction. Maintenance-free. Lubrication free. High abrasion resistance. Low coefficients of friction. High media... [See More]
- Design Units: Metric
- Bearing ID: 0.2362 to 0.7874
- Bushing Type: Sleeve; Flanged (optional feature)
- Bearing OD: 0.3150 to 0.9055
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 6.2992
- Housing Bore: 3.9370
from igus® inc.
Features. Clearance-free, pre-tensioned bearing. Clearance-free in loaded and unloaded state. Made from iglide ® J material. Maintenance-free and predictable service life [See More]
- Design Units: Metric
- Bearing ID: 0.3150 to 0.7874
- Bushing Type: Flanged
- Bearing OD: 0.3937 to 0.9055
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 6.2992
- Housing Bore: 3.9370
from igus® inc.
iglide ® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide ® R bushings?. If high wear resistance at low loads is required. If low friction and dry operation is needed. If a highly... [See More]
- Design Units: Metric
- Bearing ID: 6.0000 to 20.0000
- Bushing Type: Flanged
- Bearing OD: 8.0000 to 23.0000
from Pacific International Bearing, Inc.
Spherical plain bearing [See More]
- Design Units: Metric
- Bearing OD: 6.2992
- Housing Bore: 3.9370
from SPIETH-Maschinenelemente GmbH & Co. KG
Spieth radial plain bearings – hydrodynamic multilobe bearings with adjustable play. Spindle bearings on modern, high-performance machines demand high precision. Hydrodynamically lubricated multilobe radial plain bearings with the Spieth principle have a clear advantage in modern mechanical... [See More]
- Design Units: Metric
- Bearing ID: 1.1811 to 5.5118
- Bushing Type: Sleeve
- Bearing OD: 2.1654 to 7.4803
from W.M. Berg
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]
- Design Units: Metric
- Bearing OD: 0.2362
- Bearing ID: 0.1181
- Length: 0.098
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Design Units: Metric
- Shaft OD: 3.9370
- Bushing Type: Sleeve
- Housing Bore: 4.1339
from Beemer Precision, Inc.
Total corporate quality dedication, 60 years of experience, and state of the art equipment produce bearings that are worthy of the products you have dedicated your time and efforts to produce. We strive continuously to adhere to traditional values, yet remain flexible to the demands necessary to... [See More]
- Design Units: Inch; Metric
- Bearing Surface: Bronze - Sintered
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
from Bowman International Ltd.
Suitable for rotary and oscillating movement, lower maintenance requirements due to the long re-lubrication intervals, lower wear, lower susceptibility to edge loading, no absorption of water and therefore no swelling, good damping behaviours, good resistance to shock loads. Typical Applications. [See More]
- Design Units: Metric
- Shaft OD: 0.3150 to 11.8110
- Bushing Type: Sleeve
- Bearing ID: 0.3150 to 11.8110
from RBC Bearings
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion. [See More]
- Design Units: Metric
- Shaft OD: 0.3139 to 0.3144
- Bushing Type: Sleeve
- Housing Bore: 0.3937 to 0.3943
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Design Units: Metric
- Shaft OD: 0.2358 to 1.5728
- Bushing Type: Flanged
- Housing Bore: 0.3150 to 1.7333
from Daemar Inc.
TH Flanged Bushings. Length = 4.00 to 26.00 mm. Shaft Diameter = 5.978 to 44.975 mm. The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new... [See More]
- Design Units: Metric
- Shaft OD: 0.2354 to 0.2358
- Bushing Type: Flanged
- Housing Bore: 0.3150 to 0.3156
from Spyraflo, Inc.
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features. The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID. [See More]
- Design Units: Metric
- Bearing ID: 0.3945 to 0.3953
- Bushing Type: Sleeve
- Bearing OD: 0.6260
from SelfLube, Inc.
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]
- Design Units: Metric
- Bearing OD: 1.0236 to 1.4961
- Bearing ID: 0.7874 to 1.1811
- Length: 1.457 to 1.772
from OILES America Corporation
Cermet bearings and material are comprised of a proprietary blend of sintered copper alloys and evenly dispersed solid lubricants. Designed to replace oil impregnated bushings and plastic bearings, Cermet offers greater load and temperature service without external lubrication. Cermet M and Cermet G... [See More]
- Design Units: Metric
- Bearing ID: 0.1187 to 0.1191
- Bushing Type: Flanged
- Bearing OD: 0.2368 to 0.2373
from Hallite Seals International Ltd.
Hallite 506 bearing strip is available in three forms: cut rings, spiral lengths and flat coils. Hallite 506 provides an extremely effective, hard wearing and easy to use bearing material.Manufactured to very tight tolerances and providing bearing solutions for reciprocating, oscillating and slow... [See More]
- Design Units: Inch; Metric
- Bearing ID: 0.5000 to 17.7500
- Bushing Type: Sleeve
- Bearing OD: 0.6250 to 18.0000
from CCTY Bearing
Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available. [See More]
- Design Units: Metric
- Bearing ID: 0.3937 to 11.8110
- Bushing Type: Sleeve; Flanged (optional feature)
- Bearing OD: 0.4724 to 12.0079
from T-LON Products, Inc.
T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted. [See More]
- Design Units: Inch; Metric
- Bearing ID: 0.8750 to 14.7500
- Bushing Type: Flanged
- Bearing OD: 2.2500 to 16.2500
from G.L. Huyett
We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]
- Design Units: Inch; Metric
- Bearing ID: 0.1260 to 8.0000
- Bushing Type: Flanged
- Bearing OD: 0.2520 to 8.0000
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® is a composite material of NORGLIDE ® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE ® MP, especially its sizing capability. The bearings can be designed without play. [See More]
- Design Units: Metric
- Flange Thickness: 0.030
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Bearing Surface: Graphite / Metal Alloy; Glass (Lined Bearing Surface)
from Bunting Bearings, LLC
Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 2.3622
- Bushing Type: Flanged
- Bearing OD: 0.2362 to 2.7559
from TriStar Plastics Corp.
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your... [See More]
- Design Units: Metric
- Shaft OD: 0.4724
- Bushing Type: Sleeve
- Housing Bore: 0.6693
from Specialty Product Technologies
Type 7 snap in bearings are available in diameters from 1/8 ” to 3/4 ” for use with plates 0.04 ” to 0.135 ” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high... [See More]
- Design Units: Inch; Metric
- Housing Bore: 0.1719 to 0.8125
- Bushing Type: Flanged
- Bearing ID: 0.1260 to 0.7510
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Design Units: Metric
- Bearing OD: 5.9055
- Bushing Type: Sleeve
- Length: 19.685
from Beemer Precision, Inc.
Self-lubricating oil impregnated sintered bronze. [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 1.9685
- Bushing Type: Flanged
- Bearing OD: 0.2362 to 2.3622
from Bowman International Ltd.
All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425 °C (800 °F) as well as cryogenic temperatures down to -200 °C (-400 °F) depending on the bronze material and graphite selected. This makes them... [See More]
- Design Units: Inch; Metric
- Bearing Surface: Bronze - Sintered
- Bushing Type: Sleeve; Flanged
- Self-lubricating: Self-Lubricating / Oil Impregnated
from RBC Bearings
Spherical Plain Bearing [See More]
- Design Units: Metric
- Shaft OD: 0.7480
- Bushing Type: Sleeve
- Housing Bore: 0.8661
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Design Units: Metric
- Shaft OD: 1.9675 to 11.8110
- Bushing Type: Sleeve
- Housing Bore: 2.1654 to 12.0099
from Daemar Inc.
Cylindrical Bushings. Length = 3.00 to 115.00 mm. Shaft Diameter = 2.994 to 300.00 mm. The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze,... [See More]
- Design Units: Metric
- Shaft OD: 0.1179 to 0.1181
- Bushing Type: Sleeve
- Housing Bore: 0.1772 to 0.1775
from Spyraflo, Inc.
Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]
- Design Units: Metric
- Bearing ID: 0.3945 to 0.3953
- Bushing Type: Sleeve
- Bearing OD: 0.3953
from SelfLube, Inc.
Made of solid aluminum bronze in a wide range of industry sizes. [See More]
- Design Units: Metric
- Bearing ID: 0.7874 to 2.3622
- Bushing Type: Flanged
- Bearing OD: 1.0236 to 2.7559
from OILES America Corporation
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]
- Design Units: Metric
- Shaft OD: 0.1168 to 0.1171
- Bushing Type: Sleeve
- Housing Bore: 0.1969 to 0.1973
from CCTY Bearing
Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available. [See More]
- Design Units: Metric
- Bearing ID: 0.7874 to 5.3150
- Bushing Type: Sleeve; Flanged (optional feature)
- Bearing OD: 0.9055 to 5.5118
from G.L. Huyett
We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]
- Design Units: Inch; Metric
- Bearing ID: 0.1250 to 1.5630
- Bushing Type: Sleeve
- Bearing OD: 0.1890 to 1.8160
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® PRO is a steel material with a polygon-structured bronze layer on one side. Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape. This combination of materials provides much higher load-carrying capabilities. The material is easy to size and... [See More]
- Design Units: Metric
- Flange Thickness: 0.020
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Bearing Surface: Plastic (Lined Bearing Surface)
from Bunting Bearings, LLC
Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]
- Design Units: Metric
- Bearing ID: 0.0787 to 3.9370
- Bushing Type: Sleeve
- Bearing OD: 0.1969 to 4.7244
from TriStar Plastics Corp.
Self-lubricating design. Maintenance-free operation and elimination of expensive greasing systems. Low friction. Extends operating life and increases efficiency. Temperature and chemical resistance. Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high... [See More]
- Design Units: Metric
- Housing Bore: 0.2362
- Bushing Type: Flanged
- Bearing ID: 0.1181
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Design Units: Metric
- Shaft OD: 0.2362
- Bushing Type: Sleeve
- Housing Bore: 0.3150
from Beemer Precision, Inc.
Self-lubricating oil impregnated sintered bronze. [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 1.9685
- Bushing Type: Sleeve
- Bearing OD: 0.2362 to 2.3622
from Bowman International Ltd.
Offered with lubrication pockets, grooves or thru holes. Used for heavy load applications. [See More]
- Design Units: Metric
- Shaft OD: 0.9843 to 11.8110
- Bushing Type: Flanged
- Bearing ID: 0.9843 to 11.8110
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 100 FPM greased. • Up to 500 FPM in oil. Performance - PV. • PV to 80,000 PSI - FPM -. continuous operation. Temperature Range. [See More]
- Design Units: Metric
- Shaft OD: 4.7244 to 11.8110
- Bushing Type: Sleeve
- Housing Bore: 4.9213 to 12.0099
from Daemar Inc.
Length = 8 mm to 120 mm. Shaft Diameter = 8mm to 300 mm. The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal... [See More]
- Design Units: Metric
- Shaft OD: 0.3141 to 0.3150
- Bushing Type: Sleeve
- Housing Bore: 0.3937 to 0.3943
from Spyraflo, Inc.
Spyraflo's patented self-clinching and self-aligning bearings have helped OEM and military engineers the world over solve some of their toughest challenges. Our proprietary self-clinching bearing technology makes permanent mounting in sheets as thin as 0.04" fast and easy. Our patented self-aligning... [See More]
- Design Units: Metric
- Bearing ID: 0.3926 to 0.3932
- Bushing Type: Sleeve
- Bearing OD: 0.6260
from SelfLube, Inc.
Made with aluminum bronze and available with or without graphite. [See More]
- Design Units: Metric
- Bearing OD: 1.2598 to 6.2992
- Bearing ID: 0.9843 to 4.9213
- Length: 1.575 to 6.299
from OILES America Corporation
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special... [See More]
- Design Units: Metric
- Shaft OD: 0.1083 to 0.1168
- Bushing Type: Flanged
- Housing Bore: 0.1811 to 0.1816
from CCTY Bearing
CCTY Bearing produces inner rings and outer rings for bearing applications. These products are made with high-quality steel and can be fitted specifically to your application. [See More]
- Design Units: Inch; Metric
- Bushing Type: Sleeve; Flanged (optional feature)
from Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
NORGLIDE ® T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter. The very thick PTFE layer isolates... [See More]
- Design Units: Metric
- Flange Thickness: 0.020
- Bushing Type: Sleeve (optional feature); Flanged (optional feature)
- Bearing Surface: Graphite / Metal Alloy; Carbon (Lined Bearing Surface)
from Bunting Bearings, LLC
Bunting “BU ” Dry Lubricant Bearings. Bunting ’s “BU ” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the... [See More]
- Design Units: Metric
- Bearing ID: 0.1181 to 1.9685
- Bushing Type: Sleeve
- Bearing OD: 0.1772 to 2.1654
from TriStar Plastics Corp.
When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550 º, and are easily interchangeable with... [See More]
- Design Units: Inch; Metric
- Shaft OD: 0.5000 to 1.7500
- Bushing Type: Flanged
- Bearing ID: 1.8500 to 3.3470
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Design Units: Metric
- Shaft OD: 0.2362
- Bushing Type: Flanged
- Housing Bore: 0.3150
from Bowman International Ltd.
Heavy duty wrapped bearings in Toughmet ® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips are also available. Due... [See More]
- Design Units: Inch; Metric
- Shaft OD: 0.1969 to 11.8110
- Bushing Type: Sleeve; Flanged
- Bearing ID: 0.1969 to 11.8110
from SelfLube, Inc.
Made with solid aluminum bronze with or without graphite. Supplied with G720000C Toe Clamps. [See More]
- Design Units: Metric
- Bearing ID: 0.9843 to 4.9213
- Bushing Type: Flanged
- Bearing OD: 1.2205 to 6.2992
from OILES America Corporation
http://products.oiles.com/viewitems/drymet-st-bushings-70b--2/drymet-st-bushings-70b-?forward=1 [See More]
- Design Units: Metric
- Shaft OD: 0.1964 to 0.1969
- Bushing Type: Sleeve
- Housing Bore: 0.2756 to 0.2762
from CCTY Bearing
Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available. [See More]
- Design Units: Inch; Metric
- Bearing ID: 0.1250 to 4.0000
- Bushing Type: Sleeve; Flanged (optional feature)
- Bearing OD: 0.1875 to 4.1875
from Bunting Bearings, LLC
Bunting cast bronze bearings are machined from continuous cast C93200 (SAE 660) bronze for superior quality and performance. The continuous casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other cast... [See More]
- Design Units: Metric
- Bearing ID: 0.2362 to 2.3622
- Bushing Type: Flanged
- Bearing OD: 0.3937 to 2.7559
from AST Bearings LLC
Please review the technical information on the requirements for the mating shaft. [See More]
- Design Units: Metric
- Bearing OD: 5.9055
- Bushing Type: Sleeve
- Length: 19.685
from Bowman International Ltd.
We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Flanged bearings to ISO 2795. French metric Flanged bearings (F7/F8-s7/s8 tolerances). DIN metric Flanged bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Flanged... [See More]
- Design Units: Inch; Metric
- Shaft OD: 0.0787 to 1.9685
- Bushing Type: Flanged
- Bearing ID: 0.0787 to 1.9685
from SelfLube, Inc.
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings - Metric come in a variety of industry standard sizes. If a standard won't work for your application, SelfLube can easily make a custom size. Please contact us. [See More]
- Design Units: Metric
- Bearing ID: 0.7874 to 2.3622
- Bushing Type: Flanged
- Bearing OD: 1.1811 to 2.9134
from OILES America Corporation
Fiberflon is a unique self lubricating non-metallic PTFE filament wound bearing. The rigid body is comprised of high strength epoxy resin bound filament wound glass fibers. The wearing surface is a proprietary blend of PTFE resins and woven yarn fibers. Together they provide a superior low friction... [See More]
- Design Units: Metric
- Bearing ID: 0.7917 to 0.7938
- Bushing Type: Sleeve
- Bearing OD: 0.9871 to 1.1039
from CCTY Bearing
Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available. [See More]
- Design Units: Inch; Metric
- Bearing ID: 0.1250 to 4.0000
- Bushing Type: Sleeve; Flanged (optional feature)
- Bearing OD: 0.1875 to 4.1875
from Bunting Bearings, LLC
Bunting cast bronze bearings are machined from continuous cast C93200 (SAE 660) bronze for superior quality and performance. The continuous casting process assures a uniform bronze structure throughout the bearing, free from porosity and hard particle inclusions commonly found in other cast... [See More]
- Design Units: Metric
- Bearing ID: 0.2362 to 3.9370
- Bushing Type: Sleeve
- Bearing OD: 0.3150 to 4.7244
from Bowman International Ltd.
We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Plain bearings to ISO 2795. French metric Plain bearings (F7/F8-s7/s8 tolerances). DIN metric Plain bearings to DIN 1850 (G7/r6 tolerances). Scandanavian metric Plain bearings. [See More]
- Design Units: Inch; Metric
- Shaft OD: 0.0787 to 2.4803
- Bushing Type: Sleeve
- Bearing ID: 0.0787 to 2.4803
from SelfLube, Inc.
Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPB Straight Bushings are available in a wide range of industry sizes. [See More]
- Design Units: Metric
- Bearing OD: 1.1811 to 5.5118
- Bearing ID: 0.7874 to 4.7244
- Length: 0.591 to 3.937
from OILES America Corporation
Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and very narrow... [See More]
- Design Units: Metric
- Shaft OD: 0.1947 to 0.1953
- Bushing Type: Flanged
- Bearing ID: 0.1969
from CCTY Bearing
Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available. [See More]
- Design Units: Inch; Metric
- Bearing ID: 0.3750 to 4.0000
- Bushing Type: Sleeve; Flanged (optional feature)
- Bearing OD: 0.4688 to 4.3750
from Bowman International Ltd.
Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium [See More]
- Design Units: Metric
- Shaft OD: 0.1181 to 1.5748
- Bushing Type: Flanged
- Bearing ID: 0.1181 to 1.5748
from SelfLube, Inc.
Made of solid aluminum bronze with or without self-lubricating graphite. SPB Straight Bushings are available in a wide range of industry sizes. [See More]
- Design Units: Metric
- Bearing OD: 1.1024 to 7.0866
- Bearing ID: 0.7874 to 6.2992
- Length: 0.394 to 5.906
from OILES America Corporation
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings... [See More]
- Design Units: Metric
- Shaft OD: 0.7874
- Bushing Type: Flanged
- Housing Bore: 1.1024
from Bowman International Ltd.
Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium [See More]
- Design Units: Metric
- Shaft OD: 0.0394 to 1.5748
- Bushing Type: Sleeve
- Bearing ID: 0.0394 to 1.5748
from SelfLube, Inc.
Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes. [See More]
- Design Units: Metric
- Bearing ID: 0.7874 to 4.7244
- Bushing Type: Flanged
- Bearing OD: 1.1811 to 5.5118
from OILES America Corporation
Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in specific metric sized bearings... [See More]
- Design Units: Metric
- Shaft OD: 3.9370
- Bushing Type: Sleeve
- Housing Bore: 4.7244
from Bowman International Ltd.
Offered with lubrication pockets, grooves or thru holes. Used for heavy load applications. [See More]
- Design Units: Metric
- Shaft OD: 0.3937 to 9.0551
- Bushing Type: Sleeve
- Bearing ID: 0.3937 to 9.0551
from OILES America Corporation
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. [See More]
- Design Units: Metric
- Shaft OD: 3.9370
- Bushing Type: Sleeve
- Housing Bore: 4.7244 to 4.7258
from Bowman International Ltd.
Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications. Developed... [See More]
- Design Units: Metric
- Shaft OD: 0.2362 to 1.7717
- Bushing Type: Flanged
- Bearing ID: 0.2362 to 1.7717
from OILES America Corporation
Oiles 300 series bearings offer an excellent alternative to oil impregnated and non metallic bearing materials. Designed to reduce lubrication intervals and provide a worry free, seize free bearing alternative. Available in finished metric straight bore and flanged sizes, bar stock and tube stock. [See More]
- Design Units: Metric
- Shaft OD: 0.3937
- Bushing Type: Flanged
- Bearing ID: 0.3948 to 0.3957
from Bowman International Ltd.
Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications. Developed... [See More]
- Design Units: Metric
- Shaft OD: 0.1969 to 11.8110
- Bushing Type: Sleeve
- Bearing ID: 0.1969 to 11.8110
from OILES America Corporation
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug... [See More]
- Design Units: Metric
- Shaft OD: 0.3150
- Bushing Type: Sleeve
- Bearing ID: 0.3155 to 0.3161
from Bowman International Ltd.
Oil or grease lubricated bearings. Carbon Steel shell with sintered bronze lining. Various metric and imperial sizes available from stock. [See More]
- Design Units: Metric
- Bearing ID: 0.3937 to 2.2835
- Shaft OD: 0.3937 to 2.2835
- Bearing OD: 0.4724 to 2.4803
from OILES America Corporation
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug... [See More]
- Design Units: Metric
- Shaft OD: 0.3150
- Bushing Type: Flanged
- Bearing ID: 0.3159 to 0.3165
from Bowman International Ltd.
Bearings can be manufactured plain, flanged, split shell type or in thrust washer form. Lubrication holes and grooves in various configurations can be provided. The bores of the bearings can be supplied to finished sizes or with a machining allowance to accommodate line boring after assembly. Plated... [See More]
- Design Units: Inch; Metric
- Bearing Surface: Various lining material specifications can be supplied both with and without lead.
- Bushing Type: Sleeve; Flanged
- Tensile Strength: 14504 to 21756
from OILES America Corporation
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug... [See More]
- Design Units: Metric
- Shaft OD: 3.9370
- Bushing Type: Sleeve
- Bearing ID: 3.9398 to 3.9412
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Design Units: Metric
- Bearing ID: 0.0793 to 0.0813
- Bushing Type: Flanged
- Bearing OD: 0.1587 to 0.1617
from OILES America Corporation
Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing and... [See More]
- Design Units: Metric
- Shaft OD: 0.0783 to 0.0787
- Bushing Type: Sleeve
- Housing Bore: 0.1575 to 0.1580
from OILES America Corporation
Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants. [See More]
- Design Units: Metric
- Shaft OD: 0.1964 to 0.1969
- Bushing Type: Sleeve
- Housing Bore: 0.2756 to 0.2815