Steam Level Controllers
2 Results
Disinfection Controller -- WDIS410
from Iwaki America and Walchem, IWAKI America Inc
from Iwaki America and Walchem, IWAKI America Inc
Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]
- Media: Liquid; Gas; Steam
- Control: Limit; Linear; PID; Nonlinear
- Controller Type: Laboratory
- Features: Multi-Function; Datalogger
Packaged Water Controls -- LCS250e.1
from Cleaver-Brooks
from Cleaver-Brooks
Level control is provided for the DA tank while the surge tank receives feed control, with a bias to limit the valve position according to surge tank level. The system accepts a 4-20 ma input signal from each of the DA and Surge level transmitters. Alarms for both tanks include High-High-, Low-,... [See More]
- Media: Liquid; Steam
- Features: PLC; Datalogger
- Control: Limit
- Form Factor: Stand-Alone