PLC Controller Level Controllers

4 Results
Control Console -- C-100
from BinMaster, Inc.

The BinMaster C-100 control console provides convenient walk up or drive up access to level and volume data indoors or outdoors at the push of a button. The C-100 offers measurements displayed as feet or cubic feet, US gallons or bushels, and tons, metric tons, or kilograms. Measurements can be... [See More]

  • Control: Limit
  • Form Factor: Chassis
  • Features: PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
  • Interface: Digital Front Panel
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Controller Type: Batch; Flow; Laboratory; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Packaged Water Controls -- LCS250e.1
from Cleaver-Brooks

Level control is provided for the DA tank while the surge tank receives feed control, with a bias to limit the valve position according to surge tank level. The system accepts a 4-20 ma input signal from each of the DA and Surge level transmitters. Alarms for both tanks include High-High-, Low-,... [See More]

  • Control: Limit
  • Form Factor: Stand-Alone
  • Features: PLC; Datalogger
  • Interface: Switches; Digital Front Panel
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Controller Type: Batch; Flow; Laboratory; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount