Computer Programmable Level Controllers

Last Updated: April 1, 2025

Description

Computer Programmable Level Controllers are devices designed to monitor and control the level of liquids or solids within a container or system. These controllers are equipped with programmable features that allow them to be customized for different ranges, materials, and outputs. They integrate sensor inputs and provide control functions, outputting control signals to maintain desired levels.

Working Principle

Computer Programmable Level Controllers operate by receiving input from sensors that detect the level of a substance within a container. The controller processes this input using programmable logic to determine whether the level is within the desired range. If adjustments are needed, the controller sends signals to actuators or other devices to increase or decrease the level. This process is continuous and allows for real-time monitoring and adjustment, making these controllers highly useful for maintaining precise control over process variables.

Applications

These controllers are widely used in industrial processes that involve the filling or storing of liquids in tanks or vessels. Specific examples include managing the flow rate into and out of storage vats or reactors in chemical processing, ensuring proper liquid levels in food and beverage manufacturing, and controlling fuel levels in energy management systems.

Advantages over other Level Controllers

Computer Programmable Level Controllers offer several advantages over traditional level controllers. They provide high reliability and flexibility due to their programmable nature, allowing for easy updates and modifications. Their ability to handle both analog and digital inputs and outputs makes them versatile for various applications. Additionally, they support real-time control and can be expanded with additional modules to accommodate more complex systems.

Limitations

One limitation of Computer Programmable Level Controllers is their initial cost, which can be higher compared to simpler, standalone devices. They may also require more complex setup and programming, which can be a barrier for smaller operations without the necessary technical expertise.

Considerations

When considering the implementation of Computer Programmable Level Controllers, it is important to evaluate the initial costs and the potential for reduced operating expenses due to increased efficiency and accuracy. Durability and accuracy are generally high, but regular maintenance and potential replacement costs should be factored into the overall cost analysis. Additionally, the flexibility and expandability of these controllers can provide long-term benefits, making them a worthwhile investment for complex and evolving process control needs.

3 Results
Level Controller -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Interface: Computer Programmable
  • Inputs: 1
  • Form Factor: Chassis
  • Control Outputs: 1
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Batch; Flow; Laboratory; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network; Web
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Batch; Flow; Laboratory; Pressure
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control