Switch / Relay Input Level Controllers
Last Updated: April 1, 2025
Description
Switch/Relay Input Level Controllers are devices designed to monitor and control the level of liquids or solids within a container or system. They function by using switches or relays to detect the presence or absence of material at specific levels, triggering actions such as alarms or system shutdowns to maintain desired levels.
Working Principle
Switch/Relay Input Level Controllers operate by utilizing electromechanical or solid-state switches to detect changes in material levels. Electromechanical switches have mechanical contacts or relays that can control a wide range of current and voltage options, while solid-state switches use electronic components without moving parts, allowing for faster switching and reduced wear. These controllers are useful because they provide reliable level monitoring and control, ensuring that systems operate within safe and efficient parameters.
Applications
Switch/Relay Input Level Controllers are used in various industries for specific applications. In the manufacturing sector, they are employed to monitor liquid levels in tanks and vessels, ensuring that processes run smoothly without overflow or depletion. In the food and beverage industry, these controllers help maintain the correct levels of ingredients in production lines. The chemical and pharmaceutical industries use them for precise control of liquid levels in reactors and storage tanks. Additionally, they are crucial in marine applications for bilge water management and in fuel/energy management systems for monitoring fuel levels.
Advantages over other Level Controllers
One significant advantage of using relay-based level controllers is their ability to isolate control circuits from primary circuits, providing electrical safety and preventing interference. They can handle a wide range of voltages and currents, making them versatile for different applications. Solid-state switches offer faster response times and greater durability due to the absence of moving parts, reducing maintenance needs and increasing reliability.
Limitations
Switch/Relay Input Level Controllers have some limitations. Electromechanical switches can be large and have a limited contact life cycle, which may require more frequent replacements. Solid-state switches, while faster and more durable, can be costly, especially when designed for high-current applications. Additionally, these controllers may not be suitable for environments with extreme temperatures or where precise level measurement is critical.
Considerations
When selecting Switch/Relay Input Level Controllers, consider the initial costs, which can vary depending on the type and specifications of the switch or relay. Operating expenses may include energy consumption and maintenance costs, particularly for electromechanical switches with limited lifespans. Durability is generally higher for solid-state switches, but they may require a higher upfront investment. Accuracy is crucial for applications requiring precise level control, so ensure the chosen controller meets the necessary specifications. Replacement and maintenance costs should also be factored in, especially for systems with high wear and tear or in demanding environments.
from Spirax-Sarco
The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe... [See More]
- Type: Switch / Relay Input
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Digital Front Panel
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high or low. The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used... [See More]
- Type: Switch / Relay Input
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Digital Front Panel
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The Spirax Sarco LC2650 is a level controller for conductive liquids. It provides on/off or modulating control of liquid levels in boilers, tanks, and vessels operating up to 32 bar at 239 ° C. It has two alarm channels that can be independently configured either high or low. The controller is... [See More]
- Type: Switch / Relay Input
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Digital Front Panel
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Type: Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; 3.5mm Plug
- Control: Limit
- Controller Type: Batch; Flow
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The Spirax Sarco LC3050 is a level limiting alarm for use in conductive liquids as a high or a low alarm, and is defined as a 'special design water level limiter' in the context of EN 12952-11. It is suitable for use with steam or hot water boilers operating up to 32 bar at 239 °C. The LC3050 is... [See More]
- Type: Switch / Relay Input
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Digital Front Panel
from Florite International, Inc.
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]
- Type: Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; 3.5mm Plug
- Control: Limit
- Controller Type: Flow; Laboratory
- Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control