Analog Voltage Level Controllers
from Spirax-Sarco
The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Digital Front Panel
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high or low. The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Digital Front Panel
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The Spirax Sarco LC2650 is a level controller for conductive liquids. It provides on/off or modulating control of liquid levels in boilers, tanks, and vessels operating up to 32 bar at 239 ° C. It has two alarm channels that can be independently configured either high or low. The controller is... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Form Factor: Chassis; DIN
- Control: Limit
- Interface: Digital Front Panel