Chart Recorder Level Controllers
Last Updated: April 1, 2025
Description
Chart Recorder Level Controllers are devices that monitor and record data points related to the level of a substance within a system over a timed interval. They are designed to provide a visual representation of level data, which can be crucial for maintaining process control and ensuring system efficiency.
Working Principle
Chart Recorder Level Controllers operate by receiving input signals, which can be digital, analog, or from sensors, to monitor the level of a substance. These devices record the data over time, allowing for the visualization of trends and changes in the level. This functionality is useful because it enables operators to track and analyze level data, facilitating better decision-making and process optimization. Some chart recorders are equipped with features like on-board memory or removable storage, and they may interface with computers for data processing and visualization.
Applications
Chart Recorder Level Controllers are used in various industrial applications where monitoring and recording the level of a substance is critical. Specific examples include:
- Chemical processing plants where precise level monitoring is essential for safety and efficiency.
- Water treatment facilities that require continuous monitoring of water levels to ensure compliance with environmental regulations.
- Food and beverage industries where maintaining specific levels of ingredients is crucial for product consistency.
Advantages over other Level Controllers
Chart Recorder Level Controllers offer several advantages over other types of level controllers. They provide a continuous and historical record of level data, which is beneficial for identifying trends and anomalies. This capability is particularly useful in applications where long-term data analysis is required to improve process efficiency and reliability.
Limitations
One limitation of Chart Recorder Level Controllers is their larger upfront cost compared to simpler level monitoring devices. Additionally, they may require specific modules to accommodate different types or numbers of inputs, which can add to the complexity and cost of implementation.
Considerations
When considering the use of Chart Recorder Level Controllers, several factors should be taken into account:
- Initial Costs: These devices typically have a higher initial cost due to their advanced features and capabilities.
- Operating Expense: The operating expenses can vary depending on the need for consumables, although some modern chart recorders are paperless, reducing ongoing costs.
- Durability and Accuracy: Chart Recorder Level Controllers are generally durable and provide accurate data, but regular maintenance is necessary to ensure continued performance.
- Replacement and Maintenance Costs: Maintenance costs can be higher due to the complexity of the devices, and replacement parts may be needed over time to maintain functionality.
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Controller Type: Batch; Flow
- Form Factor: Board; Chassis; PCB Mount