Digital Front Panel Level Controllers
from BinMaster, Inc.
The BinMaster C-100 control console provides convenient walk up or drive up access to level and volume data indoors or outdoors at the push of a button. The C-100 offers measurements displayed as feet or cubic feet, US gallons or bushels, and tons, metric tons, or kilograms. Measurements can be... [See More]
- Interface: Digital Front Panel
- Features: PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from Spirax-Sarco
The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe... [See More]
- Interface: Digital Front Panel
- Form Factor: Chassis; DIN
- Control: Limit
- Type: Switch / Relay Input
from PMC Engineering LLC
The DPM is a multipurpose, easy to use digital dual-input process meter ideal for level, flow rate, temperature transmitter, or pressure transmitter applications. Various math functions may be applied to the inputs including addition, difference, absolute difference, average, weighted average,... [See More]
- Interface: Digital Front Panel
- Control: Limit
- Controller Type: Flow; Pressure
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Iwaki America and Walchem, IWAKI America Inc
Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]
- Interface: Digital Front Panel
- Control: Limit; Linear; PID; Nonlinear
- Controller Type: Laboratory
- Features: Multi-Function; Datalogger
from Barksdale Control Products
Barksdale's UAS3 Electronic Trip Amplifier and controller is the perfect companion to any sensing device that provides a 4-20 mA or 0-10 VDC analog output. Our UAS3 offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UAS3... [See More]
- Interface: Digital Front Panel
- Control: Limit
- Controller Type: Pressure
- Inputs: 1
from VEGA Americas, Inc.
Application area. 1 x 4 … 20 mA sensor input, 1 x 4 … 20 mA current output, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation. The VEGAMET 341 controller feeds the... [See More]
- Interface: Digital Front Panel
- Type: Current Loop (Transmitter) Excitation
- Form Factor: Chassis
- Control Signal: Current Loop Output; Switched Output
from Cleaver-Brooks
Level control is provided for the DA tank while the surge tank receives feed control, with a bias to limit the valve position according to surge tank level. The system accepts a 4-20 ma input signal from each of the DA and Surge level transmitters. Alarms for both tanks include High-High-, Low-,... [See More]
- Interface: Switches; Digital Front Panel
- Features: PLC; Datalogger
- Control: Limit
- Form Factor: Stand-Alone
from Fluidwell bv
The D074 is a basic, panel mount level / pump controller that works with a preset value and two switch points to control a pump or valve. The low and high level switch points are entered as a percentage of the preset value to switch the device on / off. For pump control applications, the function... [See More]
- Interface: Digital Front Panel
- Form Factor: Chassis
- Control: Other; Level Controller
- Inputs: 1
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The Spirax Sarco LC2250 is a level controller for on / off or modulating control of conductive liquid levels. The LC2250 has two alarm outputs that can be configured high or low. The controller is suitable for use with liquids having an electrical conductivity of 5 μS / cm or 5 ppm, when used... [See More]
- Interface: Digital Front Panel
- Form Factor: Chassis; DIN
- Control: Limit
- Type: Switch / Relay Input
from PMC Engineering LLC
The PM is a multipurpose, easy to use digital process meter ideal for level, flow rate, temperature, or pressure transmitter applications. It accepts current and voltage signals. Three of the front panel buttons can be custom programmed for a specific operation. Dual Scale for Level Applications -... [See More]
- Interface: Digital Front Panel
- Control: Limit
- Controller Type: Flow; Pressure
- Features: Multi-Function; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from VEGA Americas, Inc.
Application area. 2 x 4 … 20 mA sensor inputs, 2 x 4 … 20 mA current outputs, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation. The VEGAMET 342 controller feeds the... [See More]
- Interface: Digital Front Panel
- Form Factor: Chassis
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Type: Current Loop (Transmitter) Excitation
from Cleaver-Brooks
The magnostrictive design allows for precise measurement of water level. Advanced technology alerts the operator if the level float is slowing down in relation to normal movement and prompts the operator to perform a water column blowdown. The system also detects if the float has not moved and shuts... [See More]
- Interface: Switches; Digital Front Panel
- Form Factor: Stand-Alone
- Features: Datalogger
- Media: Liquid; Steam
from Fluidwell bv
The F074 is a basic level / pump controller that works with a preset value and two switch points to control a pump or valve. The low and high level switch points are entered as a percentage of the preset value to switch the device on / off. For pump control applications, the function can be inverted... [See More]
- Interface: Digital Front Panel
- Form Factor: Chassis; Stand-Alone; Field Mount
- Control: Other; Level Controller
- Inputs: 1
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network; Web
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The Spirax Sarco LC2650 is a level controller for conductive liquids. It provides on/off or modulating control of liquid levels in boilers, tanks, and vessels operating up to 32 bar at 239 ° C. It has two alarm channels that can be independently configured either high or low. The controller is... [See More]
- Interface: Digital Front Panel
- Form Factor: Chassis; DIN
- Control: Limit
- Type: Switch / Relay Input
from VEGA Americas, Inc.
Application area. 1 x 4 … 20 mA sensor input, 1 x 4 … 20 mA current output, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation. The VEGAMET 141 controller feeds the... [See More]
- Interface: Digital Front Panel
- Type: Current Loop (Transmitter) Excitation
- Form Factor: Chassis
- Control Signal: Current Loop Output; Switched Output
from Florite International, Inc.
The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses rate... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit
- Controller Type: Batch; Flow
- Features: PLC; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Spirax-Sarco
The Spirax Sarco LC3050 is a level limiting alarm for use in conductive liquids as a high or a low alarm, and is defined as a 'special design water level limiter' in the context of EN 12952-11. It is suitable for use with steam or hot water boilers operating up to 32 bar at 239 °C. The LC3050 is... [See More]
- Interface: Digital Front Panel
- Form Factor: Chassis; DIN
- Control: Limit
- Type: Switch / Relay Input
from VEGA Americas, Inc.
Application area. 2 x 4 … 20 mA sensor inputs, 2 x 4 … 20 mA current outputs, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation. The VEGAMET 142 controller feeds the... [See More]
- Interface: Digital Front Panel
- Type: Current Loop (Transmitter) Excitation
- Form Factor: Chassis
- Control Signal: Current Loop Output; Switched Output
from Florite International, Inc.
The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit
- Controller Type: Flow; Laboratory
- Features: PLC; Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control