Current Loop Level Controllers
Last Updated: April 1, 2025
Description
Current Loop Level Controllers are devices used in process control systems to maintain a desired level of a particular variable, such as pressure, temperature, or flow. They operate by transmitting a current signal, typically in the range of 4-20 mA, which represents the level of the variable being controlled. This current signal is used to adjust the output of the system to maintain the desired level.
Working Principle
Current Loop Level Controllers work on the principle of closed-loop control, where the controller continuously monitors the level of the variable and adjusts the output to maintain the setpoint. The 4-20 mA current loop is a common method for transmitting analog signals over long distances with minimal signal loss. The loop uses two wires to carry both the power and the signal, making it efficient and cost-effective. The controller interprets the current signal to determine the necessary adjustments to the system, ensuring stable and accurate control of the process variable.
Applications
Current Loop Level Controllers are widely used in various industrial applications. For example, they are employed in chemical processing plants to maintain the correct concentration of chemicals in a reaction vessel. They are also used in water treatment facilities to control the level of water in tanks and reservoirs, ensuring efficient operation and preventing overflow or shortages.
Advantages over other Level Controllers
One of the primary advantages of Current Loop Level Controllers is their ability to transmit signals over long distances without significant signal degradation, thanks to the 4-20 mA current loop. This makes them ideal for large industrial facilities where the control room may be far from the process being controlled. Additionally, the two-wire loop design simplifies installation and reduces wiring costs compared to other types of controllers that may require separate power and signal lines.
Limitations
Current Loop Level Controllers can experience gain, phase, and offset errors due to imperfect sensors and other circuitry, which can lead to torque ripple in motor applications . Another limitation is the insufficient voltage to generate the necessary current in situations requiring high torque at high speeds, particularly when the back EMF of the motor approaches the motor supply voltage .
Considerations
When considering the use of Current Loop Level Controllers, it is important to evaluate the initial costs, which can be influenced by the complexity of the system and the distance over which signals need to be transmitted. Operating expenses are generally low due to the efficiency of the 4-20 mA loop. Durability and accuracy are typically high, but regular maintenance is necessary to ensure sensor accuracy and minimize errors. Replacement and maintenance costs should also be considered, particularly in environments where sensors and controllers are exposed to harsh conditions.
from BinMaster, Inc.
The BinMaster C-100 control console provides convenient walk up or drive up access to level and volume data indoors or outdoors at the push of a button. The C-100 offers measurements displayed as feet or cubic feet, US gallons or bushels, and tons, metric tons, or kilograms. Measurements can be... [See More]
- Control Signal: Current Loop Output; Network / Fieldbus Output; Other; MODBUS
- Features: PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit
- Form Factor: Chassis
from Iwaki America and Walchem, IWAKI America Inc
Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]
- Control Signal: Current Loop Output; Switched Output
- Control: Limit; Linear; PID; Nonlinear
- Controller Type: Laboratory
- Features: Multi-Function; Datalogger
from OMEGA Engineering, Inc.
The LVCN-50 Series proportional controller is both a proportional and an on/off controller. It can easily program up to three continuous process setpoints while viewing a numerical display and bar graph. The controller can be applied universally and is an excellent choice for use with the LVU-300... [See More]
- Control Signal: Current Loop Output; Switched Output
- Form Factor: Chassis; DIN
- Control: Limit; PID
- Type: DC Voltage Inputs
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from VEGA Americas, Inc.
Application area. 1 x 4 … 20 mA sensor input, 1 x 4 … 20 mA current output, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation. The VEGAMET 341 controller feeds the... [See More]
- Control Signal: Current Loop Output; Switched Output
- Interface: Digital Front Panel
- Form Factor: Chassis
- Type: Current Loop (Transmitter) Excitation
from Siemens Process Instrumentation
MultiRanger/HydroRanger 200 HMI is a versatile short- to medium-range ultrasonic single- and multi-vessel level monitor/controller for virtually any application in a wide range of industries. Differential measurement and six control relays. Process Intelligence. Range of models for simple level... [See More]
- Control Signal: Current Loop Output; Serial / Digital; Network / Fieldbus Output
-
Media: Liquid; Solid; Other;
Wet wells, flumes/weirs, bar screen control, hoppers, chemical storage, liquid storage, crusher bins, dry solids storage
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Batch; Flow; Laboratory; Pressure
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from VEGA Americas, Inc.
Application area. 2 x 4 … 20 mA sensor inputs, 2 x 4 … 20 mA current outputs, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation. The VEGAMET 342 controller feeds the... [See More]
- Control Signal: Current Loop Output; Switched Output
- Form Factor: Chassis
- Features: Totalizing (Length or Roll Diameter) Indication/ Control
- Interface: Digital Front Panel
from Siemens Process Instrumentation
SITRANS LT500 is the next evolution of digital level, flow, and pump controllers for radar and ultrasonic transmitters – or any 2-wire 4-20 mA device. It is the first choice for radar sensor measurements at 80 GHz and features single and dual point measurements, 6 relays, and Modbus RTU, HART,... [See More]
- Control Signal: Current Loop Output; Network / Fieldbus Output
- Media: Liquid; Solid
- Control Outputs: 3
from VEGA Americas, Inc.
Application area. 1 x 4 … 20 mA sensor input, 1 x 4 … 20 mA current output, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation. The VEGAMET 141 controller feeds the... [See More]
- Control Signal: Current Loop Output; Switched Output
- Interface: Digital Front Panel
- Form Factor: Chassis
- Type: Current Loop (Transmitter) Excitation