RS232/422/485 Data Output Modules
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Host Connection: TTL; RS232/422/485
- Digital I/O Channels: 16
- Form Factor: Panel / Chassis Mount
- Outputs: Serial Data
from Opto 22
Remote Digital 32-channel I/O Unit Mistic Protocol [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 32
- Form Factor: Stand-alone
- User Interface: Front Panel
from Meter Group
The hand-held ProCheck gives you a read-out and stores reading from any of Decagon's soil moisture or environmental sensors. When you are using the ProCheck to read soil moisture sensors, you can pick from a list of supplied factory calibrations (both soil and soilless media) or input your own... [See More]
- Host Connection: RS232/422/485
- User Interface: Front Panel; Hand-held Programmer
- Form Factor: Stand-alone
- Operating Temperature: 23 to 122
from Piezo-Metrics
PCB version of the load cell amplifier display for weighing (LCA20). Simple auto calibration. Sensitivity from 0.5 to 7.8 mV/V. Full digital set –up using PC or keypad. 3 x configurable digital inputs e.g. for autotare, peak hold and reset. Fully isolated 4-20 mA and 0-10 V analogue outputs. [See More]
- Host Connection: RS232/422/485
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Digital I/O Channels: 3
- Operating Temperature: 14 to 122
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- Host Connection: RS232/422/485
- Analog Channels: 12
- Form Factor: DIN Rail
- Resolution: 16
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
4 analog output channels. 0 to 20mA or 0 to 10V DC output range. 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. These modules drive four analog output channels and also feature four discrete outputs for on/off... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Resolution: 12
from OMEGA Engineering, Inc.
The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]
- Host Connection: RS232/422/485
- Analog Channels: 1
- Form Factor: Screw Mount
- Resolution: 15
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus
from Piezo-Metrics
Measurement speeds of 10 / 80 samples per sec. 5 V excitation supports up to 10 x 350 R load cells. Sensitivity from 0.5 to 7.8 mV/V. Full digital set –up using PC or keypad. 3 x configurable digital inputs e.g. for auto tare, peak hold and reset. Fully isolated 4-20 mA and 0-10 V analogue... [See More]
- Host Connection: RS232/422/485
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Digital I/O Channels: 3
- Operating Temperature: 14 to 122
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Host Connection: RS232/422/485
- Analog Channels: 8
- Form Factor: DIN Rail
- Digital I/O Channels: 32
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from OMEGA Engineering, Inc.
The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog converter that is scaled to provide commonly used... [See More]
- Host Connection: RS232/422/485
- Analog Channels: 1
- Form Factor: DIN Rail
- Digital I/O Channels: 1
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from OMEGA Engineering, Inc.
The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature, bridge inputs, voltage, current,... [See More]
- Host Connection: RS232/422/485
- Analog Channels: 1
- Form Factor: DIN Rail
- Digital I/O Channels: 1
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: USB; TTL; Ethernet; WiFi; RS232/422/485
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs. 12 input channels, 0 to 35V DC range. 12 to 36V DC. High-speed RS-485. 981PB: 12 input channels. 982PB: 12 output channels. 983PB: 12 input/output channels. These modules provide an isolated Profibus-DP network interface for twelve discrete input and/or output... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 12
- Form Factor: DIN Rail
- Resolution: 16
from OMEGA Engineering, Inc.
The D1000 and D2000 Series digital transmitters are a complete family of easy to use interface modules for personal computers and other processor based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit, in ASCII format, to any host... [See More]
- Host Connection: RS232/422/485
- Analog Channels: 1
- Form Factor: DIN Rail
- Digital I/O Channels: 3
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and group to bus