Ethernet Data Output Modules
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Network Options: Ethernet; Modbus TCP Fieldbus
- Resolution: 12
- Form Factor: Modular Bay or Slot System
- Outputs: Analog Voltage Output
from MonoDAQ
Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable. Digital... [See More]
- Network Options: Ethernet; EtherCAT
- Analog Channels: 4
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Outputs: Analog Voltage Output
from Acromag, Inc.
i2o Option. 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide up to six channels of analog output. Multi-range outputs support... [See More]
- Network Options: Ethernet
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Resolution: 12
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 16 channels digital input, the input high level is valid, it could support PNP sensor. · The module could collect digital output signal of field equipment (dry contact or active output). · The module could be accessed to 2-wire or 3-wire digital sensor. ·... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Network Options: Ethernet
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Isolation: Isolated Digital Outputs
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from MonoDAQ
Low-latency, high precision analog ouptut with excellent dynamic performance (92dB SNR, -90 dB THD). Under 100 microseconds of EtherCAT-to-analog delay possible. Analog output specification. DAC Resolution: 18bit. Sampling Rate: 1000 S/sec. Number of channels: 1. Full Scale Output Range: ±10... [See More]
- Network Options: Ethernet; EtherCAT
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Resolution: 18
from Acromag, Inc.
i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]
- Network Options: Ethernet
- Analog Channels: 6
- Form Factor: DIN Rail
- Differential Channels: Yes
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 16 channels digital input, supports low level input, and it can connect to the NPN sensor. · The module could collect the digital output signal of field equipment (dry contact or active output). · The module could be connected to 2-wire or 3-wire digital sensor. [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Network Options: Ethernet
- Resolution: 12
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
16-channel analog current outputs with i2o option. 18 to 36V DC power, 9 to 16V DC output excitation required. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to... [See More]
- Network Options: Ethernet; Modbus, i2o
- Resolution: 16
- Form Factor: Stand-alone
- Outputs: Analog Current Output
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 4 channels of digital input and 110 VAC /220VAC input. · The module could collect the digital output signal of the field equipment (dry contact or active output). · The module could be connected to 2-wire or 3-wire digital sensor. · The module has 4... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
16-channel analog voltage outputs with i2o option. 18 to 36V DC Power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface analog output signals. Each... [See More]
- Network Options: Ethernet; Modbus, i2o
- Resolution: 16
- Form Factor: Stand-alone
- Outputs: Analog Current Output
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 16 channels digital output, the output low level is valid and the output voltage is 0V. · The module carries 16 digital output channel LED indicators. · The module has the function of thermal shutdown and over current protection. · Module high speed... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 16 channels digital output, the output voltage is 24VDC and the output high level is valid. · The module carries 16 digital output channel LED indicator light. · The module has the functions of thermal shutdown and overcurrent protection. · The module... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 16
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 8
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Sichuan Odot Automation System Co., Ltd.
#183; 4 Channels relay normally on output;. · 4 Channels LED indicators;. · Low on resistance ( ≤100m Ω) ;. · With isolation between channels;. · Resistive and inductive loads can be connected;. · Module high speed redundant backplane bus with pluggable terminal... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Digital I/O Channels: 4
- Form Factor: DIN Rail
- Outputs: Relay Output
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 8 channels of voltage signal input. · The module could collect 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, with 16 bits resolution;. · The module carries with 8 analog input channel LED indicator. · The module input signal is a single ended common grounding... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Analog Channels: 8
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 8 channels current signal acquisition. · The module can be configured for 0-20mA or 4-20mA current signal acquisition. · The module supports 2-wire (non-loop output, external power supply is required) or 4-wire current sensor input. · Module high speed... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Analog Channels: 8
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 4 channels of voltage signal input. · Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution. · The module carries with 4 analog input channel LED indicator. · The module input signal is isolated between... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Analog Channels: 4
- Form Factor: DIN Rail
- Operating Temperature: -31 to 140
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Sichuan Odot Automation System Co., Ltd.
#183; The module supports 4 channels current signal acquisition. · Input range: 0~20mA or 4~20mA current signal acquisition, 16 bits resolution. · The module carries 4 channels analog input indicators. · The module input signal is isolated between channels. · Module high speed... [See More]
- Network Options: Ethernet; DeviceNet; Profibus
- Analog Channels: 4
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Network Options: Ethernet; CANbus (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)