User Interface: None Data Output Modules

60 Results
8B39 Current Output Module -- 8B39-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B39 Current Output Module -- 8B39-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B39 Current Output Module -- 8B39-03
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B39 Current Output Module -- 8B39-04
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B39 Current Output Module -- 8B39-07
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B49 Voltage Output Module -- 8B49-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B49 Voltage Output Module -- 8B49-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
Discrete Output Module with Isolated SPST Latching Relay Channels -- MAQ20-DORLY20
from Dataforth Corporation

Description. The MAQ20-DORLY20 module has 20 isolated SPST latching relay output channels that can switch between 2A at 30V and 0.4A at 150V. Each channel has contact state readback to verify the physical output state. Relays can be controlled individually or in blocks and have user configurable... [See More]

  • User Interface: None
  • Digital I/O Channels: 20
  • Form Factor: DIN Rail
  • Isolation: Isolated Digital Outputs
DSCA39 Current Output Signal Conditioners -- DSCA39-xx
from Dataforth Corporation

Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Accuracy: 0.0300
Peripheral Module -- PIO-501
from Parker Hannifin / Automation / Electromechanical Division - Europe

Peripheral modules for distributed automation... Fieldbus-independent layout. Easy to expand with additional modules. Exceptionally compact design. Safe, reliable contacting. Maintenance-free. Different voltages can be combined. Flexibility ensures optimal adaptability to different applications [See More]

  • User Interface: None
  • Digital I/O Channels: 2
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output
IO Modules - AC Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Optical Isolation
0922 UEM 020
from Lumberg Automation - A Belden Brand

e2c 20 4-point 24V dc/0.5A discrete sourcing output. [See More]

  • User Interface: None
  • Digital I/O Channels: 4
  • Form Factor: Module
  • Outputs: Analog Current Output
16 Channel Multiplexer -- CIO-EXP16
from OMEGA Engineering, Inc.

The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]

  • User Interface: None
  • Analog Channels: 16
  • Form Factor: PC Board
  • Differential Channels: Yes
16-Channel AC/DC Relay Controller -- SDM-CD16AC
from Campbell Scientific, Inc.

The SDM-CD16AC is a synchronous device equipped with relay control ports that control power to each of 16 external ac or dc devices. Each relay port can be controlled automatically by the datalogger's program or controlled manually with an override toggle switch. When under datalogger control, the... [See More]

  • User Interface: None
  • Digital I/O Channels: 16
  • Form Factor: Panel / Chassis Mount
  • Outputs: Relay Output
MX010-OP2 Input & Output Module, 0-10Vdc out – 2 channels
from Ultra Energy

Fiber Optic Module: MX010-OP2 Input & Output Module, 0-10Vdc out – 2 channels, MX Multiplexers [See More]

  • User Interface: None
  • Outputs: Analog Voltage Output
  • Analog Channels: 2
SPX Expansion Module -- VL-SPX-4
from VersaLogic Corporation

VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high levels of integration and miniaturization that were not previously available. Unlike larger expansion... [See More]

  • User Interface: None
  • Resolution: 12
  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
Isolated Output Module -- DR-OAC
from Measurement Computing

Isolated output module, DIN rail mount, 120/240 VAC, 5 V logic levels. [See More]

  • User Interface: None
  • Isolation: Isolated
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
G4 Digital Series -- G4OAC15A
from Opto 22

Opto 22 ’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the control side of the circuit, and each features zero voltage turn-on and zero current turn-off. This AC output module is... [See More]

  • User Interface: None
  • Isolation: Isolated Digital Outputs
  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Voltage Output
32 Channel Simultaneous Analog Output Card -- AO32CPCI
from D-TACQ Solutions

16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. [See More]

  • User Interface: None
  • Analog Channels: 32
  • Form Factor: PC Board
  • Resolution: 16
6-Channel Mechanical Relay Output Module -- XTA-MRNO-6
from Acromag, Inc.

XTA-MRNO-6: Mechanical relay output modules. XTA-120V-6: Logic level input modules. The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of... [See More]

  • User Interface: None
  • Digital I/O Channels: 6
  • Form Factor: DIN Rail
  • Outputs: Relay Output
IO Modules - DC Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Optical Isolation
0922 UEM 022
from Lumberg Automation - A Belden Brand

e2c 20 4-point 24V dc/0.5A discrete sourcing output w/ diagnostics. [See More]

  • User Interface: None
  • Digital I/O Channels: 4
  • Form Factor: Module
  • Outputs: Analog Current Output
2-Wire RTD Input Signal Conditioner -- DRA-RTT-2
from OMEGA Engineering, Inc.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
4-Channel Current/Voltage Output Module -- SDM-CVO4
from Campbell Scientific, Inc.

The SDM-CVO4 is a synchronously addressed datalogger peripheral that outputs variable voltage or current signals under datalogger program control. Each output can be set to 0-10 Vdc or 0-20 mA by the datalogger program (current outputs can also be scaled and limited to 4-20 mA). Typical applications... [See More]

  • User Interface: None
  • Accuracy: 0.0200
  • Form Factor: Panel / Chassis Mount
G4 Digital Series -- G4OAC5A5
from Opto 22

Opto 22 ’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the control side of the circuit, and each features zero voltage turn-on and zero current turn-off. This AC output module is... [See More]

  • User Interface: None
  • Isolation: Isolated Digital Outputs
  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Voltage Output
Analog Output Module, 16-bit D/A, IP200 Series -- IP231-16
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 13 µS settling time. ±10V output range. The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • User Interface: None
  • Outputs: Analog Voltage Output
  • Form Factor: PC Board
  • Host Connection: Parallel
IO Modules - Dry Contact and Mechanical Relay Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Outputs: Relay Output
0922 UEM 023
from Lumberg Automation - A Belden Brand

e2c 20 8-point 24V dc/0.5A discrete sourcing output. [See More]

  • User Interface: None
  • Digital I/O Channels: 8
  • Form Factor: Module
  • Outputs: Analog Current Output
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Screw Mount
  • Resolution: 15
4-Channel Excitation Current Module -- CE4
from Campbell Scientific, Inc.

The CE4 is a 4-channel current excitation module designed to provide a constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. [See More]

  • User Interface: None
  • Outputs: Analog Current Output
  • Form Factor: Modular Bay or Slot System
G4 Digital Series -- G4OAC5MA
from Opto 22

Opto 22 ’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the control side of the circuit, and each features zero voltage turn-on and zero current turn-off. This AC output module is... [See More]

  • User Interface: None
  • Isolation: Isolated Digital Outputs
  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Voltage Output
BusWorks™ 900 MB Series DC Current Output Module -- 917MB-0900
from Acromag, Inc.

4 analog output channels. 0 to 20mA or 0 to 10V DC output range. 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. These modules drive four analog output channels and also feature four discrete outputs for on/off... [See More]

  • User Interface: None
  • Digital I/O Channels: 4
  • Form Factor: DIN Rail
  • Resolution: 12
IO Modules - Manual Override Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Isolation: Optical Isolation
0922 UEM 024
from Lumberg Automation - A Belden Brand

e2c 20 16-point 24V dc/0.3A discrete sourcing output with a 20-pin connector. [See More]

  • User Interface: None
  • Digital I/O Channels: 16
  • Form Factor: Module
  • Outputs: Analog Current Output
AC Voltage/Current Signal Conditioner -- DRA-ACT-2
from OMEGA Engineering, Inc.

The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
4-Channel Relay Driver -- A21REL-12
from Campbell Scientific, Inc.

The A21REL-12 contains four single-pole double-throw internal relays that control up to four external ac or dc devices. [See More]

  • User Interface: None
  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
  • Outputs: Relay Output
G4 Digital Series -- G4ODC5
from Opto 22

G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical applications for DC output modules include switching loads such as DC relays, solenoids, motor starters, lamps, and... [See More]

  • User Interface: None
  • Isolation: Isolated Digital Outputs
  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Voltage Output
IP400 Series Digital Output Module, High Voltage Output -- IP405
from Acromag, Inc.

40 low-side switch output channels. 0-60V DC output range. High output current (up to 1A per channel). The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0 ” bit to a channel data register opens the switch to turn off a... [See More]

  • User Interface: None
  • Digital I/O Channels: 40
  • Form Factor: PC Board
  • Operating Temperature: -40 to 185
0922 UEM 040
from Lumberg Automation - A Belden Brand

e2c 20 2-channel 12-bit 0 to 20mA analog current output. [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: Module
  • Outputs: Analog Current Output
AC Voltage/Current Signal Conditioner -- DRA-ACT-4
from OMEGA Engineering, Inc.

The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
8-Channel Excitation Current Module -- CE8
from Campbell Scientific, Inc.

The CE8 is an 8-channel current excitation module designed to provide a 50 mA constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. [See More]

  • User Interface: None
  • Outputs: Analog Current Output
  • Form Factor: Modular Bay or Slot System
G4 Digital Series -- G4ODC5MA
from Opto 22

G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical applications for DC output modules include switching loads such as DC relays, solenoids, motor starters, lamps, and... [See More]

  • User Interface: None
  • Isolation: Isolated Digital Outputs
  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Voltage Output
microBlox® uB Series - DC CurrentFieldOutput Module -- uB39
from Acromag, Inc.

Host Input: ±5V or 0-5V ranges. Field Output: 0-20mA or 4-20mA DC ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation
0922 UEM 041
from Lumberg Automation - A Belden Brand

e2c 20 2-channel 12-bit 4 to 20mA analog current output. [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: Module
  • Outputs: Analog Current Output
AC Voltage/Current Signal Conditioner -- DRA-ACT-S
from OMEGA Engineering, Inc.

The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and stability which make them unique. [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
8-Channel Solid-State DC Controller -- SDM-CD8S
from Campbell Scientific, Inc.

The SDM-CD8S controls DC devices that have a moderate current load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and fans. The SDM-CD8S is targeted for applications requiring only a few control ports, where a larger, high-powered relay module such as the... [See More]

  • User Interface: None
  • Digital I/O Channels: 8
  • Form Factor: Panel / Chassis Mount
  • Outputs: Relay Output
G4 Digital Series -- G4ODC5R
from Opto 22

The G4ODC5R is a dry-contact, low-contact-resistance DC output. It is a single-pole, single-throw, normally open mechanical relay (Form A, SPST-NO). Typical applications for dry-contact modules include analog signal and communication line multiplexing. [See More]

  • User Interface: None
  • Isolation: Isolated Digital Outputs
  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Voltage Output
microBlox® uB Series - DC Voltage Field Output Module -- uB49
from Acromag, Inc.

Field Output: ±5V, ±10V, 0-5V, 0-10V. Host Input: ±5V, ±10V, 0-5V, 0-10V or programmable ±10V. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation
0922 UEM 042
from Lumberg Automation - A Belden Brand

e2c 20 2-channel 12-bit 0 to 10V analog voltage output. [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: Module
  • Outputs: Analog Voltage Output
Computer-to-Analog Output Module -- D3000 / D4000
from OMEGA Engineering, Inc.

The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog converter that is scaled to provide commonly used... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Digital I/O Channels: 1
Continuous Analog Output Module -- SDM-AO4
from Campbell Scientific, Inc.

The SDM-AO4 provides four independent continuous analog outputs (0 to +5 Vdc) for proportional control or strip charts. Current sourcing capability is 125 µA. It requires the connected devices to have input impedances in excess of 75 kohms. [See More]

  • User Interface: None
  • Accuracy: 0.5000
  • Form Factor: Panel / Chassis Mount
  • Operating Temperature: -13 to 131
G4 Series -- G4DA3
from Opto 22

+4 To +20 mA Output [See More]

  • User Interface: None
  • Resolution: 12
  • Form Factor: Modular Bay or Slot System
  • Isolation: Isolated
0922 UEM 043
from Lumberg Automation - A Belden Brand

e2c 20 2-channel 12-bit - 10 to 10V analog voltage output. [See More]

  • User Interface: None
  • Analog Channels: 2
  • Form Factor: Module
  • Outputs: Analog Voltage Output
Current Multiplexer -- DRA-CSM-1
from OMEGA Engineering, Inc.

The DRA-CSM-1 Current Multiplexer is a solid state multiplexer capable of transferring the selected 4-20 mA input current signal to the output terminals in less than 10 microseconds at an accuracy better than 0.01%. The DRA-CSM-1 is typically controlled by a PLC thereby obtaining full data... [See More]

  • User Interface: None
  • Analog Channels: 16
  • Form Factor: Stand-alone
  • Accuracy: 0.0100
Digital Control Port Expansion Module -- SDM-CD16D
from Campbell Scientific, Inc.

The SDM-CD16D increases the number of digital outputs that can be controlled (i.e., set to 0 or 5 Vdc) by a Campbell datalogger. The SDM-CD16D is commonly used to drive normal logic level inputs. It can also source some current; when an output is set HI, a ‘boost ’ circuit allows the... [See More]

  • User Interface: None
  • Digital I/O Channels: 16
  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Voltage Output
G4 Series -- G4DA4
from Opto 22

0 To +5 VDC Output [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Resolution: 12
0922 UEM 050
from Lumberg Automation - A Belden Brand

e2c 20 2-point 230V ac/ 2A, 24V dc/ 2A relay output. [See More]

  • User Interface: None
  • Digital I/O Channels: 2
  • Form Factor: Module
  • Outputs: Relay Output
Din Rail Mount Digital Transmitters -- DIN-100 OMEGABUS®
from OMEGA Engineering, Inc.

The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature, bridge inputs, voltage, current,... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Digital I/O Channels: 1
Excitation Card -- CR725
from Campbell Scientific, Inc.

The CR7 725 provides 8 switched analog excitations for resistance bridge measurements, 2 continuous analog outputs, and 8 digital control outputs. All continuous analog outputs and digital control ports can be active simultaneously; only one switched excitation output can be active at a time. Each... [See More]

  • User Interface: None
  • Outputs: Analog Voltage Output
  • Form Factor: PC Board
  • Operating Temperature: -13 to 122
SNAP Series -- SNAP-AOA-3
from Opto 22

The SNAP-AOA-3 provides a single channel of digital-to-analog conversion. The module has a true differential (floating) output that eliminates ground loops and has a nominal output range of 4-20 mA. The module is transformer isolated and optically isolated from other modules and devices, and is... [See More]

  • User Interface: None
  • Digital I/O Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Resolution: 12