Heavy Weight Oils Immersion Heaters
from WATTCO
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]
- Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Applications: Solvents, Salts, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 14 to 60
from WATTCO
WATTCO ™ Pipe Heaters are especially constructed to fit inside standard 2 or 3 ” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive... [See More]
- Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 0.0 to 750
- AC Voltage Required: 240 to 600
from WATTCO
Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]
- Applications: Food Equipment, Soap and Detergent Solutions, Freeze Protection; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Watt Density: 11 to 80
from OMEGA Engineering, Inc.
•. Rugged Steel Sheath. •. Low Watt Density 6 1/2" W/in2. •. 1.2 to 8.4 kW. •. 3 & 5 Inch, 150 Ib. Steel Flange [See More]
- Applications: Heavy Weight Oils
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 1.20 to 8.40
from Chromalox
2" NPT Steel Screw Plug. Integral Thermostat (DPST). Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Applications: Heavy Weight Oils
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 3.00
from Durex Industries
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]
- Applications: Medium Weight Oils; Heavy Weight Oils
- AC Voltage Required: 240 to 480
- Phase: Three Phase AC Voltage
- kWatts: 0.03
from Heat Exchange & Transfer, Inc.
Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]
- Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
- AC Voltage Required: 480
- Phase: Three Phase AC Voltage
- kWatts: 6.00
from Process Heating Company, Inc.
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
•. Passivated Stainless Steel Wetted. •. 3 Element Heater Design. •. 208, 240, or 480 Vac, 3 Phase Power. •. 3 to 18 kW. •. For Process Water Applications [See More]
- Applications: Heavy Weight Oils
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 250
- AC Voltage Required: 208 to 480
from Chromalox
2" NPT Steel Screw Plug. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Integral Thermostat (DPST). 120, 208, 240 and 480 Volt, 1 & 3 Phase. Third-party certifications: UL Listed, CSA, cCSAus [See More]
- Applications: Heavy Weight Oils
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 3.00
from Durex Industries
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]
- Applications: Medium Weight Oils; Heavy Weight Oils
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 240 to 480
from Heat Exchange & Transfer, Inc.
The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]
- Applications: Asphalt, Wax, Pitch, Creosote; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- AC Voltage Required: 120 to 600
- Phase: Three Phase AC Voltage
- kWatts: 10.00
from Process Heating Company, Inc.
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from OMEGA Engineering, Inc.
•. 2" NPT Steel Screw Plug. •. Steel Sheath Elements. •. 6 - 8 W/In2. •. 0.5 - 3 kW. •. Without Thermostat. •. 120, 208, 240 and 480 Volt, 1 & 3 Phase. •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure [See More]
- Applications: Heavy Weight Oils
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 0.50 to 3.00
from Chromalox
2" NPT Steel Screw Plug. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Without Thermostat. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]
- Applications: Heavy Weight Oils
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 3.00
from Process Heating Company, Inc.
Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- AC Voltage Required: 200 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from Chromalox
2" NPT Steel Screw Plug. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Without Thermostat. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]
- Applications: Heavy Weight Oils
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 0.50 to 3.00
from Process Heating Company, Inc.
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from Chromalox
2-1/2" NPT Steel Screw Plug. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Without Thermostat. 120, 208, 240 and 480 Volt, Single Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]
- Applications: Heavy Weight Oils
- AC Voltage Required: 120 to 240
- Phase: Single Phase AC Voltage
- kWatts: 0.50 to 3.00
from Process Heating Company, Inc.
Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process Heatings Rigid Heaters... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from Chromalox
LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of liquids. 4 - 240 kW Unit... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin
- AC Voltage Required: 480 to 600
- Phase: Three Phase AC Voltage
- kWatts: 4.00 to 240.00
from Process Heating Company, Inc.
Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater dissipates as... [See More]
- Applications: Ink, Asphalt, Pulp, & Construction; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Maximum Operating (Sheath) Temperature: 750
- AC Voltage Required: 200 to 600
from Chromalox
STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin
- AC Voltage Required: 240 to 600
- Phase: Three Phase AC Voltage
- kWatts: 1.00 to 25.00