Set Point Options Digital Readouts

3 Results
GPI/Digital Readouts -- Pointfinder 3000
from Gurley Precision Instruments

The PointFinder 3000 is our most powerful digital readout ever. Along with all the features of the PointFinder 2000 (Like Datum Points, Bolt Circles, Feed Rate Display, etc...), the PointFinder 3000 offers a versatile 1000 point memory. This lets you select a part from a menu and then run that... [See More]

  • Features: Absolute and Incremental Modes; Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Set Point Options; Zero Reset
  • Number of Lines: 4
  • Axes: 3
  • Resolution: 1.00E-4
Digital Display -- SI 3500
from Ametek Solartron Metrology

•Dual input channels (A and B) •Zero, Preset or Absolute •Selectable metrology functions e.g. A+B, (A+B)/2 •Discete Input and Outputs •Serial Interface Port •Data logging •Analogue Outputs [See More]

  • Features: Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
  • Channels: 2
  • Axes: 2
  • Number of Digits: 7
Digital Display -- SI 5500
from Ametek Solartron Metrology

#8226;Intuitive menu •Accepts up to 31 OrbitĀ® Sensors (SI5500) •Suite of Mathematical Functions for each channel •Auto color change for in/out limit range •User selectable bar panel or text display •Auto course / fine resolution •Gauging Mode •Peak hold... [See More]

  • Features: Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
  • Channels: 31
  • Axes: 31
  • Number of Digits: 7