Internal Timers / Counters Temperature Indicators

1 Result
1/4 DIN 10-Channel Automatic Temperature Scanner -- DP1001AM
from OMEGA Engineering, Inc.

The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan... [See More]

  • Features: Battery Powered; Counter/Timer; Datalogger
  • Input Options: Accepts Thermocouple Inputs
  • Sensed Temperature Range: -58 to 2498
  • # of Inputs / Channels: 10