Current Excitation Supply Bridge Conditioners
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge... [See More]
- Excitation: Voltage; Current
- Differential Channels: Yes
- Channels: 2
- Form Factor: Modular Bay or Slot System
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge... [See More]
- Excitation: Voltage; Current
- Form Factor: Modular Bay or Slot System
- Channels: 1
- Inputs: Bridge Input
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the... [See More]
- Excitation: Voltage; Current
- Differential Channels: Yes
- Channels: 1
- Form Factor: Stand-alone
from Interface, Inc. - AZ
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]
- Excitation: Voltage; Current
- Inputs: mV/V
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output; Analog Current Output
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Excitation: Voltage; Current
- Inputs: Bridge Input
- Form Factor: PC Board
- User Interface: Computer Programmable
from Automation24, Inc.
With Weidm üller resistance measuring bridge ACT20P-BRIDGE-S - 1067250000, convert and isolate your resistance values into useful and manageable signals for your input devices. The ACT20P-BRIDGE-S - 1067250000 takes resistance values from 10/20/30/50 mV. It then isolates and conditions it into... [See More]
- Excitation: Current
- Outputs: Analog Voltage Output; Analog Current Output
- DC Voltage: +/- 10/20/30/50 mV
- Operating Temperature: -40 to 158
from Interface, Inc. - AZ
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]
- Excitation: Voltage; Current
- DC Voltage: 5 to 50 mV
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Excitation: Voltage; Current
- Inputs: Bridge Input
- Form Factor: PC Board
- User Interface: Computer Programmable
from Interface, Inc. - AZ
Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]
- Excitation: Voltage; Current
- DC Voltage: 5 to 50 mV
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from Encore Electronics, Inc.
The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]
- Excitation: Voltage; Current
- Inputs: Bridge Input
- Form Factor: Rack Mount
- Outputs: Analog Voltage Output; Analog Current Output
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Excitation: Voltage; Current
- DC Voltage: +/- 10 mV
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output; Analog Current Output
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Excitation: Voltage; Current
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output