Holder and Inserts Milling Cutters

54 Results
BB Series -- BB4011440
from SwiftCARB

Weldon shank, ball end cutter [See More]

  • Edges: Inserts
  • Geometry: Ballnose
  • Cutter Type: Endmill
  • Cutting Ends: Single
Chamfer Milling Tools -- CoroMill 326
from Sandvik Coromant Co.

Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits. Three cutting edges for productivity. [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Endmill; Thread Mill
  • Units: Fractional (optional feature); Metric
Indexable Threadmill -- Accuthread 856®
from Allied Machine & Engineering Corp.

Features and Benefits. Allied's proprietary AM210 ® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered to dampen vibration during operation. The AccuThread 856 ® Indexable line of... [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Finishing; Thread Mill
  • Cutting Ends: Single
Excelerator™ Series End Mill -- WSAN-1-RH
from Greenleaf Corporation

End mill, compatible with parallelogram inserts, .985"-2.465" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
High Helix Back Draft Cutters -- LRHH-31-3.5-S
from Precision Components

High Helix Back Draft Cutters [See More]

  • Edges: Inserts
  • OAL: 6.00
Chamfer Milling Tools -- CoroMill 495
from Sandvik Coromant Co.

Most components require at least one chamfer operation. This makes frequent tool changes a potential problem, especially when machining small batches in different materials. With CoroMill 495 ®, the same tool can perform multiple kinds of chamfering in several materials, ideal for keeping... [See More]

  • Edges: Inserts
  • Geometry: Chamfer
  • Cutter Type: Endmill
  • Cutting Ends: Single
Excelerator™ Series End Mill -- WSRN-60001-RH
from Greenleaf Corporation

End mill, compatible with round negative inserts, 1"-2.5" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Long Range Back Draft Cutters -- LRBD-31-2.5-S
from Precision Components

Long Range Back Draft Cutters [See More]

  • Edges: Inserts
  • OAL: 5.50
Face Milling Tools -- Auto AF
from Sandvik Coromant Co.

Benefits. Fully adjustable face milling cutter for best surface finishing. Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts. Highly-productive finishing cutter for the automotive industry. Features. Large number of inserts. Positive rake. Easy high... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Finishing; Face Mill
  • Units: Fractional (optional feature); Metric
Excelerator™ Series End Mill -- WSRP-60000.6-RH
from Greenleaf Corporation

End mill, compatible with round positive inserts, .625"-2.0" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Face Milling Tools -- Auto FS
from Sandvik Coromant Co.

Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits. Spring clamp system for quick and easy insert change. Extra close pitch for high productivity in face and square shoulder milling. Close tolerance cutter... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Finishing; Face Mill
  • Units: Fractional (optional feature); Metric
Excelerator™ Series End Mill -- WSSP-70000.3-RH
from Greenleaf Corporation

End mill, compatible with square positive inserts, .375"-1.5" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Face Milling Tools -- Auto Roughing
from Sandvik Coromant Co.

Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits. Spring-loaded insert for quick and easy insert indexing. High-productive auto roughing cutter. Strong triangular insert. Features. Large number of inserts. 45 degree face mill. [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Finishing; Face Mill
  • Units: Fractional (optional feature); Metric
Excelerator™ Series End Mill -- WSTP-70.50-RH
from Greenleaf Corporation

End mill, compatible with triangle positive inserts, .5"-.625" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Face Milling Tools -- CoroMill 210
from Sandvik Coromant Co.

The CoroMill ® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10 ° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Endmill; Face Mill
  • Units: Fractional (optional feature); Metric
High Shear Series Face Mill -- FTHP-50002.5
from Greenleaf Corporation

0 ° lead face mill, 20 ° positive axial rake [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Face Milling Tools -- CoroMill 245
from Sandvik Coromant Co.

Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits. Easy to use and high productivity. Light cutting with low power consumption. Close tolerance combined with the wiper insert for... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Finishing; Face Mill
  • Units: Fractional (optional feature); Metric
High Shear Series Face Mill -- SHPC4-34504
from Greenleaf Corporation

45 ° lead face mill, negative radial, 20 ° positive axial rake [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Face Milling Tools -- CoroMill 345
from Sandvik Coromant Co.

CoroMill ® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give security to the machining process, making the cutter body a good choice if unmanned production is a priority. Benefits. [See More]

  • Edges: Inserts
  • Cutting Ends: Double
  • Cutter Type: Roughing; Finishing; Face Mill
  • Units: Fractional (optional feature); Metric
High Shear Series Face Mill -- WSTHP-50001.5(5)
from Greenleaf Corporation

0 ° lead end mill, 20 ° positive axial rake [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Face Milling Tools -- CoroMill 357
from Sandvik Coromant Co.

CoroMill ® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected tip seats and a clamping system that offers quick and easy insert indexing. Benefits. High metal removal rate. Low downtime... [See More]

  • Edges: Inserts
  • Cutting Ends: Double
  • Cutter Type: Roughing; Face Mill
  • Units: Fractional (optional feature); Metric
HushCut® Series End Mill -- EM90L-075R-75W
from Greenleaf Corporation

0 ° lead end mill [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Face Milling Tools -- CoroMill 360
from Sandvik Coromant Co.

With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill ® 360 provides a productivity boost that is tough to beat, with minimum risk for failure and machine downtime. Benefits. Same tool body can use two different cassette types for insert with IC 19 mm (0.748 inch)... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Face Mill
  • Units: Fractional (optional feature); Metric
HushCut® Series Face Mill -- FM75L-20R
from Greenleaf Corporation

75 ° lead face mill [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Face Milling Tools -- CoroMill 365
from Sandvik Coromant Co.

CoroMill ® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high metal removal rate is critical. Benefits. Inserts with ability to machine down to AP = 6 mm (0.236 inch). Unique... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Face Mill
  • Units: Fractional (optional feature); Metric
HushCut® Series Face Mill -- FM90L-20R
from Greenleaf Corporation

0 ° lead face mill [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Face Milling Tools -- CoroMill Century
from Sandvik Coromant Co.

CoroMill ® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy. Benefits. High speed... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Face Mill
  • Units: Fractional (optional feature); Metric
HushCut® Series Face Mill -- FMC90L-30R
from Greenleaf Corporation

0 ° lead face mill cartridge style [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Face Milling Tools -- CoroMill S-60
from Sandvik Coromant Co.

CoroMill ® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs. Benefits. Close and extra-close pitch cutters for great productivity and long tool life. Low production costs. Short setup time. Wiper... [See More]

  • Edges: Inserts
  • Cutting Ends: Double
  • Cutter Type: Face Mill
  • Units: Fractional (optional feature); Metric
Powermill™ Series Face Mill -- C430LNP08H
from Greenleaf Corporation

30 ° lead face mill, negative radial, positive axial [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Face Milling Tools -- T-Max 45
from Sandvik Coromant Co.

45 ° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits. Spring-loaded insert clamping system for quick and easy insert change. Possibility to... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Face Mill
  • Units: Fractional (optional feature); Metric
Powermill™ Series Face Mill -- C430LNP08W
from Greenleaf Corporation

30 ° lead face mill, finishing cutter, negative radial, positive axial [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Gear Milling Tools -- CoroMill 172
from Sandvik Coromant Co.

The CoroMill ® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock interface, the component can be machined in flexible non-dedicated machines, such as multi-task machines... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Finishing; Gear Hob
  • Units: Fractional (optional feature); Metric
Powermill™ Series Face Mill -- M400LNP04A
from Greenleaf Corporation

0 ° lead face mill, negative radial, positive axial [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Gear Milling Tools -- CoroMill 176
from Sandvik Coromant Co.

An innovative indexable insert cutter for productive gear wheel machining. CoroMill ® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in the module range 4 to 9. Its ability to reach higher cutting speeds combined with user-friendly... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Finishing; Gear Hob
  • Units: Fractional (optional feature); Metric
Powermill™ Series Face Mill -- M402LN04A
from Greenleaf Corporation

2 ° lead face mill, negative radial, negative axial [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Feed Milling Tools -- CoroMill 316
from Sandvik Coromant Co.

Versatile in the widest sense of the word, CoroMill ® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill ® 316 allows machine shops to... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Finishing; Endmill; Face Mill
  • Units: Fractional (optional feature); Metric
Powermill™ Series Face Mill -- M430LNP04A
from Greenleaf Corporation

30 ° lead face mill, negative radial, positive axial [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
High Feed Milling Tools -- CoroMill 419
from Sandvik Coromant Co.

CoroMill ® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Endmill; Face Mill
  • Units: Fractional (optional feature); Metric
Powerslot® II Series Slotting Cutter -- PS2A-05625
from Greenleaf Corporation

Special wedge design, cutting range: .625"-1.093" [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill; Slotting Cutter
  • Cutting Ends: Single
Multi-Task Machining and Turning Tools -- CoroPlex MT
from Sandvik Coromant Co.

CoroPlex ® MT is a combination of two winning concepts in one – CoroMill ® 390 and CoroTurn ® 107. It is either applied rotating as an efficient tool for milling applications, or indexed in a number of optional positions for stationary turning, external and internal, using two... [See More]

  • Edges: Inserts
  • Units: Fractional (optional feature); Metric
  • Cutter Type: Endmill
  • Cutter: 1.260 to 1.575
Screw-On Series End Mill -- WSSCC-70000.7
from Greenleaf Corporation

0 ° lead end mill, center cutting, .075"-1.5" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Parting and Grooving Milling Tools -- CoroMill 327
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Endmill; Face Mill; Thread Mill
  • Units: Fractional (optional feature); Metric
Series C4 Face Mill -- C-403R
from Greenleaf Corporation

Negative rake face mill [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Parting and Grooving Milling Tools -- CoroMill 328
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Endmill; Face Mill; Thread Mill
  • Units: Fractional (optional feature); Metric
Series CP4 Face Mill -- CP-403R
from Greenleaf Corporation

Positive rake face mill [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Parting and Grooving Milling Tools -- CoroMill 331
from Sandvik Coromant Co.

The CoroMill ® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits. [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Endmill; Face Mill
  • Units: Fractional (optional feature); Metric
Series FMRN Face Mill -- FMRN-200R
from Greenleaf Corporation

Face mill, compatible with round negative inserts, 2"-4" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Parting and Grooving Turning Tools -- CoroTurn XS
from Sandvik Coromant Co.

CoroTurn ® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits. Reliable system with focus on holes smaller than 12 mm (0.472 inch). For turning into... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Finishing; Endmill; Thread Mill
  • Units: Fractional (optional feature); Metric
Series XFSP End Mill -- XFSP-010-EM
from Greenleaf Corporation

High-feed end mill, positive square inserts, 1"-1.5" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Endmill
  • Cutting Ends: Single
Profile Milling Tools -- CoroMill 200
from Sandvik Coromant Co.

CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the first choice for roughing operations. Strong cutting edges make the cutter resistant to tough conditions with interruptions (holes, gaps, etc.)... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Face Mill
  • Units: Fractional (optional feature); Metric
Series XFSP End Mill -- XFSP-020-FM
from Greenleaf Corporation

High-feed end mill, positive square inserts, 2" diameter [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill
  • Cutting Ends: Single
Profile Milling Tools -- CoroMill 216
from Sandvik Coromant Co.

The CoroMill ® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries. Benefits. Maximum security and reliability. High... [See More]

  • Edges: Inserts
  • Cutting Ends: Single
  • Cutter Type: Roughing; Endmill
  • Units: Fractional (optional feature); Metric
Slotting Cutter Series Narrow-Width -- SC-4250
from Greenleaf Corporation

Narrow-width slotter, compatible with screw-on insert [See More]

  • Edges: Inserts
  • Geometry: Square
  • Cutter Type: Face Mill; Slotting Cutter
  • Cutting Ends: Single