Threaded Steam Traps
from RS Components, Ltd.
TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]
- Type: Threaded
- Operating Temperature: 752
- Operating Pressure: 609
- Steam Trap Type: Disc
from RS Components, Ltd.
TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]
- Type: Threaded
- Operating Temperature: 752
- Operating Pressure: 609
- Steam Trap Type: Disc
from RS Components, Ltd.
TD42L designed for relatively small condensate loads and ideal for mains drainage applications. TD42H is ideal for process type loads. Screwed BSP with in-built strainer. Compact and lightweight, reducing installation costs. Positive discharge with clean tight shut-off. No back-up of condensate... [See More]
- Type: Threaded
- Operating Temperature: 752
- Operating Pressure: 609
- Steam Trap Type: Disc
from RS Components, Ltd.
Stainless steel internals that can tolerate corrosive condensate. Integral automatic air venting facility. Compact and lightweight reducing installation costs. Immediate discharge with clean tight shut-off. No back-up of condensate ensures maximum plant effieciency. Robust construction to guarantee... [See More]
- Type: Threaded
- Operating Temperature: 464
- Operating Pressure: 65.27
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
Stainless steel internals that can tolerate corrosive condensate. Integral automatic air venting facility. Compact and lightweight reducing installation costs. Immediate discharge with clean tight shut-off. No back-up of condensate ensures maximum plant effieciency. Robust construction to guarantee... [See More]
- Type: Threaded
- Operating Temperature: 464
- Operating Pressure: 203
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
Compact design reduces installation space requirements in comparison to other types of steam trap. High resistance to superheat and water-hammer ensures long working life and reduces maintenance. Automatically discharges air and non-condensing gases to aid rapid warm-up of plant. Unaffected by back... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 189
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
Compact design reduces installation space requirements in comparison to other types of steam trap. High resistance to superheat and water-hammer ensures long working life and reduces maintenance. Automatically discharges air and non-condensing gases to aid rapid warm-up of plant. Unaffected by back... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 189
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
In-line connections screwed BSP. Simple and robust mechanism for long life. Suitable for superheat conditions when fitted with inlet check valve. Choice of valve mechanisms to match precise condensate load and pressure differentials. Deep water seal to protect against the possibility of steam loss. [See More]
- Type: Threaded
- Operating Temperature: 572
- Operating Pressure: 145
- Steam Trap Type: Bucket
from RS Components, Ltd.
The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 65.27
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 212
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 212
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 212
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 212
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
The FT range of ball float steam traps from Spirax Sarco are the most popular mechanical steam traps in the world. The new FTGS14 has been designed to offer perfect condensate drainage and air venting for process, heating and mains drainage applications. With a substantial network of experienced... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 145
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
Body design conditions PN40. Compact design reduces installation space compared to other steam traps. High resistance to superheat and water hammer ensuring long working life and low maintenance. Automatically discharges air and incondensable gases to aid rapid plant warm up. Steel construction with... [See More]
- Type: Threaded
- Operating Temperature: 572
- Operating Pressure: 464
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
Body design conditions PN40. Compact design reduces installation space compared to other steam traps. High resistance to superheat and water hammer ensuring long working life and low maintenance. Automatically discharges air and incondensable gases to aid rapid plant warm up. Steel construction with... [See More]
- Type: Threaded
- Operating Temperature: 572
- Operating Pressure: 464
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]
- Type: Threaded
- Operating Temperature: 572
- Operating Pressure: 609
- Steam Trap Type: Disc
from RS Components, Ltd.
These mechanical float and thermostatic steam traps have a spheroidal graphite SG iron body and stainless steel internals. Built with an integral air vent, they are designed for all types of low, medium and high pressure steam heating and process equipment. Typical applications for these steam traps... [See More]
- Type: Threaded
- Operating Temperature: 388
- Operating Pressure: 65.27
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]
- Type: Threaded
- Operating Temperature: 572
- Operating Pressure: 609
- Steam Trap Type: Disc
from RS Components, Ltd.
A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating range, without adjustment. Connections... [See More]
- Type: Threaded
- Operating Temperature: 572
- Operating Pressure: 609
- Steam Trap Type: Disc
from RS Components, Ltd.
These mechanical float and thermostatic steam traps have a spheroidal graphite SG iron body and stainless steel internals. Built with an integral air vent, they are designed for all types of low, medium and high pressure steam heating and process equipment. Typical applications for these steam traps... [See More]
- Type: Threaded
- Operating Temperature: 388
- Operating Pressure: 65.27
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
With excellent air discharge and simple and compact design these thermostatic steam traps and air eliminators are designed for use on process equipment such as kettle cookers, sterilizers, food, chemical and laundry equipment. Connections are female screwed. Modulating discharge. Discharges... [See More]
- Type: Threaded
- Operating Temperature: 392
- Operating Pressure: 189
- Steam Trap Type: FloatThermostatic
from RS Components, Ltd.
These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections... [See More]
- Type: Threaded
- Operating Temperature: 446
- Operating Pressure: 116
- Steam Trap Type: Bucket
from RS Components, Ltd.
These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections... [See More]
- Type: Threaded
- Operating Temperature: 446
- Operating Pressure: 116
- Steam Trap Type: Bucket
from RS Components, Ltd.
These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or tightly closed. Connections... [See More]
- Type: Threaded
- Operating Temperature: 446
- Operating Pressure: 174
- Steam Trap Type: Bucket
from Watson McDaniel Company
• Excellent for high pressure and superheated. steam applications. • Freeze-proof and resistant to water hammer. • Handles superheated steam with check valve installed at inlet. • In-line repairable. • Trap can be welded into line [See More]
- Type: Socketweld; Flanged; Threaded; Butt-Weld
- Operating Temperature: 842
- Operating Pressure: 520
- Steam Trap Type: Bimetallic
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. Velan forged Piping King automatic... [See More]
- Type: Socketweld; Flanged; Threaded; Butt weld
- Steam Trap Type: Bimetallic
- Operating Pressure: 2500
- Size: 3.00
from Watts
Series WFT Float and Thermostatic Steam Traps are used in steam main drips and process applications to provide continuous air venting and condensate removal. They feature an iron body H-pattern design (3/4 in through 1-1/4 in) or C-pattern design (1-1/4 in through 2 in), stainless steel valve head,... [See More]
- Type: Threaded; Universal 4 Port Design
- Operating Temperature: 353
- Operating Pressure: 125
- Steam Trap Type: FloatThermostatic
from Armstrong International
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]
- Type: Threaded
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 20000
from Spirax-Sarco
The FTGS14 ball float steam trap has an austenitic stainless steel body, stainless steel working internals and integral automatic air venting facility. The SG iron cover is electroless nickel-plated offering increased resistance to erosion. This trap is supplied with horizontal flanged connections... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 232
- Steam Trap Type: FloatThermostatic
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Universal operation: The... [See More]
- Type: Socketweld; Flanged; Threaded; Butt weld
- Steam Trap Type: Bimetallic
- Operating Pressure: 600
- Size: 2.00
from Watts
Series G, MG Float and Thermostatic Steam Traps are used in steam main drip and process applications to remove condensate, air, and non-condensable gases from steam systems. They feature an iron body with a straight-through design, stainless steel valve head & seat, phosphor bronze diaphragm,... [See More]
- Type: Threaded
- Steam Trap Type: FloatThermostatic
- Operating Pressure: 50
- Size: 2.00
from Armstrong International
The most reliable steam trap known-the inverted bucket-provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer periods of... [See More]
- Type: Threaded
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 20000
from Spirax-Sarco
The Spirax Sarco T3 is a forged stainless steel automatic steam trap. It is designed for instrument tracing or draining low capacity lines. The T3 operates with no loss of steam, and quickly drains air, non- condensable gases and large quantities of cold water on start-up. [See More]
- Type: Threaded
- Operating Temperature: 797
- Operating Pressure: 600
- Steam Trap Type: Bimetallic
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. The Velan Type MFA float trap... [See More]
- Type: Socketweld; Flanged; Threaded; Butt weld
- Steam Trap Type: Bimetallic
- Operating Pressure: 300
- Size: 1.50
from Watts
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains... [See More]
- Type: Threaded; In-Line
- Operating Temperature: 406
- Operating Pressure: 250
- Steam Trap Type: Bucket
from Armstrong International
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]
- Type: Threaded
- Operating Temperature: 700
- Operating Pressure: 650
- Capacity: 20000
from Spirax-Sarco
The BPT13 is a readily maintainable brass bodied, balanced pressure thermostatic steam trap. The standard trap is designated BPT13A and has angled connections. [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 232
- Steam Trap Type: BalancedPressure
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Positive closing and condensate... [See More]
- Type: Socketweld; Flanged; Threaded; Butt weld
- Steam Trap Type: Bimetallic
- Operating Pressure: 300
- Size: 2.00
from Watts
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and... [See More]
- Type: Threaded
- Operating Temperature: 800
- Operating Pressure: 600
- Steam Trap Type: Thermodynamic
from Armstrong International
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]
- Type: Threaded
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 20000
from Spirax-Sarco
The Spirax Sarco bydrain frost protection liquid expansion trap is made of stainless steel. It has been specifically designed for protecting water systems from frost damage. This fixed temperature discharge trap continuously monitors the water temperature in the pipes; the trap is firmly closed at 7... [See More]
- Type: Threaded
- Operating Temperature: 842
- Operating Pressure: 600
- Steam Trap Type: Liquid Expansion Trap
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • The only positive closing steam... [See More]
- Type: Socketweld; Flanged; Threaded; Butt weld
- Steam Trap Type: Bimetallic
- Operating Pressure: 4500
- Size: 1.00
from Watts
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand... [See More]
- Type: Threaded
- Steam Trap Type: Radiator
- Operating Pressure: 65
- Size: 0.50
from Armstrong International
The most reliable steam trap known-the inverted bucket-provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer periods of... [See More]
- Type: Threaded
- Operating Temperature: 450
- Operating Pressure: 150
- Capacity: 20000
from Spirax-Sarco
The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections only and can be maintained without disturbing the pipework. The flow direction is as indicated... [See More]
- Type: Threaded
- Operating Temperature: 572
- Operating Pressure: 363
- Steam Trap Type: FloatThermostatic
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Forged valve body and cover offer... [See More]
- Type: Socketweld; Flanged; Threaded; Butt weld
- Steam Trap Type: Bimetallic
- Operating Pressure: 600
- Size: 1.00
from Armstrong International
The most reliable steam trap known —the inverted bucket —provides efficient condensate drainage of virtually all types of steam-using equipment. Put the inverted bucket to work in a tough cast iron package, and you have the best of both worlds. Because they operate efficiently for longer... [See More]
- Type: Threaded
- Operating Temperature: 450
- Operating Pressure: 150
- Capacity: 4400
from Spirax-Sarco
The MST21 is a maintainable balanced pressure thermostatic steam trap designed for relatively small condensate loads usually associated with instrument tracing applications. It is manufactured in stainless steel and is corrosion resistant and easily maintainable. [See More]
- Type: Threaded
- Operating Temperature: 752
- Operating Pressure: 363
- Steam Trap Type: BalancedPressure
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Hermetically-sealed body: Seal... [See More]
- Type: Socketweld; Threaded
- Steam Trap Type: Bimetallic
- Operating Pressure: 250
- Size: 0.75
from Armstrong International
Armstrong A & AI Series F &T traps are for industrial service from 0 to 175 psig (12 bar) and feature a balanced pressure phosphor-bronze type bellows caged in stainless steel. Armstrong A & AI Series F &T traps are designed for service on heat exchange equipment where there is a... [See More]
- Type: Threaded
- Operating Temperature: 377
- Operating Pressure: 175
- Capacity: 8600
from Spirax-Sarco
The TD10 is a miniature thermodynamic disc trap designed specifically for draining small steam users like steam irons and instrument tracers. [See More]
- Type: Threaded
- Operating Temperature: 662
- Operating Pressure: 232
- Steam Trap Type: Disc
from Velan, Inc.
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Piston cage unit: The advanced... [See More]
- Type: Socketweld; Flanged; Threaded; Butt weld
- Steam Trap Type: Bimetallic
- Operating Pressure: 1500
- Size: 3.00
from Armstrong International
Armstrong AIC Series F &T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F &T traps, such as operation against back pressure, continuous drainage, high-capcity venting of air and CO2, long life and dependable service and... [See More]
- Type: Threaded
- Operating Temperature: 572
- Operating Pressure: 465
- Capacity: 60075
from Spirax-Sarco
The TD259 is a maintainable thermodynamic steam trap for use on instrument tracing or any small bore steam heating installations. It can be provided with an anti-air-binding disc for quick start-up on batch process and is designated TD259A. [See More]
- Type: Threaded
- Operating Temperature: 752
- Operating Pressure: 914
- Steam Trap Type: Disc
from Velan, Inc.
Thermodynamic steam traps. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits. • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets are spiral wound,... [See More]
- Type: Socketweld; Flanged; Threaded; Butt weld
- Steam Trap Type: Disc
- Operating Pressure: 1000
- Size: 1.00
from Armstrong International
Armstrong B and BI Series F &T traps combine high standards of performance and long life with economy. They are ideal for heating service where continuous drainage with high air-venting capacity is required. Due to the wide use of vacuum returns in systems of this type, the thermostatic air vent... [See More]
- Type: Threaded
- Operating Temperature: 353
- Operating Pressure: 30
- Capacity: 8900
from Spirax-Sarco
The TD42 is a maintainable thermodynamic steam trap. The TD42LC is specifically designed for relatively small condensate load and is, therefore, ideal for mains drainage application. [See More]
- Type: Threaded
- Operating Temperature: 752
- Operating Pressure: 914
- Steam Trap Type: Disc
from Armstrong International
The Armstrong CD-33 is a disc-style trap designed to control the trap ’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33... [See More]
- Type: Threaded
- Operating Temperature: 752
- Operating Pressure: 600
- Capacity: 2500
from Spirax-Sarco
The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a low capacity version is available. This version is designated by the letters LC e.g.:... [See More]
- Type: Threaded
- Operating Temperature: 797
- Operating Pressure: 914
- Steam Trap Type: Disc
from Armstrong International
Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant temperature in the control... [See More]
- Type: Threaded
- Operating Temperature: 500
- Operating Pressure: 600
- Capacity: 2850
from Spirax-Sarco
The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a low capacity version is available. This version is designated by the letters LC e.g.:... [See More]
- Type: Threaded
- Operating Temperature: 797
- Operating Pressure: 914
- Steam Trap Type: Disc
from Armstrong International
Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]
- Type: Threaded
- Operating Temperature: 650
- Operating Pressure: 250
- Capacity: 1050
from Spirax-Sarco
The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a low capacity version is available. This version is designated by the letters LC e.g.:... [See More]
- Type: Threaded
- Operating Temperature: 797
- Operating Pressure: 914
- Steam Trap Type: Disc
from Armstrong International
The FT 4000 allows you to install a float and thermostatic steam trap in any piping configuration, with little or no repiping. You get the reliability of the float and thermostatic operating principle, plus the benefits of all-stainless steel construction: A sealed, tamperproof package. A compact,... [See More]
- Type: Threaded
- Operating Temperature: 600
- Operating Pressure: 75
- Capacity: 1080
from Spirax-Sarco
The TD52M is a maintainable thermodynamic steam trap manufactured in stainless steel specifically designed for relatively small condensate loads, such as steam mains drainage. For very low condensate loads, a low capacity version is available. This version is designated by the letters LC e.g.:... [See More]
- Type: Threaded
- Operating Temperature: 797
- Operating Pressure: 914
- Steam Trap Type: Disc
from Armstrong International
Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]
- Type: Socketweld; Flanged; Threaded
- Operating Temperature: 650
- Operating Pressure: 465
- Capacity: 60000
from Spirax-Sarco
The BPT13T is a brass bodied maintainable balanced pressure steam trap with horizontal in-line connections. It has a unique bypass and stop valve feature built into the trap which simplifies and reduces the cost of installation. The bypass can be used simply to handle high start-up loads or to avoid... [See More]
- Type: Threaded
- Operating Temperature: 482
- Operating Pressure: 232
- Steam Trap Type: BalancedPressure
from Armstrong International
Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]
- Type: Flanged; Threaded
- Operating Temperature: 422
- Operating Pressure: 15
- Capacity: 142000
from Armstrong International
Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]
- Type: Threaded
- Operating Temperature: 422
- Operating Pressure: 30
- Capacity: 208000
from Armstrong International
Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-2 has a balanced pressure thermostatic element with a high quality multiple-convolution bellows. It ’s ideal for draining equipment such as steam radiators and convectors, small heat exchangers, unit... [See More]
- Type: Threaded
- Operating Temperature: 300
- Operating Pressure: 50
- Capacity: 1600
from Armstrong International
Armstrong Series TS radiator traps are offered in both angle and straight patterns. The TS-3 is a heavy-duty wafer-type trap for the drainage of all types of steam radiators and convectors. Its wafer design is well suited to systems prone to water hammer, which may damage conventional bellows-type... [See More]
- Type: Threaded
- Operating Temperature: 315
- Operating Pressure: 65
- Capacity: 1600
from Armstrong International
Armstrong offers several thermostatic wafer steam traps. The WT-1 is ideal for low-capacity steam tracers and features an exclusive non-welded wafer design, a sealed stainless steel body and an internal strainer screen two to three times larger than that of other thermostatic traps. Choose from NPT... [See More]
- Type: Socketweld; Threaded
- Operating Temperature: 650
- Operating Pressure: 400
- Capacity: 1600
from Armstrong International
The Armstrong Double Duty ® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty ® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a... [See More]
- Type: Threaded
- Operating Temperature: 320
- Operating Pressure: 72
- Capacity: 4400
from Armstrong International
The balanced-pressure bellows thermostatic steam trap has a sealed, stainless steel body that is lightweight, compact and highly resistant to corrosion. The cage, bellows, valve and seat are all assembled into a precisely calibrated operating unit that ensures positive opening and closing action at... [See More]
- Type: Threaded
- Operating Temperature: 450
- Operating Pressure: 300
- Capacity: 3450
from Armstrong International
Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]
- Type: Socketweld; Flanged; Threaded
- Operating Temperature: 662
- Operating Pressure: 319
- Capacity: 4630
from Armstrong International
Steam Traps. Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage... [See More]
- Type: Socketweld; Flanged; Threaded
- Operating Temperature: 600
- Operating Pressure: 650
- Steam Trap Type: Bucket
from Armstrong International
Armstrong automatic differential condensate controllers (DC) are designed to function on applications where condensate must be lifted from a drain point or in gravity drainage applications where increased velocity will aid in condensate drainage. When lifting from the drain point, often referred to... [See More]
- Type: Threaded
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 4400
from Armstrong International
Same inverted bucket principle. Different package. Now the energy-saving performance and reliability of the inverted bucket steam trap are available in a versatile new package. The most reliable steam trap known —the inverted bucket —provides efficient condensate drainage of virtually... [See More]
- Type: Threaded
- Operating Temperature: 450
- Operating Pressure: 250
- Capacity: 4400