Box Bracket / Riser Plate Tooling Plates and Columns
2 Results
Mini Riser Plate -- CL-MF25-0900
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling plate. The other two sides... [See More]
- Plate / Block Type: Box Bracket / Riser Plate
- Length: 6.12
- Width / Diameter: 15.12
- Height: 5.12
Quintus Quick-Change Risers -- Quintus 1
from Carr Lane Manufacturing Co.
from Carr Lane Manufacturing Co.
FEATURES: Quintus Quick-Change Risers provide accurate location and secure clamping while also providing quick-change capability and elevating the workpiece for improved spindle access – all in one compact unit. To locate and clamp a fixture, the Quintus 1 riser utilizes two integral locating... [See More]
- Plate / Block Type: Box Bracket / Riser Plate
- Orientation: Multi-axis
- Shape: Rectangular
- Material: Steel