Graphic Display Panel Control Panels
from WATTCO
Hybrid Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer. - Contactors and Fuses for multiple load variations. - Step controller. - SCR. Advantages: The Solid State Switching devices are semi conductor devices that control the power, either voltage... [See More]
- Display Type: Graphics Display Panel; Lights
- Panel Operation: Electrical
- Panel Type: Temperature
- Current: 18 to 1000
from Aerzen USA Corp.
Innovative control system for speed-regulated and unregulated compressors and blowers I Fast and uncomplicated commissioning I Consumption-dependent activation/deactivation of compressors/energy savings of up to 30% I Additional cost savings thanks to optimised compressor running times and optimum... [See More]
- Display Type: Graphics Display Panel
- Panel Operation: Electrical
- Panel Type: Operator Console
- Operator Input: Touchscreen
from Turner Designs Hydrocarbon Instruments
Stepping up to industry demands, we have created a new high functionality user interface for our standard oil in water process and environmental discharge monitors. Our new electronics package makes set up, calibration, and process monitoring easier than ever. To answer an age old problem of the... [See More]
- Display Type: Digital Display; Graphics Display Panel
- Operator Input: Buttons/Knobs
- Panel Type: Operator Console
- Control Output: Analog
from LINAK U.S. Inc.
Elegant control unit with touch screen surface and multiple operating interfaces - for example, for patients and for care staff. It enables access to actuator control as well as various bed sensors. The Attendant Control Touch (ACT) for the hospital and care segment is a control panel with an... [See More]
- Display Type: Graphics Display Panel
- Panel Operation: Electrical
- Panel Type: Operator Console
- Length: 9.21