Machine Shop Machining Clamps
from Tech Rim Standards, LLC
TE-CC1010 CROSS CLAMP. 1.0 INCH TO 1.0 INCH,. CROSS CLAMP [See More]
- Application: Machine Shop
- Clamping Mechanism: Lever
- Actuation: Manual
from Reid Supply
Designed for light-duty clamping, the hand knob eliminates wrenching for faster work changes. Spherical washer allows for clamping irregular surfaces. . 1.000 in Machine Strap Clamp Assemly works with 2.500 inL x .625 inW x .375 in thick straps to allow for more rigid clamping. The knob allows for... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 1
- Clamp Straps: Clamp Strap Assembly
- Material: Steel; Steel
from Imao-Fixtureworks
Modular Pull Clamping System Hook Type. Hook-shaped clamping screws enable to hang workpiece before clamping! Quick and safety workpiece setup in horizontal machining. Clamping Force of Module: 8 to 25kN. Allowable Screw Torque: 8 to 50 Nm. Workpiece Locating Repeatability: Max. 0.005mm. Allowable... [See More]
- Application: Machine Shop; ToolMounting
- Load Limit: 1798 to 5620
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
from Tech Rim Standards, LLC
ACA001M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Cam Machine Strap Clamp Assemblies have a spring loaded stud and cam lever for quick action and high holding pressure. Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with... [See More]
- Application: Machine Shop
- Clamp Straps: Clamp Strap Assembly
- Clamp type: Cam Clamps
- Capacity / Jaw Opening: 0.6260
from Imao-Fixtureworks
Feature. ・Turn the handle after the arm swings into position, the cam shaft rotates along the guide pin to push down the arm. The clamping spindle contacts the workpiece and the cam shaft moves up and compresses the spring to clamp the workpiece. ・Easy clamping with one touch... [See More]
- Application: Machine Shop
- Load Limit: 40.46 to 124
- Clamp type: Swing Clamp
- Actuation: Manual
from Tech Rim Standards, LLC
ACA001M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Cam Machine Strap Clamp Assemblies have a spring loaded stud and cam lever for quick action and high holding pressure. Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with... [See More]
- Application: Machine Shop
- Clamp Straps: Clamp Strap Assembly
- Clamp type: Cam Clamps
- Capacity / Jaw Opening: 1.25
from Tech Rim Standards, LLC
ACA001M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Varnished 3.940 inL x 1.570 inW x .790 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 1.58
- Clamp Straps: Strap Only
- Clamping Width: 1.57
from Tech Rim Standards, LLC
ACA002M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Varnished 3.940 inL x 1.570 inW x .790 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 1.57
- Clamp Straps: Strap Only
- Clamping Width: 1.57
from Tech Rim Standards, LLC
ACA002M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Varnished 3.150 inL x 1.180 inW x .590 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 1.18
- Clamp Straps: Strap Only
- Clamping Width: 1.18
from Tech Rim Standards, LLC
ACA002M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Varnished 9.840 inL x 2.360 inW x 1.580 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 7.16
- Clamp Straps: Strap Only
- Clamping Width: 2.36
from Tech Rim Standards, LLC
ACA003M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Varnished 4.920 inL x 1.570 inW x .790 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 1.57
- Clamp Straps: Strap Only
- Clamping Width: 1.57
from Tech Rim Standards, LLC
ACA003M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Varnished 3.470 inL x 1.500 inW x 2.240 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 1.89
- Clamp Straps: Strap Only
- Clamping Width: 1.5
from Tech Rim Standards, LLC
ACA003M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Black Oxide 2.500 inL x 1.000 inW x .500 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 1.25
- Clamp Straps: Strap Only
- Clamping Width: 1
from Tech Rim Standards, LLC
ACA004M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Black Oxide 2.500 inL x 1.000 inW x .630 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 1.25
- Clamp Straps: Strap Only
- Clamping Width: 1
from Tech Rim Standards, LLC
ACA004M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Smooth 1.750 inL x .500 inW x .250 inH Plain Grip Machine Strap Clamp quickens set up operations... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 0.4370
- Clamp Straps: Strap Only
- Clamping Width: 0.5000
from Tech Rim Standards, LLC
ACA004M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Smooth 1.500 inL x .500 inW x .250 inH Plain Grip Machine Strap Clamp quickens set up operations... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 0.3150
- Clamp Straps: Strap Only
- Clamping Width: 0.5000
from Tech Rim Standards, LLC
ACA005M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Smooth 1.750 inL x .625 inW x .250 inH Plain Grip Machine Strap Clamp quickens set up operations... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 0.5000
- Clamp Straps: Strap Only
- Clamping Width: 0.6250
from Tech Rim Standards, LLC
ACA005M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Cam Machine Strap Clamp Assemblies have a spring loaded stud and cam lever for quick action and high holding pressure. Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with... [See More]
- Application: Machine Shop
- Clamp Straps: Clamp Strap Assembly
- Clamp type: Cam Clamps
- Capacity / Jaw Opening: 0.6260
from Tech Rim Standards, LLC
ACA005M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Flange Nut Machine Strap Clamp Asseblies have a spring loaded stud and cam lever for quick action and high holding pressure. These assemblies are ideal for holding plain surface work where quick movements are required in a restricted space. . Machine Strap Clamp Assemly works with 2.000 inL x .625... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 0.6260
- Clamp Straps: Clamp Strap Assembly
- Material: Steel; Steel
from Tech Rim Standards, LLC
ACA006M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Flange Nut Machine Strap Clamp Asseblies have a spring loaded stud and cam lever for quick action and high holding pressure. These assemblies are ideal for holding plain surface work where quick movements are required in a restricted space. . Machine Strap Clamp Assemly works with 2.000 inL x .625... [See More]
- Application: Machine Shop
- Capacity / Jaw Opening: 0.6260
- Clamp Straps: Clamp Strap Assembly
- Material: Steel; Steel
from Tech Rim Standards, LLC
ACA006M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Flange Nut Machine Strap Clamp Asseblies have a spring loaded stud and cam lever for quick action and high holding pressure. These assemblies are ideal for holding plain surface work where quick movements are required in a restricted space. . Machine Strap Clamp Assemly works with 2.000 inL x .625... [See More]
- Application: Machine Shop
- Material: Steel; Steel
- Clamp Straps: Clamp Strap Assembly
from Tech Rim Standards, LLC
ACA006M BLANK CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Textured 3.500 inL x 1.130 inW x H Plain Grip Machine Strap Clamp quickens set up operations when... [See More]
- Application: Machine Shop
- Clamping Width: 1.13
- Clamp Straps: Strap Only
- Material: Steel; Steel
from Tech Rim Standards, LLC
ACA007M CLAMP ARM B8JG-1007-1 [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Textured 3.000 inL x 1.130 inW x H Plain Grip Machine Strap Clamp quickens set up operations when... [See More]
- Application: Machine Shop
- Clamping Width: 1.13
- Clamp Straps: Strap Only
- Material: Steel; Steel
from Tech Rim Standards, LLC
ACA007M CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Reid Supply
Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Textured 3.000 inL x 1.250 inW x 1.000 inH Plain Grip Machine Strap Clamp quickens set up... [See More]
- Application: Machine Shop
- Clamping Width: 1.25
- Clamp Straps: Strap Only
- Material: Steel; Steel
from Tech Rim Standards, LLC
ACA007M CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Tech Rim Standards, LLC
ACA008M CLAMP ARM B8JG-1008-1 [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Tech Rim Standards, LLC
ACA008M CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Tech Rim Standards, LLC
ACA008M CLAMP ARM [See More]
- Application: Machine Shop
- Actuation: Manual
- Clamping Width: 0.9843
- Clamping Mechanism: Lever
from Vektek, LLC
No external ports or external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 3900
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with console table (single-circuit system). The mechanical clamps are actuated via vacuum and are equipped with an additional vacuum connection for fixing the clamp to the console. Particularly suitable for narrow and curved workpieces such as... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
No special mounting hardware required, just bolt down these easy to use devices. Dual position mounting, either parallel or perpendicular to piston travel on every model. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Advance porting is... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2200
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with console table (single-circuit system). The mechanical clamps are actuated via vacuum and are equipped with an additional vacuum connection for fixing the clamp to the console. Particularly suitable for narrow and curved workpieces such as... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Threaded plungers allow the use of custom end attachments (Double Acting recommended for attachments or mechanisms). Vent port with bronze filter (Single Acting) gives the cylinder a place to "breathe" and helps keep chips and other contaminants from being drawn past wipers. Springs are designed to... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2270
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with console table (single-circuit system). The mechanical clamps are actuated via vacuum and are equipped with an additional vacuum connection for fixing the clamp to the console. Particularly suitable for narrow and curved workpieces such as... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
No external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2270
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Chromed and hardened steel blade grips the part while the unique design angle provides both hor i zon tal and vertical clamp force. Three G1/8 fluid ports on standard model and o-ring bolt down. face seal on the manifold model simplify leak free installation. BHC ™(Black Hard Coating) on the... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2023
- Clamp type: Side / Edge Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Low profile allows you to slab mill over the clamp on most parts. Downward clamping angle of the blade yields both horizontal and vertical force pushing your part firmly against locators and the work surface. 3 way porting makes plumbing multiple clamps easy without Tees or additional manifolds. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 500 to 2000
- Clamp type: Side / Edge Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 11700
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Excellent alternative to swing clamps when swing space is limited. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Top Flange or Threaded Body mount from same body. Standard fluorocarbon seals. Flexible plumbing... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2600
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with console table (two-circuit system). The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamp is pre-fastened to the console using one vacuum circuit, while the second circuit... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Single and Double Acting. Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion resistant and heat... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2473
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for console tables from Biesse with matching suction cup mount. The mechanical clamps are actuated via vacuum so that no further medium is required at the machine for clamping. The clamps are adapted to the Mounts of the machine and fixed using a bayonet mount with two... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Excellent alternative to swing clamps when swing space is limited. Left, forward, or right lever position from the same body. Link clamps clear large obstructions better than other types of clamps. Top Flange body mount. Standard fluorocarbon seals. Flexible plumbing options accommodate either... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1100
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with grid table. Suitable for all common grid geometries (groove widths 6.1 mm to 7 mm, groove depths 6.1 mm to 7 mm). The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. Particularly... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Double Acting. Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2248
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with grid table. Suitable for all common grid geometries (groove widths 6.1 mm to 7 mm, groove depths 6.1 mm to 7 mm). The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. Particularly... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Use fewer components to secure parts. Crowding and clamping pressure applied at the exact same point on parts. Spring contact force. Hydraulic holding force. Select from 3 cylinder capacities; 550 lbs., 980 lbs., and 2200 lbs. Flexible plumbing options accommodate either Manifold Mounting or SAE. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Actuation: Hydraulic
- Load Limit: 2200
- Clamping Mechanism: Piston
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with grid table. Suitable for all common grid geometries (groove widths 6.1 mm to 7 mm, groove depths 6.1 mm to 7 mm). The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. Particularly... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Double Acting. Excellent alternative to swing clamps when swing space is limited. Available in three sizes: 1, 1-1/2, and 2-1/8 inch bore. Top Flange body mount. Left, forward, or right lever position from the same body. Link clamps clear large obstructions better than other types of clamps. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 300
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with flat table systems. The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. One vacuum line (circuit 1) supplies the bottom suction plate for fixing the clamp to the machine table,... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Standard Features. Arms swing 90 °. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 65 to 250
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers with flat table systems. The mechanical clamps are activated via vacuum so that no further medium is required at the machine for clamping. One vacuum line (circuit 1) supplies the bottom suction plate for fixing the clamp to the machine table,... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Standard Features. Arms swing 90 °. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 60 to 250
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers from SCM/Morbidelli. The clamps are mechanically pre-fastened to the console and actuated via vacuum so that no further medium is required at the machine for clamping. The eccentric clamping disc provides a large clamping area and can be freely... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Threaded plunger ends allow the attachment of custom end treatments or the use of bolts to pull "C" washers. Chromed and hardened alloy steel pistons won't "mushroom" or wear unevenly. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1300
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers from SCM/Morbidelli. The clamps are mechanically pre-fastened to the console and actuated via vacuum so that no further medium is required at the machine for clamping. The eccentric clamping disc provides a large clamping area and can be freely... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Available in two capacities, 1,700 and 3,300 lb. Extends straight forward, then down to contact your part. Replaceable spherical contact point (furnished) provides point contact for true vertical clamp force. Lifts vertically, then retracts, not like others which can draw the part when unclamping. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1700
- Clamp type: Retracting Clamp
- Actuation: Hydraulic
from Schmalz Inc.
Mechanical clamping system for CNC machining centers from SCM/Morbidelli. The clamps are mechanically pre-fastened to the console and actuated via vacuum so that no further medium is required at the machine for clamping. The eccentric clamping disc provides a large clamping area and can be freely... [See More]
- Application: Machine Shop
- Clamp type: Mechanical Clamp
from Vektek, LLC
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Available in sizes from 2 kN, to 11,6 kN at 350 bar (35 MPa) pressure. Unique, bolt up,... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2608
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Vektek, LLC
Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 450
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Vektek, LLC
Threaded plunger end with cap screw provides secure attachment of standard or custom built arms. SAE 4 porting is all on the top of the cylinder body for easy access, no need to modify fixtures to access cylinder end to unclamp. Hardened V-cam tracks resist damage and give you a built in extra cam... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 2600
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Vektek, LLC
One piece body construction reduces potential leak paths and improves rigidity. Low Profile Swing Clamp Arms Sold Separately. High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 5000
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Vektek, LLC
Standard models swing 90 °, swing angles of less than 90 ° readily available for a small additional charge, swings of more than 90 ° are special order products. See Clamp Time and Fluid Rate charts for time and rates to be observed to avoid cylinder damage and preserve warranty. Standard... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1100
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Vektek, LLC
Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing. Can be either Manifold Mounted or standard plumbed using standard SAE fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 1100
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Vektek, LLC
High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths and improves rigidity. Flange and bore from one piece, provides extra rigid design. [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 7500
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
from Vektek, LLC
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum... [See More]
- Application: Metalworking; Machine Shop; ToolMounting
- Load Limit: 450
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic